Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rugged Information Technology
Description: Qualified to MIL-STD-810E/461E 5 Slot VME Backplane and Card Cage Rugged Aluminum Chassis Desinged to Meet MIL-STD-810E/461E Convection Cooled Internal Environmental Monitor and Control Hot Swappable Hard Drives Customer Definable Configurations VME, VME 64X, VITA 31,
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: ELMA Electronic Inc.
Description: The Elite is a family of economical, sheet metal enclosures often used in high-volume applications. The T39 showcase an optimal design that addresses EMC, cooling, and ease of manufacturing, in a highly attractive, cost effective package. Based on a flexible design concept, the Elite is available
- 6U VME / VXI Slots: 2 to 7
- Mounting Style: Desktop, Rack Mounted
- Backplane Bus: VME
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear System monitored by
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional
- VME / VXI / MXI Slots: 2 to 21
- Form Factor: 3U x 160mm (Size A)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: ELMA Electronic Inc.
Description: The VME64x bus specification (ANSI/VITA 1.1-1997) is an extension of the VME64 standard ANSIVITA 1-1994. It defines a set of features that can be added to the VME and VME64 boards, backplanes and subracks. The major new features include expanded 160-pin P1/J1 and P2/J2 connectors, an optional
- Form Factor: 9U x 340mm (Size D)
- Board Function: Passive Backplane
- Bus / Standard: VME
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection-cooled single VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged/Mil Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and
-
Supplier: Aitech Defense Systems, Inc.
Description: Convection-cooled dual VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged chassis for mobile military applications Designed for harsh mechanical, climatic, chemical and electrical stresses Environmentally sealed Compact and
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 11-slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Two 28 V/300 W Power Supplies for Redundant Operation Radiation Tolerant and Latch-up Immune 11 Slot VME64
-
Supplier: Aitech Defense Systems, Inc.
Description: A cold plate cooled 5 slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Three 28 V/150 W Power Supplies for Redundant Operation Radiation Tolerant and Latch-up Immune 5-Slot VME64
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability,
- Clock Speed: 1,300 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies MVME3100, featuring the system-on-chip Freescale MPC8540 processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC8240 and similar (MPC603 family) processors. The system-on-chip
- Clock Speed: 833 MHz
- Main Memory (RAM): 512 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: SIE Computing Solutions, Inc.
Description: Bolted Construction Four Sizes: 1/2, 3/4, full, 1 1/2 ATR VME64 Backplane Four Slots: 1/2 Size; Eight Slots: 3/4; 12 Slots: Full; 16 Slots: 1 1/2 Size Power Supplies (Customer Defined) Top Load Style
- 6U VME / VXI Slots: 8
- Controls & Indicators: Chassis Fan Failure Indicator, Temperature Alarm Indicator
- Mounting Style: Desktop
- Backplane Bus: VME
-
Supplier: Vector Electronics & Technology, Inc.
Description: No Description Provided
- 6U CompactPCI / PXI Slots: 8
- Output Rating: 200 watts
- Form Factor: 3U (Size A), ATX
- Backplane Bus: CompactPCI, PXI, VME, VME320, VME64, VME64x
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Rugged Information Technology
Description: The Model 8211 is a Full-Long ATR with a 9-slot VME 64x or 8-slot CompactPCI backplane standard. The hybrid (convection and conduction) cooling system provides superior performance and a wide operational temperature range of -32C to 65C. Like all Ritec rugged chassis, the model 8211 is
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: Rugged Information Technology
Description: The Model 8006 is a conduction cooled Half-Short ATR chassis with a 4-slot VME 64x or cPCI backplane standard. The conduction cooling method provides superior performance and protection from the elements with completely sealed design. Status LED indicators allow users to verify proper
- Operating Temperature: -4 to 122 F
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Description: The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a compact
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,MEMORY BOARD RAM, FOR VME CHASSIS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RACK VME CHASSIS, BUS 575, 16 SLOT, 175W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Output/Relay Driver is a B-size, 1-slot, register-based VXI module. Channels can be used (with external pull-up resistors) as digital outputs or as drivers for external relays. All channels are referenced to chassis ground, can sink up to 200 mA each, and can switch voltages up to 32 V.
-
Supplier: Advantech
Description: native design for the maximum compatibility of mechanical structures, MIC-6110 can be adapted to all sorts of 6U OpenVPX chassis, and is reliable to bear the harsh operational conditions such as the extreme temperature, shock, and vibration. OpenVPX MOD6-PER-4F-12.3.1-3 profile compliant MXM
- Technology: VPX
-
Supplier: Advantech
Description: applications and adaptable to various chassis designs. The industrial NAND Flash, and the soldered onboard DDR4 ECC memory chips are appropriate for a variety of vehicle applications for the maximum reliability. The MIC-6330 is sophisticated and suitable for various purposes. An onboard X8D
- Technology: VPX
-
Supplier: Advantech
Description: harsh environments, the MIC-6314 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternated optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is included for maximum
- Operating System: LynxOS®
- Technology: VPX
-
Description: XChange6300 Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Layer 2 switching with extensive IEEE protocol and IETF RFC support Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable*
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: Cisco IOS-XE® Gigabit Ethernet Embedded Services Router Supports one removable memory module (optional) Small Form Factor (SFF) sub-½ ATR system Conduction-cooled chassis Integrated 28 VDC power supply MIL-STD-461, MIL-STD-810, and MIL-STD-704F qualifiable* Environmentally sealed Technical
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: testing, without the need for an expensive and bulky CompactPCI/VME PMC carrier card and chassis. The XTend3103 features four integrated 40 mm fans arranged in a push-pull configuration to provide ample airflow for even the most power-hungry modules (up to 50 W each). The XTend3103
- Features: Other
- CPU Slot: Two
-
Supplier: Data Connect Enterprise, Inc.
Description: has the same ports, but is inserted and removed with VME-style latches. All are constructed for high reliability and low EMI noise. They insert into a rear-I/O slot of a cPCI or VME chassis, and operate from 12 VDC internal power. Each hub card is standalone, eliminating
- Number of Ports: 12 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Description: multiprocessor architectures. This bus also supports inter-module interrupts for facilitating quick response to internal and external events. The mechanics of the boards and chassis are based on IEC 60297. Note: -1.This bus is similar to the VME bus. 2.For the price of this
-
Supplier: CSA Group
Description: multiprocessor architectures. This bus also supports inter-module interrupts for facilitating quick response to internal and external events. The mechanics of the boards and chassis are based on IEC 60297. Note: -1.This bus is similar to the VME bus. 2.For the price of this
-
Supplier: Magma
Description: practically any PCI card into the Magma PCI Expansion System and connect it to your new or old server or desktop computer through a variety of Magma host cards. The Magma 7 Slot PCI Expansion System is a 4U, rack mountable, chassis that allows you to plug-in up to seven full-sized
- Number of ports: 7
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Technology: PCI
Find Suppliers by Category Top
Featured Products Top
-
TPS 1U Chassis BJ9900001 19 Inch Rack Mount Power Supply Chassis The TPS 1U Chassis (Art. Nr. BJ9900001) is a standard 19-inch rack mount power supply chassis designed for industrial applications, also known as the TPS 1U Chassis, BJ9900001, 19 inch 1U Chassis, Power (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
TPS standardized industrial cabinets, based on the 19-inch (482.6mm mounting width) standard, are key physical infrastructure for smart manufacturing. Available in configurations from 15U to 42U, they feature robust steel construction (up to 1000kg static load), RAL 7035 corrosion-resistant coating, and optimized thermal management via controlled airflow. Designed with modularity, they s...
(read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Tundra RapidIO (R) Switches - A Quantum Leap in performance for VME
of different serial interconnect choices to enhance the performance of the VME chassis but RapidIO has the best balance of performance, reliability, and quality required by VME systems. The addition of high-speed serial interconnect to the VME chassis greatly increases its performance potential while
More Information Top
-
Adapting commercial VME technology to space
Honeywell has combinedits extensive experiencein designingVME ground-based equipmentwith its proven Space and Military Flight equipmentexperienceto design a family of flexible Commercial Off-The-Shelf (COTS),Versa Modular Euro-card ( VME ) chassis products, called the VME Space Electronics Assembly (VSEA).
-
C-17 production automated verification equipment (PAVE)
The PAVE system uses two rugged VME chassis operating in a Windows@NT environment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43301/36962383-MIT.pdf?sequence=2
* Decrease board size - the controller must fit completely inside a standard double-height VME chassis * Increase system speed from 10 MHz to a target of 20 MHz - the new array processors will have a higher clock rate than their content-addressable counterparts …
-
Configurable Detector Array Test Station
The system consists of two types of VME chassis and one custom chassis.
-
Low-Background Direct Readout Array Performance
in the VME chassis include: a 68000 single- board- computer for generating the array addressing and data acqui- .
-
Aladdin processor: a miniaturized target recognition processor with multi-GFLOP throughput
A 6U VME chassis configuration is also available.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/21720/1/97-0104.pdf
arc a VME chassis , an amplifier chassis and safety electronics.
-
Phased array digital beamforming hardware development at Applied Radar
The digital board provides regulated power from the VME chassis to power the various RF components.
-
Military use of commercial-off-the-shelf (COTS) equipment: updated E3 concerns
Table 1 provides a summary of recent EM1 tests conducted on commercial VME chassis by NUWC’s EMC Branch.
-
Dexterity-enhanced telerobotic microsurgery
Components of the electronics subsystem are a VME chassis , an amplifier chassis and safety electronics.
Indicates content that may require registration and/or purchase.