-
Supplier: Patton Electronics Co.
Description: The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in
- Number of Ports: 4 #
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The SmartNode 4650 series is the CPE of choice for business broadband access providers that want to generate new revenue and acquire new customers through voice-over-IP. Part of the proven market-leading SmartNode VoIP product family, the SmartNode 4650 Series features a 3 or 5 BRI/So port
- Data Rate: 0.0057 Gbps
- Network Equipment: Gateway
- Features: IP Telephony / VoIP, Integrated Firewall, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: The SmartNode 4960 is the ideal CPE for ISDN PRI business trunking or corporate VoIP access. Part of the proven market-leading SmartNode VoIP product family, the 4960 Series features models from 15 to 120 calls to fit the requirements range of medium sized enterprises. In a single box,
- Number of Ports: 4 #
- Data Rate: 0.0057 Gbps
- Network Equipment: Gateway
- Features: IP Telephony / VoIP, Integrated Firewall, VPN
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data
- Network Equipment: Gateway
- Features: IP Telephony / VoIP, Integrated Firewall, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: ZyXEL Communications, Inc.
Description: ADSL2+ IAD for Triple Play ServicesDual WAN to simplify ISP logistics When ISP migrates the service from VDSL2 to PON, or WiMAX, subscribers can keep existing P-2612HNU-Fx Series for terminating the IP-connection but now via the Ethernet WAN, originally DSL WAN. The end-users can still
-
Supplier: ZyXEL Communications, Inc.
Description: VDSL2 VoIP IAD for Triple Play ServicesVDSL2/ADSL2+ dual-mode functionalities The P-2812HNU-Fx/P-2812HNUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with
-
Supplier: Patton Electronics Co.
Description: The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame relay devices as well as routed IP services to high speed ATM networks. Based on the European
- Data Rate: 0.000192 to 0.0023 Gbps
- Features: Integrated Firewall
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame relay devices as well as routed IP services to high speed ATM networks. Based on the European
- Data Rate: 0.000192 to 0.0023 Gbps
- Features: Integrated Firewall
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Patton Electronics Co.
Description: The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink
- Data Rate: 0.000192 to 0.002312 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard, the Patton 3086 ipRocketLink
- Data Rate: 0.000192 to 0.002312 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
-
Supplier: MACOM
Description: At MACOM we offer a line of infrastructure voice processors, in concert with the carrier-grade Media Stream Processing software, that delivers complete, integrated VoIP media, signaling and control processing solution. Combined with powerful DSP cores with flexible packet processing engine
-
Supplier: MACOM
Description: At MACOM we offer a line of infrastructure voice processors, in concert with the carrier-grade Media Stream Processing software, that delivers complete, integrated VoIP media, signaling and control processing solution. Combined with powerful DSP cores with flexible packet processing engine
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection for two floating signal circuits in screw-on module with IP67 protection for sensor heads, connection M20 x 1.5. Tested in acc. with the protection types in Ex areas Ex d / Ex tD / Ex ia IIC / Ex iaD. Can be used inside of a fieldbus-system according to the FISCO concept.
- Operating Temperature: 104 to 176 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection for two floating signal circuits in screw-on module with IP67 protection for sensor heads, connection M20 x 1.5. Tested in acc. with the protection types in Ex areas Ex d / Ex tD / Ex ia IIC / Ex iaD. Can be used inside of a fieldbus-system according to the FISCO concept.
- Operating Temperature: 104 to 176 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection for two floating signal circuits in screw-on module with IP67 protection for sensor heads, connection ½-inch 14 NPT. Tested in acc. with the protection types in Ex areas Ex d / Ex tD / Ex ia IIC / Ex iaD. Can be used inside of a fieldbus-system according to the FISCO concept.
- Operating Temperature: 104 to 176 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection for one floating signal circuit in screw-on module with IP67 protection for sensor heads, connection ½-inch 14 NPT. Tested in acc. with the protection types in Ex areas Ex d / Ex tD / Ex ia IIC / Ex iaD. Can be used inside of a fieldbus-system according to the FISCO concept.
- Operating Temperature: 104 to 176 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: S.I.T. INDEVA Inc
Description: The Liftronic series manipulators are evolved industrial manipulators belonging to the INDEVA class (Intelligent Device for Handling). The INDEVA (or IAD – Intelligent Assist Devices) are electronic zero gravity balancers and represent a new ergonomic solution in material handling, solving
- Type: Manipulator / Lifter
Find Suppliers by Category Top
More Information Top
-
iad - offers from iad manufacturers, suppliers, exporters & wholesalers
Sell 300Mbps voip iad vdsl mdoem router .
-
VoIP Product Exporters, VoIP Product Selling Leads
Sell vdsl voip iad router .
-
voip modem - offers from voip modem manufacturers, suppliers, exporters & wholesalers
VoIP IADs with build in fiber optical interface(SFP).
-
VoIP: Addressing QoS Beyond The Provider Network
Multi-Port Analog VoIP IAD .
-
SIP Trunking - IP Telephony for the Enterprise (.pdf)
Legacy Network Trunking with the SmartNode 4960 PRI VoIP IAD .
-
fax modem - offers from fax modem manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : FXS IAD, IPPBX, VOIP IAD , POE SWITCH ] .
-
Telco Systems Announces VOIP IAD | Light Reading
Telco Systems Announces VOIP IAD .
-
adsl modem - offers from adsl modem manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : FXS IAD, IPPBX, VOIP IAD , POE SWITCH ] .
-
VoIP in Industrial Networks
Micro-Analog Telephone Adapter Micro-Analog Fax Adapter Residential Smart Analog Telephone Adapter Residential Smart Digital (BRI) Telephone Adapter Wireless Analog VoIP IAD Multi-Port Analog VoIP Gateway Analog VoIP SOHO Router ISDN BRI VoIP SOHO Router Multi-Port Analog VoIP IAD …
-
VoIP in Industrial Networks - Implementing QoS for Reliable Voice Over Industrial Ethernet
Micro-Analog Telephone Adapter Micro-Analog Fax Adapter Residential Smart Analog Telephone Adapter Residential Smart Digital (BRI) Telephone Adapter Wireless Analog VoIP IAD Multi-Port Analog VoIP Gateway Analog VoIP SOHO Router ISDN BRI VoIP SOHO Router Multi-Port Analog VoIP IAD …
Indicates content that may require registration and/or purchase.