Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: VCA810ID, Volt Controlled Amplifiers
- Pin Count: 8
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
-
Supplier: Texas Instruments
Description: High-Gain Adjustable Range, Wideband, Voltage-Controlled Amplifier 8-SOIC -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Texas Instruments
Description: Fully Integrated, 8-channel, Voltage Controlled Amplifier w/ Passive CW Mixer 100-HTQFP -40 to 85
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: PREMA Semiconductor GmbH
Description: The high voltage operational amplifier PR2201 works for supply voltages of up to 80V single supply or up to ±40V and a maximum output current of ±6mA. The common mode input voltage covers nearly the complete supply voltage range with an excellent common mode and
- Supply Voltage (VS): 1.5 to 2 volts
- Input Offset Voltage (VOS): 2 to 10 millivolts
- Input Bias Current (IBIAS): 0.000005 to 0.0001 µA
- Quiescent Current (IQ): 500.00000000000006 to 700 microamps
-
Supplier: Texas Instruments
Description: Low Voltage IS 16-Bit Stereo DAC with Stereo Headphone Power Amplifiers and Volume Control 20-DSBGA -40 to 85
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: HV256 is a 32-channel, high voltage, amplifier array integrated circuit. It operates on a single high voltage supply, up to 300V, and two low voltage supplies, VDD and VNN. The input voltage range is from 0 to 4.096V. The internal closed loop gain is 72V/V, giving
- Slew Rate (SR): 2 V/µs
- Features: Other
- Device Type: Power Operational Amplifiers
-
Supplier: Newark, An Avnet Company
Description: IC PRO GAIN AMP DIGITAL CONTROLLED; No. of Amplifiers:1 Amplifier; Input Offset Voltage:125µV; Slew Rate:0.07V/µs; Bandwidth:1MHz; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: selected by a 5 to 32 logic decoder. The sampled voltage on the holding capacitor is buffered by a low voltage amplifier and amplified by a high voltage amplifier with a closed loop gain of 72V/V. The internal closed loop gain is set for an input voltage
- Slew Rate (SR): 2 V/µs
- Features: Other
- Device Type: Power Operational Amplifiers
-
Supplier: Newport MKS
Description: The NPC3 is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: Newark, An Avnet Company
Description: DIFF AMP, TEMP CONTROL, 1KHZ, VSSOP-10; No. of Amplifiers:1Amplifiers; Input Offset Voltage:60µV; Gain dB Max:-; Bandwidth:1kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:VSSOP; No. of RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: LMR1803YG-C precision single CMOS operational amplifier features low noise and low input offset voltage that are suitable for sensor amplifiers, engine control unit, electric power steering, anti-lock braking system and all automotive application.
- Minimum Closed-Loop Gain (AVCL): 140 V/V
- Supply Voltage (VS): 2.2 to 5.5 volts
- Supply Current (IS): 1 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
-
Supplier: ROHM Semiconductor GmbH
Description: BU7264YFV-C is an input/output full swing low voltage operating CMOS operational amplifier. This device has a wide operating temperature range and low voltage operation. Also, it is suitable for a sensor amplifier, engine control unit, electric power steering, anti-lock
- Minimum Closed-Loop Gain (AVCL): 95 V/V
- Supply Voltage (VS): 1.8 to 5.5 volts
- Supply Current (IS): 1.1 milliamps
- Input Offset Voltage (VOS): 11 millivolts
-
Supplier: Newport MKS
Description: The NPC3SG is a 3-channel piezo amplifier for precision control of all Newport Nanopositioning products and other low voltage PZTs. Optimized for usability and versatility, these low-noise piezo amplifiers can supply a permanent current of 40 mA per channel in a voltage
- Number of Axes / Motors: 3
- Supply Voltage (DC): 24 volts
- Communication: RS232, USB
-
Supplier: ROHM Semiconductor GmbH
Description: LMR1802YG-C is high precision single CMOS operational amplifier features low noise, low input offset voltage and low input bias current that are suitable for automotive requirements such as sensor amplifier, engine control unit, electric power steering, anti-lock braking system,
- Minimum Closed-Loop Gain (AVCL): 140 V/V
- Supply Voltage (VS): 2.5 to 5.5 volts
- Supply Current (IS): 1.1 milliamps
- Input Offset Voltage (VOS): 0.44999999999999996 millivolts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Audio, UART, USB Switch IC 2
- Device Type: Audio Amplifiers
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Low Voltage I2S Stereo Headphone Amplifier and Volume Control 20-DSBGA -40 to 85
- Device Type: Audio Amplifiers
- Features: Other
-
Supplier: Infineon Technologies AG
Description: shutdown function Programmable over current protection Programmable dead-time generation External thermal sensor input Click noise reduction Under voltage protection High noise immunity Potential Applications High voltage high power Class D audio amplifier High voltage
- Supply Voltage (VS): 200 volts
- Device Type: Audio Amplifiers
- Features: Class D, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers Product overview: LMV358 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Device Type: Operational Amplifiers
-
Supplier: Richardson RFPD
Description: 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-1 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power consumption. Applications for this amplifier include sensor signal conditioning
- Supply Voltage (VS): 2.5 to 15 volts
- CMRR: 140 dB
- Gain-Bandwidth Product (GBW): 3.9 MHz
- Slew Rate (SR): 1.2 V/µs
-
Supplier: Texas Instruments
Description: High Voltage Class H Ceramic Speaker Driver with Automatic Level Control 16-DSBGA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BIPOLAR ANALOG INTEGRATED CIRCUIT (SINGLE SUPPLY VOLTAGE, HIGH SPEED, WIDE BAND, DUAL OPERATIONAL AMPLIFIERS) Product overview: UPC842 from NEC Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and
- Device Type: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wideband Voltage Controlled Amplifier 8-SOIC Product overview: VCA610U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers
- Slew Rate (SR): 60 V/µs
- Bandwidth: 30 MHz
- Operating Temperature: -25 C
- Device Type: Operational Amplifiers
-
Supplier: Infineon Technologies AG
Description: 2 Channel Digital Audio Amplifier Benefits 2 channel integrated analog input Class D audio amplifier driver Versatile protection control enabling latched, non-latched, or host controlled shutdown function Clipping detection External thermal sensor input On-chip thermal
- Supply Voltage (VS): 100 volts
- Pin Count: 48
- Device Type: Audio Amplifiers
- Features: Class D, Other
-
Supplier: Renesas Electronics Corporation
Description: and photodiode amplifiers. The ISL28110 single amplifier and the ISL28210 dual amplifiers are available in the 8 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
- Supply Voltage (VS): 9 to 40 volts
- Supply Current (IS): 2.5500000000000003 milliamps
- Input Offset Voltage (VOS): 0.3 millivolts
- Input Bias Current (IBIAS): 0.0000003 to 0.000002 µA
-
Supplier: Richardson RFPD
Description: with providing PA bias and product identification read-back capability. The power amplifier blocks, the controller and the passive components are mounted by flip-chip package technology on a multi-layer laminate substrate. The entire assembly is encapsulated with plastic over mold.
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY87006 is a dynamic output controlled DC-DC step-down converter for multimode 2G GSM/EDGE, 3G WCDMA, and 4G LTE RF Power Amplifier (RFPA) applications. The SKY87006 has a programmable output voltage range between 0.4 V and 3.6 V with optimized efficiency for all operating
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Infineon Technologies AG
Description: MERUS™ 2-channel analog input class D audio amplifier multichip module The MERUS™ MA5332MS multichip module offers the same or even higher output power as monolithic alternatives without a heatsink and 50 percent less footprint. This MCM (multi-chip module) solution integrates a
- Output Power (PO): 200 watts
- Pin Count: 42
- Device Type: Audio Amplifiers
- Features: Class D, Other
-
Supplier: ROHM Semiconductor GmbH
Description: LMR1701YG-C is an output full swing CMOS operational amplifier featuring wide bandwidth, high slew rate, low operating supply voltage and low input bias current. It is suitable for a sensor amplifier, ADC input buffer amplifier, engine control unit, electric power
- Minimum Closed-Loop Gain (AVCL): 120 V/V
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 9.6 milliamps
- Input Offset Voltage (VOS): 6 millivolts
-
Supplier: Cirrus Logic, Inc.
Description: The CS3002 operational amplifiers are designed to achieve optimum performance while reducing component count and bill of materials (BOM) costs. This innovative dual op amp family builds on Cirrus Logic’s patented Multipath™ amplifier technology to deliver both low noise and low drift.
- Supply Voltage (VS): 2.7 to 6.7 volts
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.0001 to 0.001 µA
- CMRR: 115 to 120 dB
-
Supplier: Allied Electronics, Inc.
Description: accuracy Setpoint mode operation Self-contain The AD594⁄AD595 is a complete instrumentation amplifier and thermocouple cold junction compensator on a monolithic chip. It combines an ice point reference with a precalibrated amplifier to produce a high level (10 mV⁄°C) output
-
Supplier: Infineon Technologies AG
Description: 2x80W ultra power efficient, fully integrated audio amplifier IC with analog input MA12070 is a highly efficient, fully integrated, digital audio power amplifier IC, based on multi-level switching technology. It supports a 4-26V supply voltage range, allowing it to be used in
- Supply Voltage (VS): 26 volts
- Output Power (PO): 80 watts
- Pin Count: 64
- Device Type: Audio Amplifiers
-
Supplier: Rochester Electronics
Description: Voltage Controlled Amplifier(VCA) and Operational Amplifier
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: Qorvo
Description: The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm of P1dB along with flexibility in bias settings. QPA9510 is designed for use as the
- Supply Voltage (VS): 3.8 volts
- Bandwidth: 100 to 1,000 MHz
- Features: Other
- Device Type: Power Operational Amplifiers
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and renewable energy inverters. In a typical motor drive implementation, the
- Bandwidth: 0.2 MHz
- Supply Voltage (VS): 5 volts
- Operating Temperature: -40 to 105 C
- Pin Count: 8
Find Suppliers by Category Top
Featured Products Top
-
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
0.4 nV/√Hz Switchable AC/DC-Coupling Local and Remote Control Input Impedance up to 1 TΩ FEMTO's new DLPVA-101 Voltage Amplifiers join a long line of (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Input/output isolation Simple trimpot controls Voltage / 4-20mA output DIN rail mounting Amplifier The DR7AC is a low profile carrier amplifier designed to provide excitation and signal amplification for LVDTs (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
kV/μs, low gain error (±0.05%), minimal gain drift, and a wide bandwidth of 400 kHz. This ensures stable, accurate measurements even in noisy or harsh environments such as motor controls and power inverters. Each amplifier includes low offset error, reinforced isolation, and built (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
assembling multi-channel solutions. Benchtop device for laboratory applications and fast startup. 24 V operating voltage, piezo voltage and other supply voltages are generated internally. Fields of application Inexpensive control of PICMA® Stack or PICMA® Chip piezo (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for PI (Physik Instrumente) L.P. -
fold in ducted applications. They are especially useful for removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air amplifiers are more compact and less expensive than (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Compact package (16-pin, 5 x 5 x 1.3 mm) is pin-to-pin compatible with SKY6631x PA family Operates from single 5V power supply On-chip active bias circuit provides excellent gain tracking over temperature, voltage and process variations (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
As precision components become smaller and more sensitive, vibration testing systems require amplifiers that can deliver stable output, accurate control, and reliable protection within a compact footprint. Traditional amplifiers are often oversized, inefficient (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
and highly specific concentration is. critical. Dielectrophoresis (DEP), or the motion of a particle. because of its polarization in a nonuniform. Keywords: BioMEMS,. sample enrichment,. cell separation,. lab on a chip. *Correspondence: Rafael V. Davalos, PhD, Bioelectromechanical. Systems Laboratory
More Information Top
-
The Development of Bipolar IC's for dbx Noise Reduction System
This paper describes the newly developed voltage controlled amplifier chip (VCA IC) and root mean square value level sensor chip (RMS IC) for dbx noise reduction system application.
-
Design of pulsed light source in distributed optical fiber temperature sensing system
The combination of high accuracy, high integration lower voltage control chip and cascode amplifier will obtain high .
-
Video Encoder Electronic Circuits
AN-213: Low Cost, Two- Chip , Voltage - Controlled Amplifier & Video Switch - Enhanced Vision Solutions Application . . .
-
Video Encoder Electronic Circuits,page 2
Low Cost, Two- Chip , Voltage - Controlled Amplifier & Video Switch - AN-213 Analog Devices Application Notes (app note added 2/06 .
-
Converters - Analog to Digital electronic Electronic Circuits, page 1
AN-213: Low Cost, Two- Chip , Voltage - Controlled Amplifier & Video Switch - Enhanced Vision Solutions Application . . .
-
Converters - Digital to Analog Electronic Circuits, page 4
Low Cost, Two- Chip , Voltage - Controlled Amplifier & Video Switch - AN-213 Analog Devices Application Notes (app note added 2/06 .
-
Switch Circuits free electronic circuit links
AN-213: Low Cost, Two- Chip , Voltage - Controlled Amplifier & Video Switch - AN-213 Analog Devices Application Notes....[App Note] .
-
A 1600-pixel Subretinal Chip with DC-free Terminals and ±2V Supply Optimized for Long Lifetime and High Stimulation Efficiency
Low input impedance on- chip amplifiers clamp the control voltages to levels <200mV with respect to ground potential.
-
http://focus.ti.com/lit/ds/symlink/dac5689.pdf
The bias current IBIAS through resistor RBIAS is defined by the on- chip bandgap reference voltage and control amplifier .
-
http://focus.ti.com/lit/ds/symlink/dac3282.pdf
The bias current IBIAS through resistor RBIAS is defined by the on- chip bandgap reference voltage and control amplifier .
Indicates content that may require registration and/or purchase.