-
Supplier: Acromag, Inc.
Description: The SP238 model is a high-performance signal splitter that converts one high-level DC voltage input into two proportional isolated 4-20mA control signals. power is received from one or both output loop currents. Setup is fast and easy with a USB connection to your PC and
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: RFI, EMI, ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • Multi-range ±1V, ±5V, or ±10V input • 4-20mA outputs (sink/source) • 7-32V DC loop power The SP237 model is a high-performance signal splitter that converts one process-level DC
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Acromag, Inc.
Description: The SP337 is a high-performance signal splitter that converts one process-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
-
Supplier: Acromag, Inc.
Description: The SP338 is a high-performance signal splitter that converts one high-level DC voltage input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for
- Operating Temperature: -40 to 167 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Isolation: Channel-to-Channel Isolation
-
Supplier: Knick Interface LLC
Description: Loop-powered signal splitter Input: 0/4...20 mA Outputs: (2x) 0/4 … 20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 5.4 kV AC Functional safety: up to SIL 3
- Features: DC Current Input
- Signal Conditioning: Signal Isolator
-
Supplier: WAGO
Description: Isolation amplifier; Current and voltage input signal; 2 x current output signal; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm²
-
Supplier: Newark, An Avnet Company
Description: SIGNAL SPLITTER; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:2 Channel; Width:6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SIGNAL SPLITTER, 30V, DINRAIL; Signal Conditioner Input:Digital; Signal Conditioner Output:Digital; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:2 Channel RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SIGNAL SPLITTER, 1 I/P, 2 O/P, DIN RAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:2Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Package: Tube Product Status: Active Type: Buffer, Accelerator Applications: I²C - Hotswap Input: 2-Wire Bus
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: THine Solutions, Inc. Category: Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, Multiplexer Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Mounting Type Package / Case: 40-VFQFN
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: THine Category: Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters Package: Tray Type: Buffer, ReDriver Voltage - Supply: 3V ~ 3.6V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 30-WFQFN Exposed Pad
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Output (Min/Fixed): 1.6V, -0.8V Voltage Dropout (Max): 0.4V @ 500mA
- Device Type: Buffer, Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: SGNL COND, SPLITTER/ISOLATOR, RACK MOUNT; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:22VDC; No. of RoHS Compliant: Yes
-
Supplier: PR electronics
Description: Application Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: PR electronics
Description: Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 150 A; Voltage output signal 333 mV; Accuracy class: 1; Secondary connection with lever
- Primary current (Ratio) Range: 60 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
- Operating Temperature: -10 to 55 C
-
Supplier: Premier Lighting & Production Company
Description: The DMX Isolated Splitter / Amplifier allows you to split a single DMX512 dimmer signal into three, five or eleven optically isolated DMX512 signals. Optical isolation creates a physical break between the DMX512 links to help prevent accidental high voltage from damaging
-
Supplier: Premier Lighting & Production Company
Description: The DMX Isolated Splitter / Amplifier allows you to split a single DMX512 dimmer signal into three, five or eleven optically isolated DMX512 signals. Optical isolation creates a physical break between the DMX512 links to help prevent accidental high voltage from damaging
-
Supplier: TMP Pro Distribution
Description: The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than
- Connector Type: Audio / Video Connector
-
Supplier: TMP Pro Distribution
Description: The Radial JS2 and JS3 are high performance balanced mic level splitters that let you to split a signal and feed multiple destinations at the same time. Typical applications include splitting a signal in the studio to feed more than one preamp, feeding a stage mic to more than
- Connector Type: Audio / Video Connector
-
Supplier: Status Instruments, Inc.
Description: The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There is also a loop 'splitter' which produces two completely isolated
- Accuracy: 0.05 % FS
- Operating Temperature: 32 to 158 F
- Features: Current Loop Converter, DC Current Input, Isolated Analog Voltage Output
- Outputs: Current Output
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input 2-wire transmitters Input current and voltage sources Dual output 0/4 mA ... 20 mA, 0/1 V ... 5 V or 0/2 V ... 10 V Signal splitter (1 input and 2 outputs) Accuracy 0.1 % Configurable by DIP switches Connection via screw
-
Supplier: ValueTronics International, Inc.
Description: The DLM4038 is a 350 MHz, 8 Channel mixed signal oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 350 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Laurel Electronics LLC
Description: if a wiring fault occurs, all other devices in the loop loose their 4-20 mA signal. The transmitter(signal conditioner) voltage compliance limit may be exceeded, since the voltage drops across loads in series are additive. The 4-20 mA signal to each load device
- Operating Temperature: -40 to 158 F
-
Supplier: Laurel Electronics LLC
Description: When any device in a loop is removed, fails, or if a wiring fault occurs, all other devices in the loop loose their 4-20 mA signal. The transmitter(signal conditioner) voltage compliance limit may be exceeded, since the voltage drops across loads in series are additive.
- Operating Temperature: -40 to 158 F
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Voltage: -800 to 800 volts
- Response Time: 110 ms
- Power Requirements: DC Powered
- Voltage Type: DC Voltage
-
Supplier: Waytek, Inc.
Description: The xtremeDB® is the ultimate mobile solution for both on-highway and off-highway system applications with I/O signal and power distribution needs of up to 52A. Passive modules and a CAN splitter make up the rest of this diverse family. The passive set provides a simple way to improve
- Voltage Rating: 8 to 32 volts
- Current Rating: 13 amps
- Operating Temperature: -40 to 80 C
-
Supplier: Electro Optical Components, Inc.
Description: equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Description: remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility. Typical applications: Photomultiplier tubes
- DC Input Voltage: 12 to 30 volts
- DC Output Voltage: 500 to 7,500 volts
- DC Output Current: 0.008 to 0.00025 amps
- DC Output Power: 1.8750000000000018 to 4 watts
-
Supplier: UL Standards & Engagement
Description: device complies with the overload, temperature, resistance to arcing and dielectric voltage withstand testing as described in . 1.2 This standard also contains Supplement SA - Short Circuit Current Rated (SCCR) Cable Assemblies and Fittings for Industrial Control and Signal
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20KXFMRT4U step-down, isolation transformer converts 208 or 240V input from any 60Hz generator, utility or UPS high voltage source to 240/120V output. 208 or 240V hardwire input connection and hardwire 240/120V output. Supports 4U rackmount installation in 4 post racks with
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Standards: CSA, RoHS Compliant, UL
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Allied Electronics, Inc.
Description: Key Features Economical Single Primary 115 VAC, 60 Hz. (or 117 VAC, 50/60 Hz.) — (If You Require Dual Primary 117/234 Operation, Use the 266 Series) All Secondaries Center Tapped, VAC (RMS) Open Style, Channel Bracket, Two Hole Chassis Mount Minimum 6" Long Leads Dual Bobbin Design — No
Find Suppliers by Category Top
Featured Products Top
-
aerospace industry, where extreme environments, high reliability, long service life, lightweight construction, and mixed transmission of power and signals under complex motion conditions are required. Adopting an innovative split-type design with weight-reduction grooves, it maintains full 26-channel (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
capable of driving a usable signal into a 50ohm receiver. A current probe is characterized by its transfer impedance, ZT (dBohm) the ratio of output voltage into a standard load (usually 50ohm for EMI testing) divided by the net current traveling through the probe window area (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ethernet networks that can measure continuity, resistance, and voltage performance levels Advanced optical cable testers that can measure signal loss properties of optical cables and connectors Specific Test & Measurement tools that can ensure proper synchronization between (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
Characterisation of Surface and Sub-surface Discontinuities in Metals Using Pulsed Eddy Current
Sensors
A thesis submittedto the University of Huddersfield i...
Pulse Voltage Waveform Signal Splitter Divider channel2 Generator HH .
-
The Transiente Elementary dipole for description of electromagnetic operations in high voltage measuring circuits
~ bersieht: The yon herrfihren of the elektromagnetisehen coupling of the Teilersiiule with the Znleitung and the pulse generator occurs the signal distortions in the I-Iochspannungsmegteehnik by voltage dividers extended to the jump response measurement of rgumlieh.
-
Implantable Medical Electronics
They are able to do so by allowing the control of a voltage splitter with digital signals .
-
Stossspannungs- and shock current measuring technique
By the dimensioning of the low voltage part, the external damping resistance Rd must be naturally also taken into account, to a and for rapid as well as slow measuring signals to obtain the balanced voltage divider .
-
Vie path manual electrical engineering
It is recognizable in the circuit according to image VI-46 that the capacitor CG short-circuits the resistors R1 and R2 of the gate voltage divider for signals so that these resistances in the AC replacement circuit diagram after image VI…
-
Liquid Argon scintillation light quenching due to Nitrogen impurities : measurements performed for the MicroBooNE vertical slice test
The cause of this has been narrowed to either the PMT signal /high voltage splitter or the cable feedthrough for the cryostat, however the ringing has not been removed yet.
-
Kinetic moisture deformation measurements on chemically modified wood
The according to Probengr6Be and MeBrichtung ben ~ Stigte MeBenlpfindlichkeit l ~ iBt itself with the to set the connected voltage divider ST on the output signal gradually.
-
EMV
Image 8.1 signal circuit with voltage divider (above), replacement circuit diagram of the disorder problem and current analysis (down) .
-
Circuit technology - Similarly and mixed analog/digital
FM demodulation voltage divider 98-Frequenzkompensierter the denominator polynomial 98 98 98 98 frequency response correction 216, polynomial representation, transfer … frequency response expression 149 FM-tuner to 519, 533 FM demodulator 148, edge detector, 120 frequenzmodulierte signals 27 frequenzmoduliertes signal (FM…
-
Method to the analysis and to the test of vehicle diagnostic systems in the field
With aid of a voltage divider , the signal can be scaled not to exceed the input voltage of the AD transducer.
Indicates content that may require registration and/or purchase.