Products/Services for Vx CAD Cam

  • Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM)-Image
    Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (711 companies)
    Computer-aided design and computer-aided manufacturing software (CAD/CAM) allows engineers, architects, and designers to create conceptual drawings for assessment and approval. Since both CAD and CAM use computer-based methods...
    Use
    Operating System
    Source Code
  • Cam Followers-Image
    Cam Followers - (168 companies)
    Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft. Basic Information. Cam followers, also referred to as track rollers, are specialized bearings...
  • Computer-Aided Design (CAD) Services-Image
    Computer-Aided Design (CAD) Services - (1430 companies)
    Credit: ArtworksDesignHouse / CC BY-SA 4.0. Computer-aided design services or CAD services are particularly useful in computer-aided manufacturing (CAM) applications. A computer aided manufacturing (CAM) system integrates computer-aided design drawings...
  • Cam Manufacturing Services-Image
    Cam Manufacturing Services - (24 companies)
    How to Select Cam Manufacturing Services. Image Credit: HEINZ AUTOMATIONS-SYSTEME GmbH. Cam manufacturing services fabricate cams to customer specifications and often provide design assistance. Cam Function. A cam converts rotary motion into linear...
  • Index Drives-Image
    Index Drives - (23 companies)
    Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives. Index drives are used to start and stop a table...
  •  
    Camshafts - (35 companies)
    Camshafts are shafts that contain cams either as an integral part of the shaft or that have been attached to the shaft. As the camshaft rotates, the cams act to actuate different functions - such as a valve opening or a switch closing...
  •  
    Computer Numerical Control Software (CNC) - (73 companies)
    ...control systems, or to turn a personal computer (PC) into a CNC controller. CNC uses computer-aided design (CAM) and computer-aided manufacturing (CAD) to operate CNC equipment such as: lathes. routes. milling equipment. Tool paths define...
  •  
    Locks - (516 companies)
    Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks. Description. Locks are used...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    PCB Design and Layout Services - (634 companies)
    PCB design and layout services providers generate schematics and CAD files for printed circuit boards. PCB design and layout services generate schematics and computer aided design (CAD) files for printed circuit boards (PCBs). They produce...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire