Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daemar Inc.
Description: classic dual metal face mechanical seal design in conjunction with unique DMR™ materials offers a versatile solution in such conditions for any type of equipment that must endure wet and abrasive conditions. The DMR™ Type W Mechanical Seal consists of two identical steel rings
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Description: Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and
- Temperature: -454 to 1,472 F
- Pressure: 0 to 725.184196785985 psi
- Outside Diameter: 7.87402 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Hi-Tech Seals, Inc.
Description: Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a
- Shaft O.D. or Seal I.D.: 0.625 to 8.5 inch
- Housing Bore Diameter or Seal O.D.: 9.5 inch
- Operating Temperature: -65.2 to 449.6 F
- Action: Double Acting
-
-
Supplier: Newark, An Avnet Company
Description: PF SP LIGHTED SWITCH W/SEAL
-
Supplier: Newark, An Avnet Company
Description: SEALED SWITCH-HERMETICALLY SEALED
-
Description: The Turcon® Variseal® M2S is a single acting seal with scraper lip, based on the design of the Variseal® M2, consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The asymmetric seal profile works well even in media with high viscosity and the Turcon® material
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Axial Cross Section or Thickness: 0.057086645 to 0.37401595 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.73678714394 psi
-
Description: Turcon® Variseal® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil® spring. The advantage of the seal lies in its low friction and relatively constant preloading force over a large deformation range. Suitable for reciprocating and light
- Shaft O.D. or Seal I.D.: 0.1181103 to 9.842525 inch
- Axial Cross Section or Thickness: 0.09448824 to 0.37401595 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.73678714394 psi
-
Supplier: Aratas America LLC
Description: Through-hole-mounting Switches That Are Mounting-compatible with B3F Series. Sealed Structure for High Reliability Sealed construction conforming to IP67 (IEC-60529) provides high reliability in locations exposed to dust or water. (* Excluding the terminal section.) Available in two sizes: 6 × 6 mm
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ROTAMETER W/ EPR SEALS
-
Supplier: Newark, An Avnet Company
Description: LED HOLDER W/SEAL
-
Computer Mice and Pointing Devices - SILVER SURF Wireless Optical Mouse w/ Seal Glide Scroll -- SM7WSupplier: WETKEYS, LLC
Description: 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof
- Number of Buttons: 2
- Applications: General Purpose
- Device Type: Standard Mouse
-
Supplier: Utmel Electronic Limited
Description: Standard Circular Connector RECEPT SZ 23-22 W/SEAL
- Number of Contacts: 22 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: National Guard Products
Description: NGP Catalog Number: 9800W Description: Intumescent Fire Seal Width: 1/2 Height: 1/16 Weight: List Price: $1.77 FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors
- Width: 0.5 inch
-
Supplier: Restek
Description: 5mm hole is compatible with the following systems: Carlo Erba HS500/HS800, CTC 500, Fisons HS500/HS800 and Varian/Chrompack 9020/25. 8mm hole is compatible with the Combi Pal.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEAL KIT, W/ 62305 SHAFT SEAL, W/ 60528 GASKET, W/ 60723 O-RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carling Technologies, Inc.
Description: The W-Series traditional appearance features complete IP68 protection, even below the panel, where the critical connection is made from your wiring harness. When used in conjunction with the integrated connector, the totally submersible W-Series provides a seal for up to ten
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST, SPST
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5020W Description: Double Batwing smoke seal Width: 7/16 Height: 7/16 Weight: List Price: $1.75 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on
- Width: 0.4375 inch
-
Supplier: National Guard Products
Description: NGP Catalog Number: 5075W Description: Self Adhesive Smoke Seal Width: 1/2 Height: 3/8 Weight: List Price: $2 /ft. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified on metal doors
- Width: 0.5 inch
-
Supplier: Invotec Solutions Ltd.
Description: resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth
- kWatts: 0.145 kW
- Heating Capacity: 0.145 kW
- Heater Type: Band Heater
- Features: Electric
-
Description: Berry Plastics 510W THREAD SEAL TAPE White, multi-purpose, 0n-adhesive thread seal tape Applications Unsintered virgin polytetraflouroethylene (PTFE) self lubricates joints, making them easy to assemble and disassemble for a leak proof seal. Product can also be used on a number
- Thickness: 0.0035 inches
- Temperature Resistance: -267.77777777777777 to 260 C
- Type: Non-adhesive
- Carrier / Backing: Plastic / Polymer
-
Supplier: Qosina Corp.
Description: Sterilization Pouch, Standard Style, Heat-Sealable w/Indicator
- Height: 12 inch
- Length: 24 inch
- Container Type: Pouch
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, General Purpose, 4PDT, on-None-On, Screw Terms w/ Sealed Lever
-
Supplier: Heilind Electronics, Inc.
Description: SEALED DOME PUSHBUTTON SWITCH
-
Supplier: Qosina Corp.
Description: Sterilization Pouch, Chevron Style, Heat-Sealable w/Hang Hole
- Height: 6 inch
- Length: 43 inch
- Container Type: Pouch
- Features: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR,10G OHMS, TOL 1%,PWR RTG 0.5W,HERMETICALLLY SEALED
-
Supplier: Medisca Inc.
Description: forth in USP <71>. Volume: 2 mL Neck thread: 13 mm Cap Color: Silver Glass: Amber Borosilicate Type I Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray Seal: Open-Top, Silver
- Volume: 2 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: ASAP Semiconductor LLC
Description: POT 4.7Kohm 3W CERM SEALED
- Resistance Range: 4,700 ohms
- Technology / Construction: Cermet
-
Supplier: ASAP Semiconductor LLC
Description: POT 1.0Kohm 3W CERM SEALED
- Resistance Range: 1,000 ohms
- Technology / Construction: Cermet
-
Supplier: Medisca Inc.
Description: forth in USP <71>. Volume: 30 mL Neck thread: 20 mm Cap Color: Silver Glass: Amber Borosilicate Type I Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray Seal: Open-Top, Silver
- Volume: 30.000000000000004 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: forth in USP <71>. Volume: 5 mL Neck thread: 20 mm Cap Color: Silver Glass: Clear Borosilicate Type I Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray Seal: Open-Top, Silver
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: forth in USP <71>. Volume: 5 mL Neck thread: 20 mm Cap Color: Silver Glass: Amber Borosilicate Type I Stopper: Snap-On, Synthetic Chlorobutyl, Latex-Free, Gray Seal: Open-Top, Silver
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: TMP Pro Distribution
Description: Gold Seal Series amps provide contractors with flexible solutions without the need for input modules. They feature 4 XLR mic ins, telephone ins, aux ins, aural exciters, acoustic EQ/feedback controls, phantom power, aux fade back, input mutes, and more.
-
Supplier: Heilind Electronics, Inc.
Description: 100W, SPNO, NYLON,NIT SEAL LIQUID LEVEL SENSOR SWITCH
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
W-Ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the contact stress and further minimizes leakage. The geometry of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Revolutionizing Sealing Solutions in the Gas Turbine Industry Sonkit Industry Technology Co., Ltd. is proud to announce the launch of our latest innovation in sealing technology—the Metal E-Seal (W-Ring Seal), specifically engineered for the demanding environments (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit Metal W-Ring is designed to support low seating load, have high spring back performance in temperature applications. In service, Metal W-rings are pressure energized by the system which increases the contact stress and further minimizes leakage. The geometry of the Metal W (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The table below shows the most common types we provide, as well as the most common materials used to make them. You may use the applications to help you choose your metal. Please contact Sonkit support to inquire about the availability of alternative types of metal seals. Our products (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Sonkit Metal W-Ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temperature applications. In service, Metal W-rings are pressure energized by the system, which increases the (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
the inner pressure of O-Ring, which makes the sealing effect even better. Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. During these years, we have achieved many successfuly long-term cooperations with 2000+ customers (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-energizing under pressure; interchangeable with O-rings of the same free height. U-Rings and V-Rings: Robust seals with similar geometries, able to withstand a wide range of pressures and temperatures. E-Rings and W-Rings: Other lettered metal ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
O-ring kits are essential to have on hand, as they offer a versatile solution for creating effective seals in various machinery and equipment. These kits contain a variety of O-rings in different sizes and materials, designed to meet the varied demands of daily operations. The selection (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Metal E-Ring Seals (also known as W-Rings) Metal Comma-Ring Seals (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
W.F. Taylor Co. Inc. (“Taylor Adhesives”) of Dalton, Georgia manufactures state-of-the art, environmentally friendly adhesives for flooring installation. Taylor sells its products throughout the United States and also exports to the Pacific Rim area, Canada, UK and Australia (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Rheological Characterization of Skim Milk Stabilized with Carrageenan at High Temperatures
Superpositioning principles were applied twice to model temperature (25 to 125 8C) and concentration. (0.005 to 0.040% w/w) effects on skim milk and carrageenan solutions. Samples were analyzed using a controlled. stress rheometer equipped with a pressurized sealed cell, permitting measurements
More Information Top
-
Safety analysis report for the TRUPACT-II shipping package (condensed version). Volume 2, Rev. 14
I n s t a l l the helium mass spectrometer leak detector t o t h e O W seal t ost pott .
-
Process and reliability of air-gap Cu interconnect using 90-nm node technology
Moreover, the air-gap interconnect was fur- ther improved with a selective W sealing process.
-
Journal of Propulsion and Power > Sealing in Turbomachinery
In general, E-type seals (alternatively called W seals ) provide the largest amount of spring back.
-
Preparation, properties and chemistry of glass- and glass-ceramic-to-metal seals and coatings
Kovar, Mo or W sealing 712 .
-
Support research for development of improved geothermal drill bits. Semi-annual report
Larry Matson of Maurer discussed the current status of some of the heterogeneous seal ing concepts , and out1ined plans f o r n1. w seals .
-
Geothermal drilling and completion technology development program plan
N e w seal d e s i g n s w i l l be f o r m u l a t e d , f a b r i c a t e d , and tested u s i n…
-
Market for low-power CO2 lasers
…was raised to about 100 W, in 1990 we are now delivering very reliable 5000 hour reliability 250 W systems in terms of sealed CO2 lasers and in 1991, I believe that you will start to see 500 W sealed CO7 lasers.
-
Support research for development of improved geothermal drill bits. Semi-annual report
73, 70180, 77 54: W Seal f a i l u r e due to wear*.
-
Waste Isolation Pilot Plant shaft sealing system compliance submittal design report. Volume 2 of 2: Appendix E
W SEALING SYSTEM LARGER GALLOWAY .PLANS8 SECTIONS .
-
Abstracters
Tungsten, coppered- W seals through hard glass, A (10) 172. in silicate rocks, colorimetric method for determination.
Indicates content that may require registration and/or purchase.