Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metalor Technologies USA Corporation
Description: suitable equipment for the final coating process. Plating equipment for connectors and lead frames are designed to meet the demands of low volume and high mix productions as well as selective plating. At Mitomo Semicon Engineering Co. our objective is to produce moduled
- Machinery Type: Batch - Barrel / Tumbler, Batch - Vibratory / Ultrasonic, Continuous Web - Reel to Reel, Rack / Hook System
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.), Semiconductor / Wafer, Tab / Finger Plating
- Process / Technology: Electroless Plating, Electroplating
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on
- Application / Industry: Semiconductor / Wafer
- Features: Specialty / Other
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal electron on
- Applications: CVD / PVD Films
-
-
Supplier: Technic, Inc.
Description: Light Induced Solar Plating of Front-Side Contacts (For Research and development applications) The plating station is 14"x28"x10" deep (approx. 12 gal.) constructed from ½" thick polypropylene with flange. Stainless steel anode fixture with hinge assembly (anode fixture is designed to
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Solar / Photovoltaic
-
Supplier: Technic, Inc.
Description: Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep constructed from ½” thick natural polypropylene with flange anode rod as
- Applications: Research / Surface Analysis, Semiconductor Manufacturing
-
Supplier: CoorsTek
Description: Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments.
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Technic, Inc.
Description: Low cost wet bench design for R&D and low volume applications. Same basic cell and wafer holder design as used on our highly successful SEMCON 1500 and 2000 series. Tool features a single plating cell and dragout rinse cell. Plating and electroforming of wafers or
- Process / Technology: Electroplating
- Machinery Type: Laboratory / Pilot System
- Application / Industry: Semiconductor / Wafer
-
Supplier: ECSI Fibrotools
Description: The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8″ odd shape substrates and wafers. Easily retrofitted to a cleanroom
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
-
Supplier: Technic, Inc.
Description: System Overview The SEMCON 4000 is an automatic loading and unloading “wet bench” type wafer Under Bump Metalization tool, designed with processes for Nickel and Gold metalization of silicon and Ga/As wafers with aluminum or copper seed layer. The Semcon 4000 tool is designed with
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: CoorsTek
Description: custom engineered OEM components for: Chemical Vapor Deposition (CVD) Physical Vapor Deposition (PVD) Electrochemical Plating / Electrochemical Deposition (ECP, ECD) Atomic Layer Deposition (ALD) PEDESTAL HEATERS Heaters for deposition equipment demand uniform thermal distribution
- Heater Type: Ceramic Fiber Heater
- Features: Other
-
Supplier: CoorsTek
Description: processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides custom
- Features: Alumina / Aluminum Oxide, Carbide Materials, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride, Silicon Carbide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: TUV Rheinland of North America
Description: destructive and non-destructive testing methods, welder and weld procedure qualifications, quality control and quality assurance functions and a diverse range of environmental and construction inspection services. TRIS also provides review, approval and certification of pressure equipment and
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, NIST, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances, Wafers / Surfaces,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Features: Asbestos / Fibers, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Supplier: Infineon Technologies AG
Description: with a new, more compact design and thin wafer technology. The result is a new family of products showing improved efficiency over all load conditions, coming from both the improved thermal characteristics and a lower figure of merit (Q c x V f). Summary of Features Improved figure of merit
- VF: 1.5 volts
- IF: 6,000 mA
- IR: 0.0003 mA
- IFSM: 54 amps
Find Suppliers by Category Top
Featured Products Top
-
Testing Other Application Tools Sputtering, Plating, Wafer Bonding & De-Bonding Kayaku's Material Testing Capabilities Physical, Electrical, Mechanical, Thermal, Analytical & Reliability Testing (read more)
Browse Uncategorized Products Datasheets for Kayaku Advanced Materials, Inc. -
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
innovation and technological advancement. This latest product represents the next generation within MacDermid Alpha's MICROFAB TS-650 process, enhancing its wafer level packaging (WLP) solder plating portfolio. It provides significant improvements over the existing process including photoresist (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
particle control: Slurry Filtration: Removes oversize particles, large slurry particles, and agglomerated clusters that could otherwise scratch and damage wafer surfaces during (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
required in medical applications. Smoothness combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. The circular ball path creates smooth, fast and quiet movement often required by high value wafer processing equipment. Special lubricants and (read more)
Browse Datasheets for Modern Linear Incorporated -
processing equipment. Special lubricants and plating options are available to meet the demands of specific semiconductor applications. COMMERCIAL Guide roller technology is an excellent choice for a wide variety of industrial machinery and commercial applications. Components are low (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
combined with low noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. The circular ball path creates smooth, fast and quiet movement often required by high value wafer processing equipment. Special lubricants and plating options are available to meet (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
noise and high speed capabilities are necessary to meet the demands of the semiconductor industry. The circular ball path creates smooth, fast and quiet movement often required by high value wafer processing equipment. Special lubricants and plating options are available to meet the demands of (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
wafer processing equipment. Special lubricants and plating options are available to meet the demands of specific semiconductor applications. COMMERCIAL Guide roller technology is an excellent choice for a wide variety of industrial machinery and commercial applications. Components (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
semiconductor industry. The circular ball path creates smooth, fast and quiet movement often required by high value wafer processing equipment. Special lubricants and plating options are available to meet the demands of specific semiconductor applications. COMMERCIAL Guide roller (read more)
Browse Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Copper Pillar Plating Systems High Speed - Low Heat
This present paper deals with the ever-more stringent requirements of to-date Interconnect Technologies (ICT) from die through final assembly in particular as far as digital and analog high frequencies, undistorted signal propagation and efficient heat propagation are concerned. From wafer level
More Information Top
-
Modern Electroplating 5th Edition
Lastly, this section would not be complete if wafer plating equipment were not mentioned.
-
Optimization of chemistry and process parameters for void-free copper electroplating of high aspect ratio through-silicon vias for 3D integration
The major manufacturers of wafer plating equipment recently have been developing advanced production systems for TSV filling.[10,11] Most of these tools have features which are designed to maximize the convective flow and minimize the fluid boundary layer at the wafer …
-
Characteristics of high frequency fundamental rectangular quartz crystal resonators
At this stage, the wafers are ready for tuning to frequency which occurs by evapo- ration of gold on an automatic wafer plating equipment (11).
-
Batch fabrication of AT-cut crystal resonators up to 200 MHz
Final tuning is performed in an automatic wafer plating equipment .
-
Rear metalization Wafer‐basierter Si‐Solarzellen by means of EB‐PVD
AbbilDung 1: carrier-in- line installation for wafer backside coating .
-
Post exposure bake unit equipped with wafer-shape compensation technology
To overcome this problem concerned with wafer shape during PEB processing, we have developed the new hot plate equipped with the wafer shape compensation technology.
-
EXTRUDED SHEETING MATERIALS: Plastic Distributor & Fabricator
Applications include semiconductor wafer processing equipment , plating and etching tanks, and ventilation equipment.
-
Introduction into the semiconductor-circuit technology
Principal representation of a Sputter installation for coating of wafer surfaces .
-
Introduction into the semiconductor-circuit technology
Principal representation of a Sputter installation for coating of wafer surfaces .
-
Introduction into the semiconductor-circuit technology
Principal representation of a Sputter installation for coating of wafer surfaces .
Indicates content that may require registration and/or purchase.