Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 5 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm) Pressure: from
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Description: Description High-performance butterfly valves are the standard in many industries, including heating, ventilation and air conditioning, power generation, hydrocarbon processing, water and wastewater treatment, and ship and commercial shipbuilding. Our products are also installed in
- Features: Butterfly Valves, Control Valves, Directional Valves
-
-
Supplier: Asahi/America, Inc.
Description: The 28” Type-58 butterfly valve has been re-engineered using the latest technology and production methods. This ensures a quality product from design through production resulting in high performance and shortened delivery times.
- Valve Size: 28 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure: from PN0.1MPa
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Accuris
Description: Wafer Type Rubber-Seated Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Direct Replacement for ISO-5752 Short Pattern Metal Butterfly Valves Type-57LIS butterfly valves are quarter turn plastic valves with equal percentage type flow characteristics. They provide moderate flow control and therefore can be used for both
- Valve Size: 3 to 8 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Accuris
Description: Butterfly Valves: Double Flanged, Lug- and Wafer-Type
-
Supplier: Accuris
Description: Butterfly Valves: Double-flanged, Lug- and Wafer-type
-
Supplier: Accuris
Description: Unplasticized polyvinyl chloride (PVC-U) valves; PN 6 and PN 10 wafer type butterfly valves; dimensions
-
Supplier: McWane Plant and Industrial
Description: of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP: Machined
- Valve Size: 2 to 36 inch
- Features: Butterfly Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Aluminum, Cast Iron, Stainless Steel, Steel
- Features: Butterfly Valves
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees
- Features: Butterfly Valves
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Butterfly Valves - Manual Plastic Butterfly Valves, PDCPD Large Diameter Butterfly Valve (32" - 48")Supplier: Asahi/America, Inc.
Description: offer added strength. The PDCPD butterfly valve has a molded ISO bolt pattern top flange for accessory mounting. Available in sizes ranging from 32" to 48", the valve is rated to a maximum working pressure of 110psi at 175°. PDCPD large diameter butterfly valves
- Valve Size: 28 to 48 inch
- Pressure Rating: 110 psi
- Media Temperature: 175 F
- Features: Butterfly Valves, Other
-
Supplier: Danfoss A/S
Description: VFY-LG (lug type) and VFY-WG (wafer type) are butterfly valves with gearbox suitable for district heating applications.
- Valve Size: 1.968505 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 248 F
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged and BW Manufacturing
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Agency: API, DIN
- Connection Description: Butt Weld
-
Supplier: Danfoss A/S
Description: VFY-LH (lug type) and VFY-WH (wafer type) are butterfly valves with handlever suitable for district heating applications and dedicated to industrial process applications.
- Valve Size: 0.9842525 to 11.81103 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 248 F
- Connection Description: Bolt Flange
-
Supplier: Victaulic Co. of America
Description: Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 26 – 48″ | DN650 -DN1200 Pressures up to 150 psi | 1034 kPa | 10 bar
- Valve Size: 26 to 48 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm) Pressure: from
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service
- Valve Size: 1.2598432 to 23.62206 inch
- Pressure Rating: 290.0754 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: World-Valve B.V.
Description: In these concentric butterfly valves the rubber liner is firmly bonded to the body by vulcanisation. Available sizes range from 25 - 2,000 mm. The World-Valve ISO-series wafer type concentric butterfly valves have a fully vulkanized liner for on/off
- Valve Size: 0.9842525 to 78.7402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -22 to 392 F
- Agency: API, DIN, ISO
-
Supplier: Victaulic Co. of America
Description: Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: KSB AG
Description: Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast
- Valve Size: 0.787402 to 11.81103 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 266 F
- Number of Ports/Ways: 2
-
Description: temperature changes prevent fluid crystallization. 5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions. Specifications: – Body Style: Wafer type, Lug type, Flange type – Body Shell Thickness: ASME
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Description: Butterfly Valves This Standard Practice covers dimensions, design, testing, and marking requirements for butterfly valves. Further reference should be made to the MSS SP-68. This Standard Practice covers two types of butterfly valves: Type I –
-
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Supplier: CSA Group
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Description: High Pressure Butterfly Valves with Offset Design This Standard Practice covers design requirements, test performance, marking requirements, and nomenclature for butterfly valves designed for high pressure performance, having a seat plane offset from the plane of the stem
-
Supplier: ASTM International
Description: This specification covers standard envelope dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems. Materials covered by this specification are conventional and ANSI B16.34 class butterfly valves (from NPS 2 to NPS24) of
-
Supplier: ASTM International
Description: This specification covers standard envelope dimensions for manual (lever and gear actuator) butterfly valves installed in shipboard piping systems. Materials covered by this specification are conventional and ANSI B16.34 class butterfly valves (from NPS 2 to NPS24) of
Find Suppliers by Category Top
Featured Products Top
-
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
(wafer, lugged, fully flanged) and design types (resilient-seated, metal-seated, centerline, high-performance, and AWWA-compliant). It explains how to align valve selection with operating conditions such as pressure, temperature, and media characteristics, while addressing flow dynamics, sealing (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Plant engineers and skid system manufacturers are constantly searching for ways to make their systems more compact, lighter, more efficient and more economical. Our direct mount ASME/ANSI Class 150 wafer ball valves and valve packages meets these needs and more (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
combustible media Fire protection systems Key Specifications Body size: 1/2 in (DN15) to 12 in (DN300) Fusing temperature: 165°F (74°C), 212°F (100°C), and others Body type: ball valve or butterfly valve (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Applications of FFKM in Semiconductor Manufacturing Chamber seals Cushioning for wafer transport Butterfly exhaust valves Centering O-rings in flanges A Full Line of AFLAS Fluoroelastomer Grades for Semiconductor (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Types of Butterfly Valves
Wafer style is the more common of the two and is less expensive than the lug style. The wafer style butterfly valve is just about the standard. It Ãs so common that no one even bothers to use the word "wafer" when ordering a butterfly valve. They take it for granted that if they order a butterfly
More Information Top
-
Butterfly Valves Wafer Exporters, Butterfly Valves Wafer Selling Leads
[ Related Keywords : Hard Sealing Butterfly Valve, Wafer Type Butterfly Valve , Butterfly Valve, valve ] .
-
wafer butterfly valve,China wafer butterfly valve Manufacturers, Suppliers - ECOL
Wafer type butterfly valve ( style : lever , gear box , pneumatic apparatus , electronic apparatus ), Fire-proof butterfly valve .
-
High Performance Hard Sealing Flanged Butterfly Valve from Tianjin Tanggu Valve Co.,Ltd, China
Wafer Type Butterfly Valve .
-
Fully-Automatic Wafer Production Line from Henan Gelgoog Machinery CO, LTD, China
Wafer Type Butterfly Valve .
-
Bench Type Multimeter 53000Counts RS232 True RMS from Shenzhen Precisegauge Co., Ltd, China
Wafer Type Butterfly Valve .
-
Valve Actuator - Valve Actuator Manufacturers, Suppliers
[ Related Keywords : butterfly valve, pneumatic actuator butterfly valves, wafer type butterfly valves , butterfly valves manufacturer ] .
-
butterfly valves - offers from butterfly valves manufacturers, suppliers, exporters & wholesalers
JIS Wafer Type Butterfly Valve Lever Operation F7480 5K/10K 50-200 .
-
valves manufacturers - offers from valves manufacturers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : butterfly valve, pneumatic actuator butterfly valves, wafer type butterfly valves , butterfly valves manufacturer ] .
Indicates content that may require registration and/or purchase.