-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators XVU Wall Mounting Bracket
- Lamp Type: LED Lamps
-
Supplier: TelephoneStuff.com
Description: Wall Mountable Phone with Lighted Keypad and Oversized Keys. Inn Wall Mount Phone Features: - Volume boost button for the hearing impaired - Reset key on handset - Message waiting capability - Dual range volume control - Extra large lighted ring indicator - Microphone
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Molded of high impact-resistant thermoplastic for long-term durability. | Grounding lug fastens to wall plate mounting screw for excellent grounding connection. | Polypropylene body resists dirt and marring. | Ribbed body for sure insertion and removal. | Solid brass blades for long life and
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Type / Features: Illuminated
- Configuration: NEMA
-
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Wall-mounted & Column installation, RFID to charge. 2、 Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator ,check the charging information at any time clearly. 4、Two colors to choose from【 Starry blue/Space Gray】 Profession in Pogo pin
- Charging Current: 32 amps
- Output Voltage: 240 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: 1、Wall-mounted & Column installation, RFID to charge. 2、Low Consumption: Standby State power less then 3w, saving energy. 3、Three light indicator and screen ,check the charging information at any time clearly. 4、Three colors to choose from【Champagne Gold/Space Gray/Dark Black】
- Output Voltage: 240 volts
- Operating Temperature: 30 to 50 C
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Radwell International
Description: SIEMENS, 587-838, 587838, TALON DISPLAY, W/ SCHEDULER WALL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galco Industrial Electronics
Description: Wall Mounting Bracket
-
Supplier: Genisco Filter
Description: or painted Gray (Std. Paint Color) Sealed with welded and soldered seams for minimum shielding effectiveness 100 dB, 14 kHz to 18 GHz Threaded steel pipe penetration Double knock outs provided on filter case input Front cover access to input terminals Mounting tab provided for easy wall
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Galco Industrial Electronics
Description: MOUNTING KIT WALL MOUNT
-
Supplier: Schaltbau GmbH
Description: with remote or one-hand reset, LED indicator lights or individual labelling. We would be happy to configure the solution to suit your requirements – please contact us.
- Terminations: Screw Terminals
-
Supplier: Legrand
Description: Passive Infrared Wall Switch Sensor, 1050 sq.ft. coverage, 120 VAC 60 Hz/277 VAC 60Hz, Light Almond 180-degree PIR Coverage Built in light level sensor LED detection indicator Dual-voltage model; 120/277 VAC 1-inch deep back body and flying leads for easy installation
- Features: Adjustable Sensitivity, Wall Switch
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Hubbell Wiring Device-Kellems
Description: RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
- Voltage Rating: 120 to 277 volts
- Features: Other
- LED Color: Red
-
Supplier: Thomas & Betts Corporation
Description: BROWN COLOR; UL 542 APPROVAL; 125 VAC VOLTAGE RATING; SINGLE VERTICAL OPENING PLATE WALL PLATE TYPE; DESPARD[R] BRAND; CURRENT RATING 6 AMPERE; INCLUDES MOUNTING STRAP
- Voltage Rating: 125 volts
- Voltage type AC: AC
- Features: Other
-
Supplier: Legrand
Description: Wall Mount Occupancy Sensor, Light Almond Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Cole-Parmer
Description: • Ideal for alerting users of possible mold hazard conditions • Monitors relative humidity, temperature, and dew point • Sound and light alarm activates when humidity level exceeds user preset The meter warns you of environmental conditions that are out of a desired range with an audible
- RH/aw Range: 1 to 99 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 14 to 140 F
- Display: Digital Readouts
-
Supplier: Larson Electronics LLC
Description: The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of
-
Supplier: Larson Electronics LLC
Description: The WAL-LED10W-4S LED light tower is a fully portable and rechargeable unit and produces a wide flood of light ideal for use on construction sites and emergency scenes. This light tower offers a long list of features including versatile power and recharging options and provides
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Housings Harsh: Stainless Steel. Panel: Stainless Steel Faceplate Keyboard 30-key tactile keyboard with numeric keypad, navigation keys, function key Dimensions Panel mount: 220 x 320 x 105 mm (8.7 x 12.6 x 4.1 in.). Harsh environment/desk/wall/column mount: 200 x 299 x 235 mm
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Description: Available in 24 Vdc and 120 Vac T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000-hour LED Screw-on lens Indoor/outdoor use Optional wire lens
- Width or Diameter: 79.502 mm
- Height: 126.238 mm
- Voltage Rating: 120 volts
- Current Rating: 0.6 amps
-
Description: status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear,
- Lamp / Bulb Power: 300 watts
- Color: Blue
- Supply Voltage: DC / Battery
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Larson Electronics LLC
Description: or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively
-
Supplier: R. STAHL, Inc.
Description: explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks. The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased safety"
- Voltage Rating: 12 to 254 volts
- Current Rating: 0.014 amps
- Lamp Power: 0.6 watts
- Voltage type AC: AC
-
Supplier: Galco Industrial Electronics
Description: 3-tier Wall mount signal tower,
-
Supplier: Allied Electronics, Inc.
Description: Overview IDEC introduces a new line of Surface Mount Indicators, the LH series of LED Spider Lights. These slim andstylish LEDs are best for mounting on the surface of equipment or panels, maintaining excellent visibility from the front and the side! LH1D spider lights
-
Supplier: Schmersal Inc.
Description: light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part Operating panel suitable for at least 8 additional command devices and indicator lights Holes drilled under the
-
Supplier: OMEGA Engineering, Inc.
Description: • 152 mm (6") Chart • Built-In Bi-Metal Temperature Sensor • On/Off Switch • Portable, Wall Mount, or Free-Standing • Durable Polycarbonate Case • Blinking “ON” Light and Low Battery Indicator • Large LCD Display (CT88D) • 9-Volt Battery Operation
- Analog Input Channels: 20 #
- Accuracy: 2 % FS
- Temperature Measurement Range: -20 to 120 F
- Operating Temperature: -22 to 122 F
-
Supplier: Schmersal Inc.
Description: Metal enclosure without mountings with 3 mounting holes Ø 22.3 mm 2 part enclosure Stand and wall mounting possible light alloy die-casting Ergonomic operation The terminal blocks and relay can be mounted in the inner part Operating panel suitable for at least 8 additional command
-
Supplier: Larson Electronics LLC
Description: 30,000 hr life (approx) Light Output: 100 lumens Weight w/ Batteries: 1.9 lbs Run Time: 7 Hours Focus Type: Fixed On/Off Toggle Switch Material: Polycarbonate MADE IN THE USA HIGHLIGHTS: Flashing rear LED tail lights available for detection and warning Warning LED light when 30
-
Supplier: TelephoneStuff.com
Description: Single line, desk or wall mountable telephone. Features: - Electronic hold with LED indicator - Flash and pause with PBX compatibility - Volume control(ADA compliant) - Hi/Low/Off electronic tone ringer - Hearing aid compatible - Desk/wall mountable - Temporary tone dialing
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Single-line, single-use telephone helps reduce cross-contamination, and cleaning and repair costs. Features: - Slim line design - Reduces cross contamination risks - Saves cleaning and repair costs - Big-button lighted dialpad - Visual ring indicator light - Data port - HI/LO ringer
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: A 5.8GHz FHSS GigaRange cordless phone with voice enhancer and caller ID. Features: - Light-up indicator with ringer/voice mail alert - Illuminated keypad - 50# Caller ID log - Backlit LCD - Handset speakerphone - Ringer volume control - Headset jack - Belt clip - Wall mountable
- Phone Type: Telephone
-
Supplier: Hubbell Incorporated
Description: 1.3 INCH W X 0.4 INCH D X 2.6 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL RESIDENTIAL APPLICATION 120 VAC VOLTAGE RATING WALL MOUNTING 6 INCH WIRE LEAD TERMINAL TYPE 500 W AT 120 VAC (INCANDESCENT) LOAD RATING 150 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 800 SQ FT
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: Cole-Parmer
Description: • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360
, mounted on the pillar, or attached to a wall • Battery and AC operation • Stainless steel indicator is sealed from - Capacity: 1,323 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Schmersal Inc.
Description: Emergency Stop button in metal version Ø 49 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part
-
Supplier: Schmersal Inc.
Description: Emergency Stop button in metal version Ø 38,5 mm 2 black operating buttons (positioning parts) Ø 55 mm in Metal filmdesign light alloy die-casting 2 part enclosure Stand and wall mounting possible Ergonomic operation The terminal blocks and relay can be mounted in the inner part
Find Suppliers by Category Top
Featured Products Top
-
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
with urgency and safety, this new option ensures alerts are recognized fast helping drive rapid response when it matters most. Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
DATAMET wall?mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. These smart, modern aluminum enclosures are perfect for factory processing, security, machine control, measurement and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
listed to Type 12 and rated for 350 lbs of load. When the door is installed, cabinets meet PCI DSS compliance requirements. All sizes are available in customer's choice of light gray or black powder coat finish. The NWC series is manufactured in Canada in an ISO 9001:2015 facility. Available accessories include padlock kit, ground cable kit, rack shelves, power distribution units, fan kits, and more. (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Growth in Industry 4.0, Smart Factory, IoT/IIoT and automation is driving demand for OKW’s updated NET-BOX wall-mount enclosures. Slim, stylish NET-BOX is now available with IP 65 protection. It is ideal for building management, central control systems, data acquisition, data (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4 (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. Type 4X, IP66, IP69K UL Listed Bright 200 effective (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
monitoring system/network/diagnostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
Electrical Engineer’s Portable Handbook, Second Edition > General Information
Wall mounted remote indicator light .
-
Wind Turbine Lightning Protection Project: 1999-2001
After any major lightning storms check for End-of-Tape indicator light on wall mounted video system relay box, and/or a high tape time (more than 1.5 hrs).
-
Shopping In Surge Suppressors - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Popular Products In Power Protection - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Shopping In Surge Suppressors - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Shopping In Surge Suppressors - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Popular Products In Power Protection - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Popular Products In Video Surveillance - Big Bruin
This convenient remote features easy to read red and green indicator lights and can be wall mounted or kept loose to move where it is needed.
-
Shopping In Surge Suppressors - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
-
Popular Products In Power Protection - Big Bruin
…computers and home network devices Designed to be inconspicuous Slim design allows the surge to easily tuck away behind furniture Phone, fax, and modem line protection Surge protector indicator light Ground indicator light Keyhole slots for wall mounting Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.