Products/Services for Wallace Pipe Benders
-
Tube and Pipe Bending Machines - (315 companies)How to Select Tube and Pipe Bending Machines Roll Bender.  ... -
Tube Bending and Pipe Bending Services - (502 companies)Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending... -
Tube Bending Tooling - (42 companies)...dies and wiper dies, and is used with tube and pipe bending equipment. There are several different types of tube and pipe bending machines, including rotary draw benders (also referred to as mandrel benders), compression benders, ram benders...
-
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Industrial Pipe - (1678 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Plastic Pipe - (213 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Liners - (117 companies)Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
-
Drill Pipe - (90 companies)...to the drill bit on a drilling rig. It is manufactured to withstand severe internal and external pressure, distortion, bending, and vibration as it both rotates and lifts the bottom hole assembly (BHA). Drill pipe is threaded on each end in a section...
-
Pipe Flanges - (479 companies)Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
Product News
-
Ambrell Induction Heating Solutions
Induction Pipe Bending Ambrell, a leading manufacturer of induction heating systems,has sold an EKOHEAT 125 kW/10 kHz induction heating system to a manufacturer of pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (1000 C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
The Hidden Impact of a Simple Bend Metal Bending and Coiling Services. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032 " to 1 " diameters, as well as numerous wall thicknesses, with minimal radius and wall... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Bending — not only about the angles Bending & Coiling Overview. Bending Capabilities. Coiled Tube Capability. METAL BENDING AND COILING SERVICES. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032 " to 1... (read more) -
Running Industry Co., Ltd
pipe/tube fabrication or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling,. Material: Carbon steel, alloy steel, stainless steel, aluminium alloy,. Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange,. Industry: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities... (read more) -
Gurley Precision Instruments
Bending Resistance / Stiffness Testers All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available. Flat sheet. Tubing. A sample of a specific size is attached... (read more) -
Inductotherm Group
IROSS™ Pipe End Heating Systems These systems utilize patented fluxmanager technology that yields superior temperature uniformity compared to conventional medium frequency designs. Features: * Deep and uniform ID/OD temperature distribution, even when pipes are positioned non-concentric. * Flexible: 5 coil diameters cover all OCTG pipe sizes. * Modular: Robust and unitized system. * Infrared and thermal image monitoring options. * Data logging capability for traceability. * Shaped flux concentrator for increased efficiency... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters wall thickness). Telescoping Abilities. Tubes can be telescoped. Telescoping tubes are perfect for applications different pieces of material to sleeve or expand inside one another. Rigidity. Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing. Applications. Tubes are used in applications such as medical devices... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Ambrell Induction Heating Solutions
Benefits of Induction for Tube and Pipe Heating furnaces and ovens, making them ideal for optimizing workspace in production facilities where open space may be at a premium. Versatility: Induction heating can be used for various applications in the tube and pipe industry, including bending, annealing, brazing, heat treating, coating, and hardening. Applications of Induction Heating in Tube and Pipe Processing: Annealing: Induction heating can be used to anneal specific areas of a tube or pipe, softening the metal for further processing. This allows... (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
NewAge Performance Products | NAPP
Bendable Corrugated FEP Fluoropolymer Tubing corrugations, it may not be possible to remove all traces of particulate from Corrtef, even under optimal cleaning conditions. Features. Made from FEP fluoropolymer tubing. Corrugations allow a nearly zero bend radius. Can be extended or compressed without affecting I.D. Made without plasticizers which can leach. Made from FDA compliant materials. Has all the chemical and electrical properties of straight-walled FEP tubing. May be overbraided with Kevlar (R) for higher pressures. Applications... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
-
3000 Area Phase 1 environmental assessment
There used to be a Wallace 6" pipe bender machine at this location.
-
CR4 - Thread: DaFixer
I am about to rebuild a " Wallace " mandrel pipe bender ( 6 inch) circa 1946+-, and have no shop drawings or repair manual.
-
Natural and human-induced sinkhole hazards in Saudi Arabia: distribution, investigation, causes and impacts
…Hazards 16:57–63 Banakhar AS, Al Zahrani AM, Al-Juaid AJ, Dini SM, Wallace CA, Al- Kaff .... (2005) Soil piping and sinkhole failures. .... Elsevier, New York, pp 523–528 Bender F .
-
Using welder to thaw pipes
I now own 5 welders and I won't thaw pipes with them. .... 5 Ton Wallace Gantry. .... Various Grinders, Benders , etc.
-
Considerations for Ultimate CMOS Scaling
…Tone, F. Tambwe, A. Thompson, D. Towner, T. Troeger, P. Vander- voorn, C. Wallace , J. Wiedemer, and … L. Neiberg, J. Neirynck, P. Packan, S. Pae, C. Parker, C. Pelto, L. Pipes , J. Sebastian, J … R. Loo, K. Kellens, H. Tielens, P. Favia, E. Rohr, G. Hellings, H. Bender , P. Roussel, Y…
-
Standard-B Hydrogen Monitoring System, system design description
(RM Bender ). .... H-2-87280, H-2-87281, H-2-817851, Standard-B Hydrogen Monitoring System Piping and Instrumentation. .... MATHESON, 6134-T8FF MATHESON, 6134-T8FF WHITEY, SS-12NKRF8 MERIAM INSTRUMENT; 50MJ10-10 WALLACE AND TIERNAN, 34E096SlXX3…
-
Liquid metal fast breeder reactors, 1972--1973
E., Computational methods of evaluating the emergency state of a sodium loop during piping breakdown in a … recommendations for additional work in support of LMFBR design, 1362 (ANCR-1096) BEHNKE, Wallace B., Status report .... Operational characteristics of ionization fission chambers for reactor control systems, 425 BENDER , John S*, Sample preparation and…
-
CR4 - Thread: CNC Turret Press
WALLACE TUBE BENDER , 3 110 TON PRESS BRAKE Hydraulic (Promocam) Bed 12 ... .... Previous in Forum: Fabricating Pipe Fittings .
-
JAMA Network | JAMA | Homeless in DC
Samuel Wallace Bender . .... for the broken steam pipe under the up-heaved sidewalk.
-
Standard-D hydrogen monitoring system, system design description
…Monitoring System Acceptance Test Procedure (RM Bender) Standard-B Hydrogen System Operation and Maintenance Manual (RM Bender ). .... Standard-D Hydrogen Monitoring System Piping and Instrumentation Diagram Standard-D Hydrogen Monitoring System One Line, Elementary … MATHESON, 6134-T8FF MATHESON, 6134-T8FF WHITEY, SS-12NKRF8 MERIAM INSTRUMENT, 50MJ10-10 WALLACE AND TIERNAN, 34E096SlXX3…
Indicates content that may require registration and/or purchase.