Products/Services for Wankel Rotary Compressor

  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    ...compression. The five main types of compressors are piston, rotary, screw, scroll, and centrifugal. Piston Compressors. Piston compressors, also called reciprocating compressors, use a piston and cylinder arrangement to provide compressive force - like...
    Refrigerant Options
    Power Source
    Compressor Construction
  • Gas Compressors and Gas Compressor Systems-Image
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Positive displacement compressors include reciprocating compressors and rotary compressors. Reciprocating compressors utilize the thrust of a crankshaft-driven piston moving within a cylinder to create the motive pressure. Rotary compressors move gas...
  • Air Compressors-Image
    Air Compressors - (1121 companies)
    ...for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents of an air cylinder and force them into a storage tank...
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  •  
    Compressor Valves - (24 companies)
    Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
  •  
    Combustion Engines - (263 companies)
    ...stroke, making the power output nearly equivalent. Rotary (Wankel) Engines. Rotary (Wankel) engines operate using a rotor and shaft instead of a piston. The rotation of the shaft moves a three sided rotor which drives the movement of fuel through...
  •  
    Rotary Dampers - (52 companies)
    Rotary dampers absorb and slow rotary motion for the mitigation of vibration, noise, and machine component wear. Rotary dampers are gear-like devices designed to limit the movement of a moving piece of equipment. Rotary dampers absorb and slow down...
  •  
    Rotary Stages - (134 companies)
    Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides. Rotary stages are mechanical devices that are used to rotate objects in motion control applications...
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement. Rotary position sensors provide...
  •  
    Rotary Solenoids - (78 companies)
    Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire