-
Supplier: DigiKey
Description: WASHDOWN DUTY DISCONNECT SWITCH,
-
Supplier: Waytek, Inc.
Description: Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch Manufacturer: Leviton Category: Battery Disconnects Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion Watertight, dust-tight, submersible, and suitable for high pressure, high temperature
-
Supplier: Banner Engineering Corp.
Description: Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI interference 10 to 30V dc operation Cabled and Quick
- Maximum Current: 0.04 amps
- Maximum DC Voltage: 10 to 30 volts
- Features: CE Certified, Illuminated Switch
- Actuator Specifications: Raised Pushbutton
-
-
Supplier: TPI Corporation
Description: BTU/HR CAPACITY 1400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 35 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
- Heating Capacity: 20 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 1,400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
, emergency stops, selector switches, step switches, main disconnect switches, and indicator lights. These devices have a standard 22.3 mm installation diameter and utilize a modular contact terminal block system, which allows application flexibility. The pushbuttons, mushroom buttons, and indicator (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
-stop buttons, and signal light indicators, in a variety of colors. In addition, there are selector switches with two or three positions, step switches from 2 to 12 positions, main disconnect switches and a potentiometer drive knob. Knobs on these devices are available in white or black, and many offer (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Acceptance test report for the Tank 241-C-106 in-tank imaging system
Using the VOM, measure and verify the l i n e side voltage a t the FCU local interface u n i t disconnect switch , located inside the local interface u n i t enclosure, is i n the range of 114 … Verify that camera washdown system operates from local control panel.
-
Square D Brand MD50 Motor Disconnect Switch Keeps Processes Moving, Increases Safety
The Square D brand MD50 is a pin-and-sleeve interlocked switch receptacle listed UL 508 "Suitable For Use as a Motor Disconnect ," meaning it provides a disconnect means for motors as permitted by National Electrical Code (NEC) 430.109(6). … poured-in seamless gasket with brass rivets and stainless steel fixing screws for corrosive or washdown environments.
-
Square D Brand MD50 Motor Disconnect Switch Keeps Processes Moving, Increases Safety
The Square D brand MD50 is a pin-and-sleeve interlocked switch receptacle listed UL 508 "Suitable For Use as a Motor Disconnect ," meaning it provides a disconnect means for motors as permitted by National Electrical Code (NEC) 430.109(6). … poured-in seamless gasket with brass rivets and stainless steel fixing screws for corrosive or washdown environments.
-
FLOJET Pump,Water Sys,12 Vdc - Industrial Diaphragm Pumps - 4YD37|02840100G - Grainger Industrial Supply
Washdown Pump Meets USC electrical standards. Water System Pump with Valve Features quick- disconnect plug-in ports, built-in bypass valve, and pressure switch .
-
DAYTON Electric Washdown Heater,11200 BtuH,480V - Electric Washdown Heaters - 2CJF7|2CJF7 - Grainger Industrial Supply
Dayton®Units feature 3-position Off/Heat/Fan switch and built-in 24V transformer and contactor, pilot light, thermostat, disconnect switch , and NEMA 4X control panel. Washdown , Fan-Forced Electric Unit Heaters ⢠3-phase, 60 Hz, 480V16-ga. type 304 stainless steel …
-
LIBERTY Sump Pump,4/10HP,1-1/2" NPT,18ft Max,CI - Submersible Sump Pumps - 5YE81|HT41A - Grainger Industrial Supply
Use in boiler blow-down pits, plant washdown sump pits, public utility underground transformer vaults, and industrial … Includes a quick- disconnect power cord and piggyback-style switch .
-
Electrical codes and standards in agricultural applications
room subject to fiequent washdown , use a moisture- tight nonmetallic enclosure (NEMA 4 or 4X). Each disconnecting device (e.g., switch , circuit breaker, etc.) must be clearly labeled to indicate its purpose.
-
ELECTRICAL WIRING AND EQUIPMENT FOR SWINE FACILITIES
If the distribution panel must be located in a room subject to frequent washdown , use a moisture … Each disconnecting device (e.g., switch , circuit breaker, etc.) must be clearly labeled to indicate its purpose.
-
Mokon Offers Heating/Chilling System In One Package
• NEMA-rated electrical enclosure with safety disconnect switch … custom design systems to meet specific process requirements, including NEMA 4, NEMA 4x or special washdown demands.
-
Mokon Offers Heating/Chilling System In One Package
• NEMA-rated electrical enclosure with safety disconnect switch … custom design systems to meet specific process requirements, including NEMA 4, NEMA 4x or special washdown demands.
Indicates content that may require registration and/or purchase.