-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale
- Accuracy: 0.2000 to 1 ±% Full Scale
- Application: Weigh Scales, Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 1000 to 100000 lbs
-
Supplier: Kistler Group
Description: Properties: Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf) Dimensions (L / W / H) 16 / 16 / 12.7 mm Connector KIAG 10-32 neg. Preloaded and precalibrated, ready to measure For compression and tensile forces
- Category of Device: Sensor / Transducer
- Force / Load Rating: 4946 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity
- Category of Device: Sensor / Transducer
- Force / Load Rating: 674 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
-
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity
- Category of Device: Sensor / Transducer
- Force / Load Rating: 17984 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity
- Category of Device: Sensor / Transducer
- Force / Load Rating: 382 lbs
- Force Measured: Shear
- Load Cell Package: Donut / Washer
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 2 kN to 100 kN Short height Large thru-hole For press-force monitoring Performance based load washer
- Accuracy: 0.5000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Load Cell Package: Donut / Washer
- Operating Temperature: 14 to 158 F
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 100 kN to 600 kN Short height Large thru-hole For press-force monitoring The LWPF2 press fit load washer is designed for use in press fit applications. Typical uses include monitoring the force required to press two parts together, such as a bearing on a shaft.
- Accuracy: 0.5000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Load Cell Package: Donut / Washer
- Operating Temperature: 14 to 158 F
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW300 , 8000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Category of Device: Sensor / Transducer
- Force / Load Rating: 8000 lbs
- Operating Temperature: -60 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW400 , 30000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Category of Device: Sensor / Transducer
- Force / Load Rating: 30000 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long
- Accuracy: -2 to 2 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 2000 lbs
- Operating Temperature: -60 to 200 F
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW490 , 190000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/2" [38.1 mm] ID , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
- Category of Device: Sensor / Transducer
- Force / Load Rating: 190000 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: Dytran by HBK
Description: The Dytran series 1210 is a ring style IEPE force sensor offered in sensitivities of .05 to 1.0 mV/lbf. The industry commonly refers to the sensors as "force washers", due to their similar appearance. Units were designed to measure rapid or slowly changing dynamic
- Accuracy: 1 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 100000 lbs
-
Supplier: Gefran
Description: The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw. They measure a force whose value is
- Accuracy: 0.5000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 220 to 6615 lbs
- Load Cell Package: Donut / Washer
-
Supplier: FMS USA, Inc.
Description: 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500 and 1000 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
- Accuracy: 0.5000 ±% Full Scale
- Application: Web Control, Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 11.24 lbs
-
Supplier: ABB Measurement & Analytics
Description: Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ok insulation level. The load cell output signal is calibrated for full interchangeability
- Accuracy: 0.5000 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 141624 to 1.35E7 lbs
-
Supplier: Dytran by HBK
Description: The Dytran series 1061 is an IEPE force sensor designed to measure dynamic forces from 500–50,000 lbf over a wide frequency range. Offered with sensitivities ranging from 0.1 to 10 mV/lbf, this dynamic force sensor can measure up to 1,000 lbs full scale in tension mode.
- Accuracy: 1 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 1000 to 20000 lbs
-
Supplier: FMS USA, Inc.
Description: protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
- Accuracy: 0.5000 ±% Full Scale
- Application: Web Control, Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 225 lbs
-
Supplier: Gefran
Description: The TH series force transducers are ideal for systems that measure tension or compression force in industrial applications, where accuracy and reliability are important, even in harsh environments. The disposition of the (8) strain gauges of the measurement bridges uses the deformation
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 22.05 to 220 lbs
- Force Measured: Tension, Compression
-
Supplier: Dytran by HBK
Description: The Dytran series 1210 is a ring style IEPE force sensor offered in sensitivities of .05 to 1.0 mV/lbf. The industry commonly refers to the sensors as "force washers", due to their similar appearance. Units were designed to measure rapid or slowly changing dynamic
- Accuracy: 1 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 5000 lbs
- Force Measured: Compression
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Category of Device: Sensor / Transducer
- Force / Load Rating: 500 lbs
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Category of Device: Sensor / Transducer
- Force / Load Rating: 200 lbs
-
Supplier: tecsis LP
Description: The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5" and inside diameters from
- Accuracy: 0.2000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 450 to 33720 lbs
- Force Measured: Tension, Compression
-
Supplier: Dytran by HBK
Description: 40,000 LbF range, -18 pC/LbF, 10-32 radial connector, ring style
- Accuracy: 1 ±% Full Scale
- Application: Other
- Category of Device: Sensor / Transducer
- Force / Load Rating: 60000 to 70000 lbs
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit
- Accuracy: -3.5 to 3.5 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 130 lbs
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made from
- Category of Device: Sensor / Transducer
- Force / Load Rating: 2400 to 300000 lbs
- Force Measured: Compression
- Load Cell Package: Donut / Washer
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Fastener Force Washer, Metric, M18, 180 kN (40.5 klbf), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement
- Force / Load Rating: 40465 lbs
- Load Cell Package: Donut / Washer
- Operating Temperature: 0.0 to 200 F
- Sensor Technology: Strain Gauge
-
Supplier: Sensor Developments, Inc.
Description: This two component force sensor senses two orthogonal forces of 500/500 lbs., respectively. Other capacities are available. The enhanced design of this sensor offers improved frequency response characteristics due to internal structural changes. This sensor has minimal
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 500 lbs
- Load Cell Package: Donut / Washer
-
Supplier: Mecmesin Corporation
Description: The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order High accuracy Tension and compression Applications include measuring tension in bolts,
- Application: Metrology
- Category of Device: Sensor / Transducer
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
-
Supplier: Load Systems International
Description: Direct sequence-spread spectrum-two way communication
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 0.0 to 75000 lbs
- Force Measured: Compression
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Category of Device: Sensor / Transducer
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
- Operating Temperature: 14 to 140 F
-
Supplier: Stellar Technology, Inc.
Description: calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level outputs (analog & digital)
- Category of Device: Sensor / Transducer
- Force / Load Rating: 30000 to 50000 lbs
- Force Measured: Compression
- Load Cell Package: Donut / Washer
-
Supplier: Strainsert
Description: Strainsert has been designing and manufacturing precision Flat Load Cells® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features Precision Accuracies Standard Capacities from 250 lbs. up to
- Accuracy: 0.1500 ±% Full Scale
- Category of Device: Sensor / Transducer
- Force / Load Rating: 30000 to 45000 lbs
- Force Measured: Tension, Compression, Shear
-
Supplier: MTS Systems Corporation
Description: Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can
- Category of Device: Sensor / Transducer
- Force / Load Rating: 550000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Pancake
Find Suppliers by Category Top
Featured Products Top
-
referred to as a force link). The industry commonly refers to ring style force sensors as "force washers", due to their similar appearance. These rugged sensors are designed to measure rapidly and/or slowly changing (down to 1Hz) dynamic forces in machinery and other applications where a thru (read more)
Browse Force and Load Sensors Datasheets for Dytran by HBK -
provide the flexibility to insert horizontally, vertically, or at multiple angles including vertically up. Punch position sensors provide PLC feedback and stroke verification ensuring cycle consistency. Durable precision hammer and sensorized punch cylinder provide the required insertion (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
More Information Top
-
Development of a stress sensor based on the piezoelectric lead zirconate titanate for impact stress measurement
The KMB washers force sensor produced by ANRUI is selected, which is based on resistance strain.
-
A Piezoactuated Droplet-Dispensing Microfluidic Chip
The force from the piezo was measured with a Kistler load washer force sensor 9001A.
-
Automotive torque measurement: A summary of seven different methods
Load- washer force sensors offer an attractive neans of measuringtorquebecause .
-
Quantitative elastography, solving the inverse elasticity problem using the Gauss-Newton method.
The sensor chosen was a washer uniaxial force sensor , the ELWF Load cell from Measurement Specialties®.
-
http://eprints.hud.ac.uk/17797/1/D_Ford_Active_Vibration_Control_April_13.pdf
The integrated sensors used for the control pur- poses are: microelectromechanical (MEM) accelerom- eters, piezo-electric force sensor load washers , strain gauges and humidity sensors.
-
Vibration Welding Quality Control using Piezoelectric Shear Stress Transducers
Two piezoelectric washer type shear force sensors (Kistler 9146B21) were located under one half of the lower fixture as shown in Figure 1.
-
Bolt Load Compressive Stress Retention Testing of Magnesium Alloys
Figure 3b Close-Up of Bolt Load Compressive Stress Retention Test Specimen Showing Bolt Force Sensor and Upper Washers .
-
Evaluation of Structural and High-Temperature Magnesium Alloys
Figure 3b Close-Up of Bolt Load Compressive Stress Retention Test Specimen Showing Bolt Force Sensor and Upper Washers .
-
Characterising Dynamic Tensile Mechanical Properties of Automotive Materials at High Strain Rate
The output from machine force sensor (piezo load washer ) exhibits a low oscillating frequency estimated at 6 kHz and only three full oscillations develop.
-
Air Liquide's pulse tube cryocooler systems for space applications
In particular the Processing Unit provides the following features: • Sinusoidal signals generation for both Master and Slave, • Acquisition of the force transducer sensors (load washers ), • Acquisition of external thermal sensors, • Acquisition of output signals voltage and current, • …