-
Supplier: McLellan
Description: MC-348 CCW PEDESTAL WATER PUMP The MC-348, Centrifugal pump (750 GPM)features several innovations: The MC-348 is a 3" x 4" centrifugal pump with a shaft to adapt for direct drive line or hydraulic application Direct driving from PTO or HYD drive with a coupling
- Maximum Discharge Flow: 700 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Taco Comfort Solutions
Description: provided as a standard feature. Taco FI Pumps are ideally suited for a variety of applications, including heating, air conditioning, pressure boosting, cooling water transfer, and water supply. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal
- Pump Type: Circulation Pumps
-
Description: real-world examples in which various water-based codes and standards need to be understood and applied. Upon completion of this course you should be able to: Analyze existing system layouts for code compliance and precision Design and analyze a simple to complex
- Technology / Subject Expertise: Fire Prevention / Protection
-
-
Supplier: Taco Comfort Solutions
Description: better pump efficiencies and lower NPSH requirements. They’re ideal for HVAC and Industrial application and Domestic Water Service flows to 2500 GPM. Features Simplified installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal Options Precision Aluminum
- Pump Type: Circulation Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: ARGAL s.r.l.
Description: to address heavy duty continuous applications. Electric motor and pump assembled on mutual base plate mated with flexible coupling to permit to remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Description: for Fire Sprinkler Systems 2016 NFPA 13: Working Plans, Hydraulic Calculations, and System Acceptance 2016 NFPA 13: Fire Sprinkler System Components and Other Hanging and Bracing Requirements 2016 NFPA 20: Stationary Pumps for Fire Protection 2016 NFPA 20: Design and Installation of
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Description: fluids and non-water-based fluids. They also feature cast iron and aluminum construction for added durability. Multiple pumps, special configurations and bidirectional pumps are available upon request. Markets: • Energy • Government (Non-Aerospace) • Industrial • Mobile •
- Maximum Discharge Flow: 0.8 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 122 F
- Pump Housing Material: Cast Iron
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers.
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: The pumps of this original Argal product are made in thermoplastic techno polymers; are close-coupled, vertical axis, axial hydraulic suction connection directed downward and tangential outlet either free or connected to vertical outlet piping. CHEMICAL RESISTANCE All components of the
- Maximum Discharge Flow: 30.820066666666666 to 220.14333333333335 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
-
Description: Rugged and efficient, The GOLD CUP series boosts productivity with hydrostatic piston pumps and motors that deliver exceptional performance in the most severe applications. Featuring a robust barrel bearing design and hydraulically controlled rocker cam, GOLD CUP pumps and motors
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 5,000 psi
- Media Temperature: -40 to 203 F
- Pump Housing Material: Cast Iron
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design allows
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Hydraulic Institute (HI)
Description: This standard covers hydraulic performance tests for acceptance of rotodynamic pumps (centrifugal, mixed flow, and axial flow pumps. The Centrifugal Pump Test Standard (ANSI/HI 1.6-2000) and the Vertical Pump Test Standard (ANSI/HI 2.6-2000) have been superseded by
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Cole-Parmer
Description: series high pressure modules such as the Fluke-700P09, 700P29, 700P30 and 700P31. Ideal for calibration when connected to a Fluke high pressure module via the reference port. The 700HTP-2 uses distilled water or mineral-based hydraulic oil as a source for calibration of high
- Environmental Properties: Pressure / Vacuum
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the inlet, while
- Maximum Discharge Flow: 145 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 180 F
- Pump Housing Material: Cast Iron
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Parent Petroleum Co.
Description: presence of water and good foam resistance. Syncon AW Hydraulic Fluid exceeds the performance requirements of the leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine,
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 130
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic
- Kinematic Viscosity: 11 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed hydraulic
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Hydraulic Institute (HI)
Description: Integral electric motor types This version of the submersible pump test standard represents a major departure from the previous standard in that the submersible pump shall be guaranteed and tested as a complete close-coupled unit. If pump efficiency or pump power has been
-
Supplier: Serfilco, Ltd.
Description: electric motor, gasoline engine, hydraulic, pneumatic drive • Built-in check valve • BSP threads available on polyester models Specifications The Series 'S' Self-Priming Centrifugal Pump is a chemically resistant pump for general service on water, salt water, mild
- Pump Type: Centrifugal Pumps
-
Supplier: ASTM International
Description: 1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear characteristics of petroleum hydraulic fluids. See for recommended testing conditions for water-based synthetic fluids. 1.2 The values stated in SI units are to be
-
Description: pumps; d) pumps driven by electric motors. This document is not applicable to the following unit configurations, parameters and operating conditions: - hydraulic machines with water-lubricated bearings; - hydraulic machines or machine sets having rolling element
-
Supplier: KMT Waterjet Systems
Description: The new hydraulic-driven pump, with a 10- minute seal change design, is much easier to maintain and is significantly better than any direct-drive or triplex pump for continuous production of high pressure water. The operating cost of the SRP pump is far lower than
- Maximum Output Pressure: 35,000 psi
- Maximum Inlet Flow: 2,541.002541002541 in³/min
- Maximum Outlet Flow: 646.8006468006467 in³/min
- Technology Type: Hydraulic
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: High capacity, side-by-side cooling system allows operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: AccuStream, Inc.
Description: Pump Highlights Advanced Intensifier Technology (AIT) Touch screen control center Tubular steel frame construction Kidney loop oil cooling and filtration Inlet water filtration with boost pump and water accumulator Safety bleed down system Electronic system monitoring
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 485.10048510048506 to 508.2005082005081 in³/min
- Bore Size - HP Outlet: 0.02 to 0.021 inch
- Technology Type: Hydraulic
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
Find Suppliers by Category Top
Featured Products Top
-
been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 ºC (284 ºF). The design of the pumps is based on long years of experience in the field of handling hot water and (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
will help you select the right pump based on irrigation method, water source, and garden size. 1. Key Factors to Consider When Choosing a PumpFlow Rate Flow rate determines how much water reaches your plants within a given time. Drip irrigation and (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-strength steel wire braiding. Resists extrusion and aging, extending service life in harsh working conditions Multi-Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, meeting (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. The 30C25 is designed to handle solvent-based and water-based coatings commonly used throughout the metal finishing industry. Its robust air motor and proven pump design provide dependable operation and long service life, while supporting both manual and automatic application systems (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation
More Information Top
-
Development Of A Novel Tieback Connector With High Mechanical Strength Capacity For Spar Floating Production Facilities And Their Production Risen
The ROV is outfitted with a water based hydraulic fluid pump skid and pressure transducer to provide the necessary hydraulic pressure to the hot stab and record the tieback connector's locking pressure.
-
Scientific.Net: Materials Science
Abstract:The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Scientific.Net: Materials Science
Abstract:The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Scientific.Net: Materials Science
Abstract:The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Scientific.Net: Materials Science
Abstract:The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Scientific.Net: Materials Science
Abstract:The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Optimal Design on Clearance of Piston Friction Pair for Water Hydraulic Pump
The optimal clearance formula of piston friction pair for water hydraulic pump was established based on thermal balance principle.
-
Dilatant hardening of fluid‐saturated sandstone
Drained tests can be performed by maintaining the pore pressure in the specimen constant; this condition is applied and preserved by connecting the pore water lines to a microprocessor- based hydraulic pump that maintains water pressure at a constant value, within a …
-
Investigation of valve plate in water hydraulic axial piston motor
Tampere University of Tech- nology along with Hytar Oy has developed another type of water hydraulic arc motor and pump based on the patent of SAI[2], whose mechanical, volumetric and total efficiencies are 92%, 84% and 77%, re- spectively, at pressure …
-
Intelligent Well Completions Performance and Reliability in the Northern Fields of Saudi Aramco
Since Saudi Aramco standards state the use of water - based hydraulic fluid, all pumps were planned to be replaced with a high duty type.
Indicates content that may require registration and/or purchase.