Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CLEANER, STEAM OR HOT WATER, PRESSURE JET TRAILER-MOUNTED, GASOLINE OR DIESEL ENGINE
-
Supplier: General Pipe Cleaners
Description: The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water jet stripping
-
-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (combustors and cases) up to 60" (1.5m) diameter and 48" (1.2m) tall. It offers 5-axes of CNC-controlled coordinated water jet cleaning motion. The
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Tele-Lite, Inc.
Description: For shallows, streams, white water rivers and sandbars, Honda's Jet Drive engines are a perfect choice. They can easily go where other propellers can't. Available in three sizes, 105hp, 65hp and 35hp, these engines offer the same dependability, fuel efficiency and quiet
- Engine Type: Internal Combustion
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 325 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions
- Discharge Size: 6 inch
- Horsepower: 140 to 155 HP
- Pump Housing Material: Cast Iron
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 370 psi
- Pump Type: Centrifugal Pumps, Jet Pumps, Self-Priming Pump, Water Jetting Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard
- Discharge Size: 2.5 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 1,350 GPM
- Maximum Discharge Pressure: 130 psi
-
Supplier: Godwin, a xylem brand
Description: optional wireless remote access. High discharge pressure, dry running and portability make the HL Series ideal for mining, industrial and municipal pumping applications. Options: Diesel engine and electric motor driven 316 or CD4MCu stainless steel pump-end construction for high- and low-pH
- Discharge Size: 4 to 10 inch
- Horsepower: 99 HP
- Maximum Discharge Flow: 920 to 5,500 GPM
- Maximum Discharge Pressure: 482.0916683 psi
-
Supplier: VAC-CON, Inc.
Description: 1000 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down hand
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Stationary NSPS Emissions for 2007/8 and 2010/11 with the use of aftermarket AFRC and TWC Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Gas Engine Rating Pro
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Pressure Washers Direct
Description: General Purpose, Industrial Unit With Steel Frame •Great for surface cleaning, buildings, boats, vehicles, etc. Honda 11 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves fuel
- Water Jet Pressure: 3,200 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Unit With Steel Frame •Plenty of power for grafitti removal, heavy equipment, etc. Honda 13 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves fuel Kranzle AQ
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Gulfstream Aerospace
Description: The Gulfstream G280 has established itself as the super-midsize class leader in performance and economy. A newly designed long, sleek wing and high-thrust engines increase range and speed, yet fuel economy is so well maximized the G280 has earned best-in-class fuel efficiency. The
-
Supplier: Mercer International, Inc.
Description: Yards Jet engine test facilities Small chemical processing (rubber and nylon) Fertilizer manufacturing Boiler treatment Bilge water water treatment for ships and submarines Hydraulic fluid leakage from industrial equipment Food and beverage processing applications for
-
Supplier: Goulds Water Technology, a xylem brand
Description: This pump is designed to pump petroleum products such as diesel fuel, jet fuel or gasoline in wellventilated areas where the lack of electricity makes it impossible to use pumps driven by explosion-proof electric motors.
- Pump Type: Centrifugal Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Cessna Aircraft Company
Description: powerplant design affords you more time between engine overhauls to keep your operating costs at a minimum. Engine characteristics: • Power (sea level and ISA) (shp): 227 • Critical altitude (ft): 10,000 • Displacement (l): 5 (305 cu in) • Fuel: Jet-A-1 /Jet-A • Brake
-
Supplier: SAE International
Description: Aircraft engine combustor development rig tests (aviation jet fueled) Stationary source combustor development rig tests (natural gas and diesel fueled) Afterburning military engine tests (aviation jet fueled) Internal combustion aircraft engine diagnostics (AVGAS
-
Supplier: Oil-Rite Corp.
Description: manufacturer and developer of military aircraft engines. The Department of Test Facilities Engineering is responsible for engineering easily maintainable jet and rocket engine test stands. This Circulating Oil System is used in an engine test facility. It provides
- Feed Type: Circulating Oil
-
Supplier: SAE International
Description: Analysis carried out using this model gives the amount of water ingress from specific locations on the vehicle and also the amount of water subsequently splashing on the pre-set target locations or components in the engine bay. The assessment was performed on a simplified block
-
Supplier: Jet Edge
Description: producing a flow rate of up to 4.1 gallons (15.5 liters) per minute of 55,000 psi (3,000 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting, and cleaning applications. The Jet Edge iP55-280DS water jet pump utilizes a
- Blast / Jet Pressure: 55,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Hilliard Corporation (The)
Description: The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for high solids
- Application / Industry: Engine / Transmission, Hydrocarbon Processing (Oil & Gas)
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Lubricants, Oil, Water
-
Supplier: Jet Edge
Description: The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited for cold cutting in environments where heat and flames are restricted.
- Blast / Jet Pressure: 55,000 psi
- Water Flow: 81 GPH
- Power: 80 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Godwin, a xylem brand
Description: single-action, float air/water separation tank. Additional features include hardened wear parts and a dry-running liquid-bath, mechanical seal. Godwin wellpoint pumps are used specifically for pumping water out of the ground before and during excavation. When the water level
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Jet Edge
Description: pump's water module contains the intensifier, attenuator, bleed down valve, water filters, and related components to produce the UHP water. The electrical module contains the electrical components to operate the electric motor and intensifier. The electrical module also issues
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Henkel Corporation - Industrial
Description: jets, especially in baggage bins, flap and wheel well areas, and on engines before overhaul.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
- Industry Applications: MIL-SPEC / Military
-
Description: abradable layers for jet engines. Offers the following advantages: low density, 100 percent solids, thixotropic for ease of application, service temperature of 55 degrees C to + 80 degrees C, cured material is flame retardant according to FAR 25.853 (a) (b) requirements, excellent
- Use Temperature: 131 to 176 F
- Industry: Aerospace, OEM / Industrial
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other
-
Supplier: Sykes
Description: maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Sykes
Description: maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Johns Manville Corp.
Description: insulation of aircraft components and jet engine ducting and can be used as air and gas filtration media. It is available in a variety of densities and can withstand continuous exposure to hot face temperatures of up to 900°F (482°C). Availability: Canada, United States Type:
- Overall Thickness: 0.375 to 1 inch
- Applications: Aerospace
- Type: Blanket / Batt
- Features: Sound Proofing / Insulation, Thermal Insulation / Fireproofing
Find Suppliers by Category Top
Featured Products Top
-
Applications: Virtually all fasteners Threaded connectors and disconnects Engine Fasteners Specialty nuts and washers Advantages Everlube Product (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Engine oil analysis is a reliable and mature non-destructive testing (NDT) technique used to monitor the condition of the engine in development, on the production line and for in-service maintenance. High performance reciprocating engines and jet turbines are complicated mechanical systems (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
distributor of metric, standard, military, and aerospace O-rings. Whether your application entails exposure to high heat, extreme PSI, chemicals, or simply water we will be able to find the correct material and size needed. We offer the following standard rubber materials in a range of (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
grade robots / drones, engine components and fuel pumps for airplanes, fleets, rockets, jets, etc. Certified: Meet DFARS, REACH and RoHS requirements. Pressure-tested to military standard 1,500 psi. American Made: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
majority of wide-body airliners employ gas turbine based engines, combusting a kerosene based type of product, such as Jet-A or JP8 for military applications. However, for piston engine applications, AVGAS is a variant that is still widely used. It is similar to a gasoline blend. One example being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Accommodates low-cost heat-forming methods Bonds easily Accepts a variety of adhesives and coatings Machinable with standard high-speed cutting tools Cuts cleanly with wood-carving tools and water jets Non (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Innovations such as lightweight materials, advanced aerodynamics and fuel-efficient engines contribute to significant emission reductions. Weight reduction, for instance, involves the use of composite materials that are lighter and stronger than traditional metals. This not only enhances fuel (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Water jet Stripping in the Aerospace Industry
Describes how ultra high pressure water jet cleaning technology is used in the aerospace engine industry to remove thermal sprayed coatings in a fast and environmentally friendly manner. This article first appeared the 2002 issue of Engine Yearbook.
More Information Top
-
Thermal power installation for a water engine
A thermal power installation for a water jet engine (WJE) or a water-jet propeller has some advantages over a similar installation equipped with a screw pro- peller, although it is inferior to the latter in pulling force (approximately by 15–20%).
-
Integrating seakeeping in the design of semi-displacement and displacement monohulls
Calculating the overall propulsive coefficient of a ship powered by water jet engines is inherently different than propeller ships.
-
Research situation concerning combustion aimed at exhaust countermeasures of engine (pollution special feature)
W eatherford -Q u illian aqueous injection engine .
-
Momentum transfer from a shock wave to a bubbly liquid
…work was supported by the Ministry of Edu cation and Science of the Russian Federation under the state contract no. 14.609.21.0001 (contract ID RFMEFI57914X0038) “Development of Technology for Creating Hydrojet Thrust in Water Jet Engines of High Speed Water…
-
Numerical simulation of momentum transfer from a shock wave to a bubbly medium
…work was supported by the Ministry of Educa tion and Science of the Russian Federation under the state contract no. 14.609.21.0001 (contract ID RFMEFI57914X0038) “Development of Technology for Creating Hydrojet Thrust in Water Jet Engines of High Speed Water…
-
Sex differences in residency patterns of Risso's dolphins ( Grampus griseus ) in the Azores: Causes and management implications
Using either a 7.2 m Boston Whaler powered with a 150 HP outboard water jet engine , or a 4.2 m inflatable boat with a 25 HP outboard engine, we conducted boat-based surveys during 35 sampling months between May 2004…
-
The mutual influence of aircraft aerodynamics and ship hydrodynamics in theory and experiment
In 1950, the British Ship Research Association conducted full-scale hull friction tests on Lucy Ashton (a full-sized ship stripped of all underwater appendages, and fitted with above- water jet engines for propulsion) which showed that using Schoenherr’s equation to calculate…
-
Propulsion of the putt-putt boat — I
This boat is powered, not by a conventional heat engine, but by a motor that can be termed a pulsating water jet engine .
-
Molybdenum in 1982
…established as a basic structural material in a diversity of applications including dimensionally stable anodes for chlor-alkali production, surface con- denser tubing used for power gener- ation, surgical implants, pulp and paper manufacturing equipment, water jet engines used to power ad…
-
The Titanium Industry—1982
…established as a basic structural material in a diversity of applications including dimensionally stable anodes for chlor-alkali production, surface con- denser tubing used for power gener- ation, surgical implants, pulp and paper manufacturing equipment, water jet engines used to power ad…
Indicates content that may require registration and/or purchase.