-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while providing
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: McCrometer, Inc.
Description: The SPI Mag 5000 offers precision flow measurement with the advanced ProComm Max transmitter. Featuring HART, Modbus, and Ethernet connectivity, it provides a cost-effective, hot-tap solution for large-scale water and industrial systems.
- Pipe Diameter: 2 to 240 inch
- Velocity Flow Rate: 0.3 to 32.808398950131235 ft/sec
- Velocity Flow Rate Range: 0.3 to 32.808398950131235 ft/sec
- Meter Technology: Electromagnetic Meter
-
Supplier: KROHNE Messtechnik
Description: Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow,
- Pipe Diameter: 1 to 24 inch
- Media Temperature Range: 23 to 158 F
- Operating Pressure: 232 psi
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
-
-
Supplier: McCrometer, Inc.
Description: The Vera Mag 5000 combines ±0.5% accuracy with the advanced ProComm Max transmitter. Featuring Modbus, HART, and Ethernet connectivity, it is the premier choice for municipal and industrial water system integration.
- Pipe Diameter: 2 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of the magnetic line
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Automation24, Inc.
Description: The Proline Promag D 10 from Endress+Hauser is a magnetic-inductive flow meter for use in limited space, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The signal conditioner offers
- Media Temperature Range: 32 to 140 F
- Operating Temperature: -22 to 140 F
- Media Temperature: 32 to 140 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag W 10 from Endress+Hauser is a magnetic-inductive flow meter for basic applications, particularly in the water and sewage industry. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity and requires no upstream or
- Media Temperature Range: -4 to 194 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 194 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: Spire Metering’s T-MAG electromagnetic BTU meter is designed to accurately measure the heat or cold energy of a water heating/cooling circuit. It is consisted of three parts, an electromagnetic flow sensor, a pair of temperature sensors and a main unit. The main unit is a powerful
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Automation24, Inc.
Description: linings and is also suitable for corrosive liquids such as acids and bases, as well as high process temperatures of up to 150 °C. The signal conditioner offers various options for control via the SmartBlue app, LCD touchscreen, HART, or Modbus. The Promag H 10 holds international drinking
- Media Temperature Range: -4 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: FineTek
Description: setup. PM Display Scaling Meter PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM panel meters are available with
- Features: Alarms
- Outputs: Relay
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating blades to measure flow. Mainly by
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Cleaver-Brooks
Description: Pumps are turned on or off as required to maintain a pressure set point within a user-configurable deadband. The PCS140e.1 can control from 2 to 4 pumps for on-off control (no VSD control). Data is available via Modbus RTU communications or logged to an optional Micro SD card. Features: Pump
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This Energy Measuring Unit can measure various types of electric quantity such as voltage, current, electric power and electric energy. Key Features: The measurement data can also be transmitted to superior monitoring systems through MODBUS® RTU communication. In addition to the provision for
- Operating Temperature: -5 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Sitron
Description: temperature compensation) and subsequently are converted to an output current 4…20mA with HART protocol, Voltage 0…10 V or ouput RS-485 Modbus and the measured value is displayed on the display. The meters are applied for monitoring and control of liquid and solid levels without being
- Number of Switch Points: 1 (#)
- Measuring Range: 5.905515 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Spire Metering Technology
Description: with Spire Metering’s billing software to make data exchange easy, fast and reliable. SpireCaptureTM is an advanced, highly robust meter reading solution that delivers comprehensive usage information as well as timely, high-resolution meter reading. This data enables gas, water,
- Features: Application Software Included, Other
- Data Acquisition: Datalogger / Recorder
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster flowmeters accurately measure the flow of gases, liquids and steam over a wide range of temperatures. Vortex meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal for direct, cost-effective steam mass flow
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Badger Meter
Description: The 340 BN/MB BTU Energy Transmitter is an economical, compact device for sub-metering applications using the BACnet or Modbus® communications protocol. An economical, compact device for sub-metering applications. Calculates thermal energy using the signal from a flow sensor installed in a
- Operating Temperature: 32 to 158 F
- Features: Liquid, Mass Flow Meter
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters can be utilized for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on all kinds of gases, low viscose liquids, and demineralized water, and they are ideal
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: Flow Technology, Inc.
Description: MODBUS RTU on RS485. It is available in battery or AC powered versions. QUICK SPECS The most versatile mag meter transmitter Automatic and continuous meter zeroing under flowing conditions Input Power: DC, AC or battery-powered Display: Backlit LCD, Rate/Total & status flags
- Media Temperature Range: -10 to 70 F
- Operating Temperature: -20 to 60 F
- Media Temperature: -10 to 70 F
- Electrical Output: Analog Current, Frequency
-
Supplier: ABB Measurement & Analytics
Description: ProcessMaster Water FEW620 is the next generation flowmeter for municipal and industrial water and wastewater. Seamlessly merging high-performance, modularity and IoT connectivity. The flowmeter is equipped with all necessary functions for standard applications including SmartSensor
- Pipe Diameter: 1 to 120 inch
- Media Temperature Range: -4 to 176 F
- Liquid Volumetric Flow Rate: 1.056 to 2,236,656.709812 GPM
- Operating Temperature: 140 F
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results, even at
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results, even at
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: OTT Hydromet
Description: The OTT SLD is a stationary unit for continuously measuring flow velocity and water level in rivers, streams, and other open channels with flowing water. This energy efficient system employs the acoustic Doppler principle of operation to provide reliable measurement results, even at
- Velocity Flow Rate: 32.808 ft/sec
- Features: Liquid
-
Supplier: SOCOMEC
Description: The COUNTIS ECix is a multi-utility pulse concentrator which communicates via an RS485 link using MODBUS protocol. It enables pulses from water, gas, compressed air, electricity meters and, for the COUNTIS ECi3, the output of analogue sensors (light, temperature, wind etc.) to
- DC Voltage Range: 10 to 30 volts
- Operating Temperature: -10 to 55 C
- Measurement Type: DC
- Features: Digital
-
Supplier: Hach
Description: be proactive in your maintenance, by alerting you to upcoming instrument issues. Know with confidence whether changes in your measurements are due to changes in your instrument or your water. This instrument connects to Claros, Hach's innovative Water Intelligence System, enabling you
- ISE Range: 0.05 to 1,000 ppm
- User Controls: Computer Interface
- Form Factor: Panel
-
Supplier: Littelfuse, Inc.
Description: manufacturing, petroleum, chemical, mining, forestry, water, and waste treatment applications. Eighteen protective functions to extend the life of transformers and feeder cables Meters current, voltage, power, temperature, and more Inverse-time (including IEC and IEEE curves) and
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Cleaver-Brooks
Description: Different-sized boiler applications System pump, boiler pump and 3-way valve modulation control Domestic hot water control Damper/draft boiler start interlock Data logging Load sharing Modbus communications to energy management system Outdoor reset capability
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: PID Control
- Form Factor: Stand-Alone
-
Supplier: ABB Measurement & Analytics
Description: The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced
- Electrical Output: Analog Voltage Output, Switch / Alarm Relay Output
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Measures ORP / Redox, Measures pH
-
Supplier: AMETEK Programmable Power
Description: inputs, from 324 VAC to 528 VAC, giving it the flexibility to be utilized globally in a single configuration. The ASD FLX with its 3U, 30kW water-cooled packaging provides one of the highest DC power densities available with outstanding output ripple and noise. The water-cooling allows
- DC Output Current: 167 to 8,000 amps
- DC Output Power: 10,000.000000000002 to 320,000.00000000006 watts
- AC Output Voltage: 40 to 160 volts
- AC Output Current: 167 to 8,000 amps
-
Supplier: CAS DataLoggers
Description: gauges, Pressure cells, Crack meters, Tilt meters and also support Carlson, Electrolevel and LVDT devices. They are expandable up to 300 channels and are compatible with all major brands of geotechnical sensors including Geokon, Slope Indicator, RST Instruments, Soil Instruments
-
Supplier: Caterpillar Oil & Gas
Description: basic engine/generator monitoring, metering and protection and an open protocol allowing for simple integration - Features more advanced options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: options including power metering, modbus capability, and programmable discrete output Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
perform reliably in extreme conditions, from -40°C to +90°C. Specialized versions, like the underwater easyE actuator, withstand 100-meter water pressure, ideal for marine applications. Bansbach’s easyE-i series, with integrated controllers, enhances functionality for space (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
water meter - offers from water meter manufacturers, suppliers, exporters & wholesalers
Modbus Water Meter Via RS485 .
-
rs485 - offers from rs485 manufacturers, suppliers, exporters & wholesalers
Modbus Water Meter Via RS485 .
-
Pump Modules Exporters, Pump Modules Selling Leads (Page 4)
[ Related Keywords : modbus water meter ] .
-
Mcu Programmer - Mcu Programmer Manufacturers, Suppliers
Modbus Water Meter Via RS485 .
-
Water Level Measuring Network Design and Implementation
A water level measuring network was constructed with a number of water level meters based on the MODBUS protocol and RS485.
-
Ambient Media and Systems
2.1.3 Water Flow /Electricity Meter Interfacing Using Modbus Handshaking .
-
Siemens To Provide Energy Monitoring And Metering Solutions For U.S. Army Engineering And Support Center
It also supports water , gas and power meters , including certain Modbus compatible devices.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2717.pdf
• Optional 5th & 6th channel available for two external meter inputs (gas, water , BTU, etc.) on Modbus , BACnet, and LonWorks (only one channel is available with EZ-7 protocol).
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-1338.pdf
• Modbus version supports two external inputs from gas, water , etc. meters .
-
Petroleum Development Oman's Experience In Using Near-Infra Red Absorption Based Water Cut Meters For Well Testing And Production Monitoring
The meter outputs instantaneous water cut reading as an analog 4-20 mA signal or digital Modbus signal.
Indicates content that may require registration and/or purchase.