Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: calculations for determining brake power, heat flow, and flow coefficients(Cv/Kv) • Two inputs for temperature probes The perfect instrument for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations.
- Operating Temperature: 40 to 113 F
-
Supplier: Cole-Parmer
Description: for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations. Measure and display differential, high side, and low side pressures simultaneously without having to change hose connections or instrument valve
- Operating Temperature: 40 to 113 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the indicator ball.
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
-
Supplier: Watts
Description: Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • 2 1⁄2" liquid filled pump pressure gauge • FRP multi-port
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Standard features • Powder coated steel frames • Inlet solenoid valve • Pre-filter • 1/2 HP motor • Brass pump • Liquid filled pre-filter pressure gauge • 2 1/2" liquid filled pump pressure gauge • Product water & reject water flow meters •
- Configuration: System
- Features: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Mar Cor Purification
Description: Instruments Epoxy Coated Steel Frame Pressure Gauges Flow Meters Prewired/Preplumbed
- Maximum Liquid Flow: 1.5 to 15 GPM
- Application / Industry: Biopharmaceutical, Medical, Power Generation
- Features: Other, Water
- Configuration: System
-
Supplier: Burger & Brown Engineering, Inc.
Description: Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: flow rate and greater control over cooling water conditions without manual adjustments. Automatic flow regulation compensates for changes in pressure that can occur during normal production due to in-line press startup or shutdown. The AutoReg responds quickly to maintain
- Process Media Type: Liquid
-
Supplier: Burger & Brown Engineering, Inc.
Description: Ideal for monitoring water flow and, when used in conjunction with a control valve, permits precise regulation of water flow. Indicating vane visible through sight glass provides continuous flow rate and positive visual flow verification. Features and
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 210 F
- Liquid Volumetric Flow Rate: 1.5 to 7.92 GPM
- Operating Pressure: 100 psi
-
Supplier: DME Company
Description: Dr. Eddy diagonoses flow condition. Using Fluid Characteristic Indication (FCI) technology, Dr. Eddy displaysthe condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent flow. Dr. Eddy has four scales built into the
- Pipe Diameter: 0.2 to 0.375 inch
- Features: Differential Pressure Meter, In-line
- Meter Technology: Laminar Flow, Variable Area
- Process Media Type: Liquid
-
Supplier: Pressure Washers Direct
Description: duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Orange Research, Inc.
Description: Monitor filter health with one easy-to-read gauge. A single gauge also simplifies training, installation and maintenance while reducing the errors two pressure gauges present. Our 1002 and 1201 models offer a variety of specifications to meet any need. Flow
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 10 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Watts
Description: contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frame Inlet solenoid valve 20” prefilter Prefilter pressure gauge Multistage centrifugal pump Low-pressure protection with microprocessor auto reset 2 ½” liquid filled pump pressure gauge
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Orange Research, Inc.
Description: consider that our models have large dials with bold markings and characters that are easy to read from a distance, handle high line pressures and can be mounted in any orientation. Like rotameters, they are mounted directly in the flow stream, but with bodies machined from solid blocks
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 4 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frames Inlet solenoid valve Pre-filter 1/2 HP motor Brass pump Liquid filled pre-filter pressure gauge 2 1/2” liquid filled pump pressure gauge Product water & reject water flow
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Lee Co. (The)
Description: This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber operates at system pressures of up to 8000 psid
- Orifice Diameter: 0.125 inch
- Maximum Pressure: 8,000 psi
-
Supplier: Mar Cor Purification
Description: shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Mar Cor Purification
Description: several different modules to choose from. Our quality management system has been registered to ISO 9001:2008. Standard Features Skid Mounted Integral Power Supply Operational Instruments Epoxy Coated Steel Frame Pressure Gauges Flow Meters Prewired/Preplumbed Factory
- Continuous Flow Rate: 2.5 to 60 GPM
- Market: Food / Medical / Sanitary, Industrial
- Removal Application: Purification, Ultra Pure Water
-
Supplier: Roscid Technologies
Description: output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point
- Features: Specialty / Other
-
Supplier: Eaton
Description: valves Drain valves Gauge taps Backflushing system for manual or automated cleaning Pressure differential gauge and switches Steam jacket for highly viscous fluids Rotated or offset nozzle placement High pressure capabilities ASME Code construction Brazilian NR-13
- Pipe Size: 2 to 48 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
-
Supplier: CECOR
Description: The CECOR CE10 60/60 and 100/100 gallon are the smallest single-phase electric combination units. The CE10 offers a deep vacuum, generating a suction lift of 17″ of Hg (mercury) or 231″ (6 meters) water. Deep vacuum sucks up sump contents in minutes – contents flow through the
-
Supplier: Caterpillar Oil & Gas
Description: petroleum pumping applications • Evenly spaced gear ratios provide smooth shifting for pumping • Provides a much broader range of pumping speeds than the competition • Deep first-gear ratio ideal for application flexibility, allows pumping at lower flow rates and pressure Engine Design
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance The highly accurate inline measurement process eliminates any influence of
- Media Temperature Range: -4 to 212 F
- Operating Pressure: 1,450.377 psi
- Velocity Flow Rate: 44.360236220472444 ft/sec
- Operating Temperature: -4 to 140 F
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
gauge (included in the kit) to any flow meter without using a wrench. This feature allows you to monitor system pressure while flow testing a component. Also included in the kit is a compact infrared thermometer so you can monitor temperature during a test. You get all the components you need (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
T) devices PMUX Smart tags Smart meters: gas and water Tablets/POS Virtual reality (VR) headsets Wearables: smartwatches Battery-charged device power-saving Power sequence controls (read more)
Browse Pressure Switches Datasheets for DigiKey
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
. Replace air lubricant separators according to specifications or sooner. Rotary screw compressors generally start with their air lubricant separators having a 2-3 psi pressure drop at full load. Once this number increases to 10 psid, change the separator [14]. Check water-cooling systems for water quality
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
devices were placed in a vacuum jar for. 30 min before experiments to reduce problems associated. with priming. Pipette tips inserted in the punched holes were. used as reservoirs to fill the side channels with phosphate. buffered saline (PBS). Pressure-driven flow was provided in. the main channel
More Information Top
-
Mutschmann / Stimmelmayr paperback of the water supply
An overview of different types of volume and flow meters for water in pressure tubular conduits shows Abb. 6-56.
-
CHARACTERISTICS OF WATER DROPLET IMPACTION BEHAVIOR ON A POLISHED STEEL HEATED SURFACE: Part II
mounted on an aluminium block, a cylindrical casing with inverted bowl-type cover at the top, a photo-diode speed (rpm) measuring device, the heating system, water flow meter , pressure gauge , and associated piping.
-
Long-term investigation of erosion behaviors on metal surfaces by impingement of liquid droplet with high-speed
… 5) refrigerated air dryer, (6) air filter, (7) regulator, (8) air flowmeter, (9) air pressure gauge, (10) air flow control valve, (11) air atomizing nozzle, (12) water flow control valve, (13) water pressure gauge , (14) water flow meter , (15) water strainer, (16 …
Indicates content that may require registration and/or purchase.