-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 112-500XL is lead free device which is ASSE, IAPMO, CSA certified. This water pressure regulator valve has a direct acting integral by-pass design which prevents build-up of excessive system pressure caused by thermal
- Media: Water
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series N256 Bronze Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up
- Valve Size: 0.75 inch
- Port Size: 0.75 inch
- Features: Brass / Bronze, Regulators
- Media: Steam, Water
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for compressed air or
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.125 to 0.25 inch
-
Supplier: Watts
Description: Series LFX65B Lead Free* Water Pressure Reducing Valves are designed to reduce incoming water pressure to a sensible level to protect plumbing system components and reduce water consumption. The LFX65B is a cartridge style regulator and is orderable
- Valve Size: 0.5 to 2 inch
- Valve Type: Cartridge / Manifold Valves, Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series LFF127W Flanged High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Series P60 Miniature Plastic Water Pressure Regulators are used in general purpose and OEM applications to regulate pressure in systems that require a constant downstream and accurate flow performance. It consists of a thermoplastic body construction with 1/4 in. NPT
- Valve Size: 0.25 inch
- Port Size: 0.25 inch
- Features: Regulators
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Water Pressure Reducing Valve 12-500XL - 1/2 is equipped with a Wye type strainer for domestic water application and is furnished with 20 mesh screen. This pressure reducing valve operates at pressure range from 25 psi to 75 psi. Since this
- Valve Size: 0.5 inch
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 1-500XL-1" comes with short lay length and compact design allow it to install in tight spaces making it ideal for industrial & commercial applications. This water pressure regulator is Lead-free and CSA certified. To view all options, see
- Valve Size: 1 inch
- Media: Water
-
Supplier: Radwell International
Description: WATTS WATER TECHNOLOGIES , WATER PRESSURE REGULATOR, 1/4IN VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Regulators
- Media: Water
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: anesthesia machine and so on. It is suitable for applications requiring compact and highly accurate pressure characteristics.
- Pressure Rating: 29.0073678714394 psi
- Media: Air, Water
- Features: Control Valves, Electric, Regulator (general)
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Watson McDaniel Company
Description: The B Series Pressure Regulating Valves are used for reducing pressure in air and water systems. These regulators are commonly found in industrial plants, apartment buildings, water supply systems, schools, and underground water distribution systems.
- Valve Size: 3 inch
- Media Temperature: 200 to 450 F
- Port Size: 3 inch
- Controlled Pressure Range: 5 to 35 psi
-
Supplier: Zurn Industries LLC
Description: Pressure regulator valve 500XLHTSTSC is designed for high temperature circulation systems. This PRV valve is standardly equipped with sealed cage for indoor applications and comes with stainless components within bell resist condensation corrosion. This water
- Features: English
-
Supplier: General Pump
Description: Safety and Pressure Regulating Valve Features Features new, lighter design and hot water capability Regulates the operating pressure of the system by releasing excess volume through the by-pass Protects the system from over pressurization
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 7,250 psi
- Media Temperature: 185 F
-
Supplier: General Pump
Description: Pressure Regulating Valve Features Compensated pressure regulating valve Central body and fittings in brass Regulates the bypass of fluid with a minimum variation in pressure Easy maintenance Suitable to be used as a safety valve
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 5,600 psi
- Media Temperature: 195 F
-
Supplier: General Pump
Description: Automatic Pressure Regulating Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.5 inch
- Pressure Rating: 8,700 psi
- Controlled Pressure Range: 8,700 psi
- Number of Ports/Ways: 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 11 is a Low Pressure Precision Pressure Regulator designed for applications that require high performance and accurate process control at very low pressures down to 3 inches water column.
- Pressure Rating: 12 psi
- Features: Regulators
- Media: Water
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator tube which
- Pressure Rating: 150 psi
- Features: Regulators
- Media: Water
-
Description: This Pressure Regulator is designed for single or multiple pump, weep or multi-nozzle systems. This is a flow-thru design easily plumbed into the discharge line or directly onto the discharge head. This regulator maintains set system pressure even when only one of several
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 1,500 to 3,000 psi
- Port Size: 0.75 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild precision regulators, the compensating action of the inner valve
- Pressure Rating: 150 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: The Rotork Fairchild Model 10BP Regulator is an excellent choice for applications which require high precision control of back pressures and relief pressures. The Model 10BP uses a force balance principle to open the relief valve and vent the system pressure when
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: General Pump
Description: Adjustable Pressure Regulator, nickel plated Features Accuracy -Maintains pressure to within 5% of setting - even with multiple guns! Dual Function - Regulates pressure and absorbs pulsation in the system Simplicity - The dual function often eliminates the need for an
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2,000 psi
- Media Temperature: 190 F
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
-
Supplier: Bray Commercial
Description: The Auto Touch Independent (ATi) valve is a state-ofthe-art control valve combining a high quality/high rangeability temperature control valve with a dynamically balanced flow regulator in the same space-saving housing. The result is a pressure independent control
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports/Ways: 2
- Media Temperature: -22 to 250 F
-
Description: inside part: ZZYP (single-seat self-operated pressure regulator); ZZYM (cage type self-operated pressure regulator); ZZYN (double seat self-operated pressure regulator), customers can also choose the type by the local actual working condition(differential
- Features: Directional Valves, Pilot Valves, Regulators
- Media: Gas, Steam
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 400 F
-
Supplier: Bray Commercial
Description: The Auto Touch Independent Max (ATiMX) valve brings pressure independent control technology to valves up to 6" and flow rates up to 468 GPM. It is a stateof-the-art control valve combining a high quality/high rangeability temperature control valve with a
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 580 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 248 F
-
Supplier: Valcor Engineering Corporation
Description: SV100 include: · Pressure control of ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Adjustable regulated outlet
- Valve Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.018
- Pressure Rating: 125 psi
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s Cordis Pressure Controllers utilize the proven EVP and DVP proportional valve series allowing for steady, accurate and repeatable downstream pressure control as demand or process changes. The (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The CDS family represents a line of electronically controlled step motor valves, designed to contribute minimal pressure drop to the system. In addition to their traditional application as Electric Evaporator Pressure Regulators, CDS valves can also be applied as Heat Reclaim, Head Pressure (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor emissions. Available in gravity and spring-loaded configurations, these valves support different (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
Pressure Regulators - Pressure and Temperature Control Valves - Grainger Industrial Supply
○ Water Pressure Regulator Valve (15 .
-
Pressure Regulators - Grainger Industrial Supply
• Lead Free Brass Water Pressure Regulator Valve , for Water, LF263A SeriesLead Free Brass Water Pressure Regulator Valve, for Water, LF263A Series .
-
Wilkins Regulator 70-C 3/4" 25-75LB Water Pressure Regulator Valve at PlumberSurplus.com
Wilkins Regulator 70-C 3/4" 25-75LB Water Pressure Regulator Valve .
-
$2500-$3000 Plumbing - Grainger Industrial Supply
• Water Pressure Regulator Valve , 3 In.
-
$2500-$3000 Plumbing - Grainger Industrial Supply
• Water Pressure Regulator Valve , 3 In.
-
$2500-$3000 Plumbing - Grainger Industrial Supply
• Water Pressure Regulator Valve , 3 In.
-
CR4 - Thread: Electrolysis Problems in a Hydronic Heating System
Next in Forum: Water Pressure Regulator Valves .
-
CR4 - Thread: Water Pressure Regulator Valves
Water Pressure Regulator Valves .
-
A cask fleet operations study
Set the clean water pressure regulator valve , P R - 1 , .
Indicates content that may require registration and/or purchase.