-
Supplier: Burkert Fluid Control Systems
Description: The 5282 valve is a servo-assisted diaphragm valve. A minimum differential pressure is required for the valve to function. Various diaphragm material combinations and circuit functions are available depending on the application. The standard brass body satisfies all
- Valve Type: Diaphragm Valves, Servo Valves, Solenoid Valves
- Features: Stainless Steel, Water
-
Supplier: Burkert Fluid Control Systems
Description: The 6213 EV valve is a servo-assisted solenoid valve of the S.EV series. The spring coupling of the diaphragm supports the opening process of the valve. In its standard version, the valve is suitable for use in liquids. A minimum differential pressure is required
- Features: Brass / Bronze, Water
- Valve Type: Diaphragm Valves, Servo Valves, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Description: applications, we commend the highly corrosion-resistant servo-motor control valve TRC250, which has been specially developed for use in RO systems. This RO metering valve is designed for precise pressure control in reverse osmosis systems, where the THINKTANK RC250/B metering
- Valve Size: 1 inch
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Wire Leads or
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing a
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: RS Components, Ltd.
Description: 2way servo assisted solenoid valve,24Vdc
- Valve Size: 0.5 inch
- Pressure Rating: 725.1885 psi
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Compressed Air, Other, Water
-
Description: pressure of the membrane in reverse osmosis, it improves the water production rate of the membrane separation equipment and completes the water quality standard treatment. Electric concentrated water metering control valve is mainly used in the concentrated water
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Danfoss A/S
Description: refrigeration systems. Solenoid Valves for refrigeration applications, standard types for fluorinated refrigerants and ammonia (R717) as well as solenoid valves for water and brine. The category also contains Solenoid Valves in stainless steel, Gas Powered Valves
- Valve Size: 0.1181103 to 0.9842525 inch
- Pressure Rating: 609.15834 psi
- Media Temperature: -40 to 221 F
- Actuation: Electric
-
Supplier: Gemu Valves
Description: Construction The GEMU 225 servo assisted 2/2-way plastic solenoid valve has a high performance coil which is hermetically separated from the medium by means of a flexible PTFE bush. The coil is assisted by a servo-control piston mechanism. The valve seal is carried in a
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: Two-Way Valves for Neutral Liquids operate with zero differential pressure and provide higher flow rates. The valves use a low-maintenance servo-system to isolate the valve from the solenoid. Valves have stainless steel and FPM wetted materials; ideal for neutral
- Pressure Rating: 0 to 140 psi
- Power: 24 volts
- Flow (Cv): 2.33
- Valve Type: Solenoid Valves
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Froude, Inc.
Description: The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Froude, Inc.
Description: in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'characterized' water outlet valve, operated by a closed loop electro-hydraulic
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: CITGO Petroleum Corporation
Description: recommended for use in N/C machine tools and other high-output equipment where sustained heat is prevalent. Inhibited against rusting in both fresh and sea water and pass both A and B Sequences of the ASTM D 665 Turbine Oil Rust Test. Offer excellent anti-wear protection to pumps, motors,
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Inductotherm Group
Description: circuit Fully automated controls from start-up through completion of hot top Full suite of safety features including argon gas backfill, reasealing overpressure relief valves and PLC safety logicSingle servo motor ram drive Precision melt rate control using load cells No hydraulics –
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: relief valves and PLC safety logic Single servo motor ram drive Precision melt rate control using load cells No hydraulics – all motions are electromechanical or pneumatic Stirring coils integrated into water jacket for process control
- Width / Tube O.D.: 900 to 1,200.0000000000002 mm
-
Supplier: ATI Industrial Automation
Description: Cabling: Supports integrated valve and DeviceNet options - making it easy to add and remove the valve. Easy Dress: The modules are designed to place electrical, pneumatic, and water ports in-line. Modules can be rearranged on Tool Changer to accommodate dress needs. Weight and
- Pay Load or Weight: 9,000 lbs
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow AW
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow AW
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation. Powerflow AW
- Kinematic Viscosity: 11.3 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Customized Signal Type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link, USB2.0, Ethernet, Gigabit, Video, Voice etc. Advantage Compact size, high precision, low maintenance, low electric noise, low torque, long
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal Type Solenoid valve, PLC, RS485/232/422, Thermocouple, Sensor, Pulse signal, Encoder, Servo system, CANBUS, Profibus, CC-Link,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense chemicals with an
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: surgical precision. Equipped with advanced mass flow controllers and servo-driven pumps, it automates the blending and dispensing of chemicals with an accuracy of ±1%. This automation eliminates the variability and safety risks associated with manual handling. Integrated with real-time
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Every product is custom tailored to your specific needs. Get in touch, let us know how we can help. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
move axially, and the setup is able to move freely together. When current is supplied to the intense magnetic fields in the valve, the voice coil itself generates a strong thrust, moving together with the spool in an axial direction. It is supplemented by detecting magnets at the opposite end of the (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
More Information Top
-
Modern Methods of Construction Design
It includes local or remote start of power units, local and remote operating status display and a control of cooling water servo valve according to oil temperature (Dˇ ad’o and Kreidel 1996).
-
H∞Dynamic observer design with application in fault diagnosis
According to this configuration, the process has two inputs (the cold water and hot water servo valves ) and two outputs (the level of the water in the upper tank and the temperature T2).
-
CONFERENCES
expressions of the output pressure of air and water servo valves , which are functions of the heat flux den- sity extracted from the part and of the surface temperature.
-
Measurement of Dry Soot and Particulate Matter from Two-Stroke and Four-Stroke Snowmobiles
The software was also used to control a water servo valve for the water brake dynamometer that applied the load to the engine.
-
Design and performance characteristic analysis of servo valve-type water hydraulic poppet valve
In the design process of water hydraulic servo valve -type proportional poppet valve, although it is assumed that corrosion-resistant materi- als are used, many problems caused by the character- istics of water need to be solved in order to realize the …
-
Applied Sciences and Engineering
[3] Eizo Urata, Shimpei Miyakawa, Chishiro Yamashina et al, Development of a Water Hydraulic Servo Valve , JSME International Journal, Series B: Fluids and Thermal Engineering, Vol.41(2), .
-
Design concept of small flow rate servo valve for water hydraulic system
Rough research showed no solutions for the specification of the water hydraulic servo valve to apply only conventional design methods caused as reasons showed below.
-
Research on Flow Characteristics of Slide Valve Used in Water Hydraulic Servo Valve
• Research on Flow Characteristics of Slide Valve Used in Water Hydraulic Servo Valve p.1651 .
-
Design and Analysis of Slide Valve Used in Water Hydraulic Servo Valve Based on Flow Field Simulation
• Design and Analysis of Slide Valve Used in Water Hydraulic Servo Valve Based on Flow Field Simulation p.1279 .
-
Scientific.Net: Materials Science
Design and Analysis of Hydraulic Full-Bridge Network for Water Hydraulic Servo Valve .
Indicates content that may require registration and/or purchase.