-
Supplier: Suttner America Company
Description: Used to regulate the maximum water level in a float tank. When the maximum water level drops the float valve opens.
- Valve Size: 0.5 inch
- Pressure Rating: 140 psi
- Media Temperature: 176 F
- Primary Material: Brass / Bronze
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, safety valve w/ float, and air check; Available in blue, black, and almond; 250 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
Supplier: Watts
Description: Complete brine tank assembly including: overflow, grid, safety valve w/ float, air check and well; Available in blue, black, and almond; up to 1,400 lbs salt capacity.
- Valve Type: Check Valves, Float Valves, Safety Valves
- Media: Water
-
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet
- Valve Type: Float Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water
- Valve Size: 0.6692917 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water
- Valve Size: 0.5118113 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Watts
Description: Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can be tank wall-mounted. It has a bronze body construction with a machine
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: Watts
Description: Designed to close drip tight when water level reaches the adjustable high-level setpoint, and open fully when water level is below the adjustable low-level setpoint to increase tank circulation. High and low levels are separately adjustable by positioning stop collars on the
- Valve Size: 1.25 to 4 inch
- Primary Material: Ductile Iron
- Valve Type: Float Valves
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Supplier: Zurn Industries LLC
Description: Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: ISC Sales, Inc.
Description: and every time. Our float valves directly control the maximum water level and our altitude valves control the liquid quantity from ground level. These valves are ideal for maintaining a preset maximum water level, the valve functions as either fully
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Supplier: Alpine Technical Services
Description: Cost-effective and is in use, around the world, in almost every conceivable environment. This heavy duty safety shower starts with a Stainless Steel frame (304 standard, 316 available) to withstand the harshest conditions. The tank is fully insulated to ensure stable water
- Number of Dispensers: 1
- Mounting: Ceiling Mount, Wall Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: DynaQuip Controls
Description: Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Schutte & Koerting
Description: fluid. Automatic Water Jet Eductor is self-operated and requires no electrical connections. The snap-action valve and ball float are the only moving parts. Special Automatic Eductors can be made from any other jet eductors. Applications Used to empty tanks. Pumping and
-
Supplier: Zurn Industries LLC
Description: reservoir ZW222 Two Way Valve controls water level while also allowing reverse flow, so only one line is needed to the tank/reservoir. When upstream supply pressure drops below tank pressure, main valve opens, Accurately controls water level based on
- Valve Type: Control Valves
- Media: Water
-
Supplier: Schutte & Koerting
Description: The Automatic Water Jet Eductor is self-operated and requires no electrical connections. The snap-action valve and ball float are the only moving parts. Special Automatic Eductors can be made from any other jet eductors. Applications Used to empty tanks. Pumping and
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: accurately control flow and maintain pressure throughout the loading process. Model 601 bottom loading valve This Model contains the necessary tubing and sensitivity adjustment needle valve to function as an on-off or regulating valve when controlled by the appropriate pilot
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: U.S. Plastic Corporation
Description: Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet
- Valve Type: Float Valves
-
Supplier: Alpine Technical Services
Description: durability. This high-quality product is fitted with twin ball float valves and a Bylaw 30 kit to help reduce the formation of Legionella Pneumophila. This unit guarantees 15 minutes of tepid water. FEATURES: Insulated, Sealed Overhead Tank Insulated, Heated Cubicle
- Flush Duration: 15 minutes
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch stack
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene burner
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and
-
Supplier: PressureParts.Com
Description: Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord W GFCI High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No.
-
Supplier: BNB INT. Co., Ltd.
Description: Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Specialty / Other, Stainless Steel
- Applications: Electronics / Electrical, Float / Level Sensing, Valves
- Ball Type: Metal Balls
-
Supplier: Arjay Engineering
Description: Reliable monitoring of sumps and containments for oil spills For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the
- Number of Control Relays: 2
- Operating Temperature: -4 to 131 F
- Concentration: 70 ppm
- Process Media Temperature: 32 to 131 F
-
Supplier: Eaton
Description: heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water
- Maximum Inlet Pressure: 0 to 500 psi
- Connection: 1" NPT, 1/2" NPT, 2" NPT, 3/4" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: LS Industries
Description: level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off
-
Supplier: Nilfisk Industrial Vacuums
Description: including a removable collection bin, new float system for automatic shut-off, and improved airflow performance. It is equipped with a diverting valve that reverses the flow of air to pump out the tank quickly and easily for total liquid discharge. In just minutes, mixed liquids
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Supplier: Alpine Technical Services
Description: stable water temperatures. The tank, side panels and rear panel are made of UV-resistant GRP for long-lasting performance. The shower can be connected direct to mains water, but this is not required to function. It is fitted with twin ball float valves and a Bylaw
- Number of Dispensers: 1
- Mounting: Ceiling Mount
- Type: Drench Shower, Eye Wash
- Features: Self-Contained, Stainless Steel
-
Supplier: LTG Incorporated
Description: water is finely atomised by the spray nozzles in the nozzle chamber to create a mist. The nozzles are attached to a nozzle bank in the nozzle chamber. The circulation pump, which takes in the water after the filter, is fitted outside the nozzle chamber. An integrated float
- Placement: Air Handling
- General Technology: Nozzle
Find Suppliers by Category Top
Featured Products Top
-
containments, detecting oil-on-water incidents quickly. Ideal for tanks, lagoons, and sumps, it alerts you instantly to spills, ensuring prompt response Follow us on: (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the solenoid valve to open, adding fresh water. As soon as this fresh water dilutes the contamination to the tolerable pre-set level, the CONTROLSTIK II (sensor) closes the valve. ENGINEERING (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
automatic rinse tank control systems. Many platers using automatic control systems for the first time are pleased to discover a reduction in water usage of up to 80%. For more lowering your water bills and reducing your waste treatment system investment continue to the Myron L website. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Myron L CONTROLSTIK II Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. Since water flows only when parts are rinsed, you save money on water (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
Engineering’s Floating Oil Spill Alarm: 2852-HCF The 2852-HCF Floating Oil Spill Alarm is a dependable tool designed to monitor sumps, tanks, and lagoons for oil spills. Using a hydrocarbon float sensor, it detects (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
: The 2852-HCF Floating Oil Spill Alarm The 2852-HCF Floating Oil Spill Alarm offers a reliable solution for monitoring oil spills in sumps, tanks, and lagoons. This model uses a hydrocarbon float sensor, particularly effective in separated oil-on-water scenarios. It’s (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within a shield, tank or pipe. As the dielectric characteristics of a fluid or solid change (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering
More Information Top
-
mechanical valve - offers from mechanical valve manufacturers, suppliers, exporters & wholesalers
MINI Ball 3/8" Mechanical MINI Plastic Small Water Tank Float Valve .
-
Advances in Environmental Engineering
Water pump will be treated water pumped in toilet water tank, the water tank float valve (figure 3) according to the situation of water injection water tank control water tank water pump continue to pump water, through the water tank of the …
-
Veterinary Entomology: Livestock and Companion Animals
Maintain working float valves in water tanks to prevent overflows.
-
CR4 - Thread: Need Help in Keeping Water Tanks Open
Use a small domestic water tank with a float valve as the drinking tank and insulate piping, valve and tank sides.
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
The autoclave piping was subsequently revised to add an overhead water . tank and float valve in the supply line to avoid any possi bility of contaminated water backing up into the process .
-
Third Japan-US seminar on HTGR safety technology: proceedings. Volume I
The separated buffer gas is discharged into the open air through a regulator valve, and water is returned back to the water tank through a float valve .
Indicates content that may require registration and/or purchase.