Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Physical Properties of Waterborne Soft Feel Coatings for Automotive Parts
    COATING CONDITION OF WATERBORNE PAINTS For the optimum coating procedure of waterborne paint in automotive interior coating, waterborne primers should be applied at 8~11 μm film thickness and 10~15 min×40°C flash off.
  • Company Analysis: Company Profiles: New Product Development - PPG
    • In October 2012, PPG launched two new waterborne primer surfacers for the automotive refinish industry: Envirobase® High Performance EPW115 Waterborne Speed Prime and Aquabase® Plus P950-5505 Waterborne Primer Surfacer.
  • Eastman Advantis™ 510W
    Eastman Advantis™ 510W will find primary application as a blend-in resin in waterborne primers and waterborne basecoats for automotive bumper applications.
  • Epoxy Surface Coatings
    Includes mainly automotive and light truck waterborne electrodeposition primers and solventborne aircraft primers.
  • Epoxy Resins
    * Excludes any BPA and acrylic monomer used by nonbasic resin coatings formulators to upgrade LER to waterborne resin for containers and automotive primers .
  • Automotive Paints and Coatings
    Fig. 5.4 Top coat wave scan measurements of automotive coatings using waterborne and powder primer surfacers on smooth and rough electrocoatings (E-coats).
  • Suppliers to the new BMW X6
    … Edscha Locksets Huf Hlsbeck & Frst Mirror housing cap Magna Power liftgate Edscha Rear bumper Plastic Omnium Rear door PPG Industries Rear quarter PPG Industries Roof molding Dura Sealants Lord Secubloc waterborne primer BASF Shutter system Rchling Automotive Sill moldings Plastic Omnium …
  • Suppliers to the Mercedes M-cass
    … Hella Hood assembly Cosma Liftgate assembly Cosma Lockset Huf Hlsbeck & Frst Progloss 2-component clearcoat BASF Rear door assemblies Cosma Rear wiper system Valeo Roof Cosma Roof bows Cosma Secubloc waterborne primer BASF Structural adhesives Dow Automotive Tail lamps Hella Tailgate …
  • Analysis and Deformulation of Polymeric Materials
    Cationic automotive primers presently in use are waterborne , thermosetting organic coatings that are applied by cathodic electrodeposition.
  • Melamine
    In the primer /surfacer automotive OEM coatings market, waterborne polyester-melamine coatings account for 40% of the market and high-solids solventborne polyester/melamine coatings account for 15%.