-
Electrical Receptacles - Electrical Wiring Devices & Co AC Plugs & Recept, Waterproof -- 130147-0023Supplier: Heilind Electronics, Inc.
Description: L7-20P WATERTITE PLUG
- Features: Plug / Inlet, Receptacle / Outlet
-
Supplier: Radwell International
Description: CONTROL BOX, WATERPROOF, SINGLE HOLE, JOINTBOX / PINBOX, MOUNTING HOLE / 30 MM, ALUMINUM, 90 X 80 X 70 MM. FREE 2 YEAR RADWELL WARRANTY
- Features: Receptacle / Outlet
-
Supplier: Larson Electronics LLC
Description: The Magnalight DCP-11-12V Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter is designed to be hardwired into home, boat or vehicle electrical supplies where the voltage is typically within the 90-295VAC range and
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Win Source Electronics
Description: L1-15P Ingress Protection: IP67 - Dust Tight, Waterproof Approvals: CSA, UL Mounting: Free Hanging (In-Line) Filter Type: Unfiltered - Commercial Fuse: No Family Name: 130146 Categories: Connectors, Interconnects Introduction Date: June 12, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated
-
Supplier: Larson Electronics LLC
Description: The Magnalight DCP-11-DP Waterproof Power Supply converts commonly used 110 - 260VAC electrical current to 12VDC @11 Amps. This converter includes a typical straight blade plug on the input end and a 2 prong Deutsch connector on the output end. This converter can operate with voltages
- Features: Power / Power System / Distribution Transformer
-
Supplier: L-com, Inc.
Description: 18x16x10 Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, 120-240 VAC Universal Outlet MNT PLT Powered Clear Lid Black NEMA enclosure cabinet NBBWPC181610-E00 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: 18x16x10 Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, 120-240 VAC Universal Outlet MNT PLT Powered Clear Lid DKGY NEMA enclosure cabinet NBWPC181610-E00 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: 14x12x06 Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, 120-240 VAC Universal Outlet MNT PLT Powered Clear Lid DKGY NEMA enclosure cabinet NBWPC141206-E00 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: 14x12x06 Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, 120-240 VAC Universal Outlet MNT PLT Powered Clear Lid Black NEMA enclosure cabinet NBBWPC141206-E00 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEPC141206-E00 is built with 120-240V AC universal
- Length / Height: 14.6 inch
- Width/Diameter: 12.6 inch
- Depth: 7.4 inch
- Height: 14.6 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEP141004-100 from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 3 rating. This NEMA 3 rating enclosure cabinet provides protection for your
- Length / Height: 14.5 inch
- Width/Diameter: 10.8 inch
- Depth: 4.3 inch
- Height: 14.5 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEBPC181610-E00 is built with 120-240V AC universal
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEBPC141206-E00 is built with 120-240V AC universal
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Heilind Electronics, Inc.
Description: RECPT, FEMALE 410A PUSH ON BAYONET, WATERPROOF
- Features: Receptacle / Outlet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 10 ANGLED FLUSH-MOUNTING SOCKET-OUTLET HP, IP66/IP67 - 3P+N+E 32A 200-250V 50/60HZ, BLUE, 9H, SCREW WIRING, RANGE: IEC 309 HP RANGE, WATERPROOF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Samtec Inc.
Description: Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Watertight
- Features: DC Power Connector, In-Line / Cable End, Moisture / Oil Resistant, Other, Receptacle / Outlet
- Grounding: Non-Grounding
-
Supplier: Samtec Inc.
Description: Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing
- Current Rating: 5.6 to 9.2 amps
- Applications: Commercial, Industrial
- Type / Features: Corrosion Resistant, Dust Proof, Locking, Watertight
- Features: DC Power Connector, In-Line / Cable End, Moisture / Oil Resistant, Other, Receptacle / Outlet
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance
- Valve Size: 1.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 120
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 170
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 51
-
Supplier: KZVALVE
Description: stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance
- Valve Size: 1 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Flow (Cv): 68
-
Supplier: KINTEP NEW POWER
Description: drain outlet, direct discharge without clogging- Built-in high-pressure flushing gun- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360°
-
Supplier: Larson Electronics LLC
Description: on telescoping tripods cover more area, they are typically paired with large portable electrical distribution panels, transformers or diesel generators. The noise, fumes and high wattage electrical cabling usually requires that the operator positions the portable light tower at some
-
Supplier: Larson Electronics LLC
Description: transformer which allows these units to be operated with standard 120V-277V AC current commonly found in wall outlets. This unit can also be unplugged from the transformer and run directly from 9-42 volts DC, allowing it to be operated from any vehicle or equipment's electrical system.
-
Supplier: Caron Products and Services, Inc.
Description: the chamber. These chambers are designed with energy-efficient components, including high R, CFC-free foam insulation. The 115V units will plug into standard laboratory electrical outlets. An optional waterproof LED Lighting System simulates diurnal studies. The low profile,
Find Suppliers by Category Top
Featured Products Top
-
humidity, waterproof, dustproof Electrical Current up to 5000A, voltage up to 110kV Signal Types Ethernet, USB, RS232, RS485, Profibus, CanBUS, CANOPEN, DeviceNET, CC-LINK, Profi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, string lights, floor lamps, and table lamps. IP66-rated housing for outdoor applications. Internal waterproof construction designed to support use in rainy conditions. Wi-Fi range of up to 300 feet. Group control for managing multiple smart outlets with one (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
pump when system pressure drops and stops operation when the outlet is closed and pressure is restored, providing convenient on-demand water delivery without continuous manual control. Built-In Protection for Reliable Operation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40490/191804037-MIT.pdf?sequence=2
The latter option may be more ideal because it keeps an electrical outlet from being accessible in waterproof areas and would allow a separate battery pack to be charging during craft operation.
-
Air-wet All to know on Air-wet | Techniques of the Ingénieur
at the air; 11-Mirror; 12-Photodiode; 13-Diode laser;14-Entrée fluid; 15-Surface; 16- Output fluid; 17-Seal étanche ; 18-Tube piézo-électrique;19 ...
-
Air All to know on Air | Techniques of the Ingénieur
at the air; 11-Mirror; 12-Photodiode; 13-Diode laser;14-Entrée fluid; 15-Surface; 16- Output fluid; 17-Seal étanche ; 18-Tube piézo-électrique;19 ...
-
How to wire outdoor house numbers? - Self Help Forums
I don't have an electrical outlet nearby, and even if I did I don't know how to make it waterproof without using some ugly large box stuck on the wall.
-
How to wire outdoor house numbers? - Self Help Forums
I don't have an electrical outlet nearby, and even if I did I don't know how to make it waterproof without using some ugly large box stuck on the wall.
Indicates content that may require registration and/or purchase.