-
Supplier: Southco
Description: Internally contained actuation handle creates a flush profile on thin panel doors to eliminate snags and permit doors to fit completely into recessed pockets. Available in multiple finishes and with curved or angled contour to satisfy most design formats. Fully sealed ProFlush model
- Operation: Key
- Features: Other, Recessed
-
Supplier: Southco
Description: Internally contained actuation handle creates a flush profile on thin panel doors to eliminate snags and permit doors to fit completely into recessed pockets. Available in multiple finishes and with curved or angled contour to satisfy most design formats. Fully sealed ProFlush model
- Operation: Key
- Features: Other, Recessed
-
Supplier: Southco
Description: Internally contained actuation handle creates a flush profile on thin panel doors to eliminate snags and permit doors to fit completely into recessed pockets. Available in multiple finishes and with curved or angled contour to satisfy most design formats. Fully sealed ProFlush model
- Operation: Key
- Features: Other, Recessed
-
-
Supplier: Southco
Description: Internally contained actuation handle creates a flush profile on thin panel doors to eliminate snags and permit doors to fit completely into recessed pockets. Available in multiple finishes and with curved or angled contour to satisfy most design formats. Fully sealed ProFlush model
- Operation: Key
- Features: Other, Recessed
-
Supplier: PS Industries
Description: The Pedestrian Flood Door is one of the most progressive products in the flood protection market today. The PD-520 is FM approved and is a watertight door for normal pedestrian use that also acts as a flood protection door. As long as the door is closed and
- Type: Entry Doors
- Application: Industrial
- Features: Other
- Material: Steel
-
Supplier: Ralston Metal Products Limited
Description: of sheet steel enclosures of equivalent dimensions. The MIP Series has a folded lip around the door opening to provide complete and maximum gasket contact. This, along with a molded drip shield prevents liquids from dripping into the enclosure when the door is open. Each enclosure’s
- Length / Height: 15.7 inch
- Width/Diameter: 15.7 inch
- Depth: 7.9 inch
- Height: 15.7 inch
-
Supplier: Stahlin Enclosures
Description: Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening Maintains both watertight and submersible ratings with installed window
- Length / Height: 19.62 inch
- Width/Diameter: 17.61 inch
- Depth: 8.82 inch
- Height: 19.62 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 9-3/8 INCH 11-3/8 INCH 6-5/8 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, TWIST LATCH, LINK LOCK LATCH COVER TYPE
- Length / Height: 11.375 inch
- Width/Diameter: 9.375 inch
- Depth: 6.625 inch
- Height: 11.375 inch
-
Supplier: Allied Electronics, Inc.
Description: Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel
-
Supplier: Allied Electronics, Inc.
Description: Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel
-
Supplier: Allied Electronics, Inc.
Description: Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel
-
Supplier: Allied Electronics, Inc.
Description: Quarter Turn Latch for a Watertight Seal • External Mounting Brackets Allow Box to Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment • Bonding Studs for Grounding Are Provided on Base and Door • Internal Panel
-
Supplier: TelephoneStuff.com
Description: built into the door. Cabinet Features: - Protects commercial network equipment when located in harsh environments - Field-configurable to suit multiple applications - Dust and watertight gasket on door - Rear mounting panel with equipment mounting brackets - Front cover
- Use: Commercial
-
Supplier: U.S. Plastic Corporation
Description: The Ultra-Seal 2.2 Quart Pitcher features a gasket and four latches in the lid that create an airtight and watertight seal to prevent liquids from leaking. This spill-proof lid, along with graduated measure markings on the base, allow for mixing lemonade and other beverages right inside of
-
Supplier: TelephoneStuff.com
Description: RE-BOX cabinets include a dust and watertight gasket built into the door - What separates the HI-IMPACT RE-BOX cabinets from traditional "gray boxes" is a specially designed, factory pre-punched rear panel - The RE-BOX rear panel allows designers and installers to configure the cabinet
- Use: Commercial
-
Supplier: Laurel Electronics LLC
Description: hinge. The hinge is captive when the base and meter are installed, and allows the door to be opened for easy access to the meter for programming or setpoint adjustment. The base and clear door each come with an integral gasket for a watertight and dust-tight fit. No loose
- Type: Electronic and Instrument Enclosures
- NEMA Rating: Type 12
- Ingress Protection(IP) Rating Against Moisture: Type 2, Type 4, Type 5, Type 6, Type 7
-
Supplier: Hammond Manufacturing Company Inc.
Description: noted). Integral mounting feet. Stainless steel hardware. Padlocking provision. Stainless steel butterfly type "twist latch" door fasteners. Ported with a continuous hinge. For corrosion resistance information, please refer to table in the Technical Information section. Finish
- Length / Height: 26.95 inch
- Width/Diameter: 13.72 inch
- Depth: 11.99 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Window is 0.25" thick, UV Resistant Polycarbonate. Conveniently sized to allow
Find Suppliers by Category Top
More Information Top
-
Postition location system for ocean mining
to the equipment through a watertight door which can be latched in an open position.
-
Multi-point Latching
Small doors can be made watertight with one latch , but for doors longer than about 30” leakage problems may occur.
-
Federal Register > Friday, April 22, 2005 > [70 FR 20831] Defense Federal Acquisition Regulation Supplement; Unique Item Identification and Valuation
As a hypothetical example, a latch that is permanently attached to a watertight door may be purchased but is not carried as a spare part, subassembly, or component.
-
Trap movements of fleischfressender plants
The lateral trap wall is flexible and the trap input becomes through a trap door , unassailably sealed slime and a thin membrane (the velum), [18].
Indicates content that may require registration and/or purchase.