Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ohio Semitronics, Inc.
Description: OSI precision AC watt transducers provide accurate measurement, over a wide temperature range, regardless of variations in voltage, current, power factor, or load. We invite you to chat live with our application and product specialists to find or create a solution that works best for
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures precision AC watt/watt-hour transducers that are accurate for all variations of voltage, current, and power factor. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
-
Supplier: Ohio Semitronics, Inc.
Description: OSI provides AC watt-hour transducers to measure energy at the input to electrical load centers or branch circuits. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application.
-
-
Supplier: Newark, An Avnet Company
Description: WATT TRANSDUCER
-
Supplier: Ohio Semitronics, Inc.
Description: OSI manufactures AC watt/VAR transducers in 1-, 2-, 2 1/2 or 3- element configurations. Some models provide bidirectional outputs and maintain accuracy over a wide temperature range. We invite you to chat live with our application and product specialists to find or create a solution
-
Supplier: Newark, An Avnet Company
Description: WATT TRANSDUCER 5A/120VAC 500 WATTS/ELEMENT
-
Supplier: Newark, An Avnet Company
Description: PALADIN TRANSDUCERS ACTIVE POWER (WATTS) TRANSDUCERS ROHS COMPLIANT: NA
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-WVT-3 Series combines watt and VAR transducers in one compact housing. Two simultaneous proportional dc current outputs are provided for watt and VAR parameters. The polarity of the watt output is positive for unity power factor (PF); polarity for the VAR output
- Accuracy: 0.1 % FS
- Features: AC Voltage Input, Voltage Converter / Inverter
- Outputs: Current Output
- User Interface: None
-
Supplier: Panel Components & Systems, Inc.
Description: measured. Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as
-
Supplier: Newark, An Avnet Company
Description: WATT/VAR TRANSDUCER 2 ½ ELEMENT )(INPUT 1AMP/120VAC; 50HZ
-
Supplier: Visual Sound, Inc.
Description: transducer's transient response. The 2242H can produce peak instantaneous outputs of 134 dB above 100 Hz measured at one meter, greater than any other JBL low frequency transducer. The new voice coil-magnet circuitry is referred to as Super Vented GapTM technology. The 2242H carries a
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Sensor, Transducer Amplifiers Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Multifunction Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C
- Resistance Range: 5 ohms
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Encoders Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Current Sensors Package: 121-XFBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8-VDFN (3x3) Package / Case: 8-SMD, No Lead
-
Supplier: American Aerospace Controls, Inc.
Description: Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc (±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; temperature –20° to +70°C
- Measuring Range: 0 to 6.5 amps
- Input Voltage: 85 to 140 volts
- Frequency Range: 55 to 65 Hz
- Response Time: 400,000 µs
-
Supplier: Visual Sound, Inc.
Description: 2035H 380 mm (15 in) transducer employs a coppersleeved magnetic pole piece which reduces internal flux modulation and provides a more stable magnetic field. This substantially lowers both second and third order harmonic distortion. Usable Response to 30 Hz 100 dB Sensitivity, lW, 1 m 800
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, REED CONTACT, 0-240 VAC, 0-60 VDC, 0.13 AMP MAX, 10 VA/WATT MAX, 3 METER CABLE LENGTH, POLYVINYL CHLORIDE SHEATH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: transducers withstand harsh conditions like snow, sleet, rain, severe cold, high heat and humidity. Their weather-resistant design provides reliable performance, indoors and outdoors. A rugged durable carrying case doubles as a monitor stand and includes an ergonomic handle for easy handling.
-
Supplier: Visual Sound, Inc.
Description: augmentation of either analog or digital soundtracks in motion picture theaters and for general sound reinforcement applications. 1200 Watts Continuous Pink Noise, 2400 Watts Continuous Program Power Handling Usable response to 22 Hz (-10 dB, no EQ), flat to 22 Hz (-3 dB) with External
-
Supplier: TMP Pro Distribution
Description: Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Panel Components & Systems, Inc.
Description: signal provided by a M100-WA4 watt transducer with 4-20mA output.
-
Supplier: Panel Components & Systems, Inc.
Description: measured. Typical applications include the measurement of power in switchboards, power stations, generating sets etc. The high isolation of 4kV as with all the M100 series, allows these watt transducers to be connected to a variety of measuring and control devices and systems, such as
-
Supplier: RESON
Description: Narrow beam 200kHz transducer for standard echosounders, hydrographicechosounders and fishfinders.The transducer has a beam width of 4.2 degree. The transducer is high powerrated to 1500Watt.
- Frequency Range: 190 to 210 kHz
- Resonance Frequency: 200 kHz
- Transmit Sensitivity: 181 dB re µPa/V
- Receive Sensitivity: -176.5 dB re V/µPa
-
Supplier: Allied Electronics, Inc.
Description: Rotary Position Transducer, Plastic Body, ± 15% Tolerance The TH100 series thru-shaft position sensor incorporates variable resistor technology to provide a device for angle measurements with high performance life. The package has a linear element, six-inch wire leads, a 1⁄4" slotted thru
-
Supplier: Cleaning Technologies Group
Description: Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,WATT TRANSDUCER, 3 PHASE, 3 WIRE, 2 ELEMENTS, 5 AMP, 120 VAC, 60 HZ, 0-1000 WATT, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOUND TRANSDUCER BASE, FOR ACOUSTIC SIGNAL DEVICE, .6 WATT, 24-28 VAC/DC, 25 MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITOR SEISMIC MONITOR, 4 CHANNEL, 7.7 WATT, ACCEPTS INPUT FROM PROXIMITY/SEISMIC TRANSDUCERS, MACHINERY PROTECTION, 140734-02B. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: American Aerospace Controls, Inc.
Description: Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc (±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; temperature –20° to +70°C
-
Supplier: TMP Pro Distribution
Description: 50 ° Rotatable Horn :Yes System Power Handling: 400 Watts LF Transducer: DL15ST Low Frequency Power Handling: 400 Watts High Frequency Power Handling: 75 Watts LF Nominal Impedance: 8 HF Transducer: DH-7 HF Nominal Impedance: 8 Nominal Impedance (Passive): 8
- Sound Pressure Level: 130 dB
- Nominal Input Power: 400 watts
- Sensitivity: 98 dB
- Frequency Response: 45 to 16,000 Hz
-
Supplier: Cleaning Technologies Group
Description: Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: TMP Pro Distribution
Description: Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: No Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
- Sound Pressure Level: 131 dB
- Nominal Input Power: 300 watts
- Sensitivity: 99 dB
- Frequency Response: 50 to 20,000 Hz
-
Supplier: Ultrasonic Power Corporation
Description: 5,895,997) 750 Watts average output power, 1500 Watts peak output power Automatic short open protection Includes RFI (radio frequency interference) filter 9 “Vibra-bar®” transducers, 18 piezoelectric (PZT) stacks mounted to tank bottom 3/4” stainless steel drain valve- located
- Wash Tank Capacity: 25 gallons
- Internal Length: 24 inch
- Internal Width: 24 inch
- Internal Depth / Height: 12 inch
-
Supplier: Krohn-Hite Corporation
Description: Impedance: Reactive and Resistive Model 7602M The Model 7602M provides the same performance as the Model 7600M with a differential output and is able to deliver 34 watts of continuous power (68 watts at dc) and 282V rms (800Vp-p). It can also provide plus and minus dc voltages
Find Suppliers by Category Top
Featured Products Top
-
shields) under realistic failure scenarios • Instrumentation-driven analysis using thermocouples, heat flux sensors, pressure transducers, and gas sampling systems Heater-driven methods are particularly valuable for standards-aligned testing (e.g., UL, SAE, IEC), where repeatability (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
, an RTD temperature sensor and a solid state pressure transducer that measures the mass flow rate of steam, gases and liquids. Other meter types use external process measurements to calculate mass flow. The temperature and pressure devices are typically not installed in the same location as (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Watlow SCR Power Controllers and Ohio Semitronics Watt Transducers
The Ohio Semitronics PC5 category of transducers measures True Power (Watts) in an AC single-phase or three-phase power system and provides an isolated DC analog output that is proportional to the electrical power being consumed in a load. There are thousands of PC5's being used worldwide
More Information Top
-
DEVELOPMENT OF A HYDRONIC ROOFTOP UNIT -- HYPAK
For sensors with an electrical output, such as RTDs, thermocouples, and watt transducers , we used a DataTaker DT800 data logger.
-
The use of energy management and control systems to monitor the energy performance of commercial buildings
For some models, the current transformers are built into the watt transducers .
-
Instrumentation report 1: specification, design, calibration, and installation of instrumentation for an experimental, high-level, nuclear waste storage facili...
Watt transducers .
-
Instrumentation Report No. 3: performance and reliability of instrumentation deployed for the Spent Fuel Test - Climax
Watt Transducers .
-
Procedure for Measuring and Reporting Commercial Building Energy Performance
One type of DC watt transducer employs an external Hall-effect17 current sensor to measure the DC power.
-
CR4 - Thread: Square D Watt Transducer Model No. CLE-204002
Square D Watt Transducer Model No. CLE-204002 .
-
Spent Fuel Test-Climax: An evaluation of the technical feasibility of geologic storage of spent nuclear fuel in granite: Final report
Watt Transducers .
-
Development and application of a high-speed, high-resolution data acquisition system for monitoring power at the service entrance to buildings
Becauseofthis andbecausevoltagetaps from each phase arerequired inputsto the watt transducers , special precautions may be needed to install the monitoringsystem.
-
Automatic Feed Control for Roller Gin Stands
First, the current transducer did not provide an adequate signal response when converting the rotary-knife power signal to a voltage signal for the microcomputer; switching to a slightly more expensive watt transducer solved this problem.
Indicates content that may require registration and/or purchase.