Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Informative symbols for use on electrical and electronic equipment - Rejection filter; wave trap
-
Cleaning Agents and Surface Treatments - Fresh The Wave™ Urinal Deodorizer - Mango, Dk Orange -- USMSupplier: Image Supply, Inc.
Description: fragrance. Conforms to the urinal to trap debris. VOC Compliant: Available for sale in all 50 states. No ozone depleting ingredients. Dark Orange, Mango, 6/10/cs
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SMART750RM1U 750VA / .75kVA / 600 watt line interactive, sine wave UPS system offers complete power protection for critical network applications in a highly efficient 1U total rack/tower configuration. Network management interfaces support communications via USB port, DB9 serial
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.75 kVA
- Watt Rating: 0.6 kwatts
- Runtime at Half Load: 13.2 minutes
-
-
Supplier: Tripp Lite by Eaton
Description: The SMART1500RM2UN SmartPro® 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Tripp Lite by Eaton
Description: automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA) Optional E2 sensors enable
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.879999999999999 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Tripp Lite by Eaton
Description: Interface checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.2499999999999964 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping technique
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Outputs: 10MHz
- Clock Method: Atomic Clock
-
Supplier: CASTECH, Inc.
Description: Product description:Optical attenuator is an optical component that can change the output power of laser continuously. It is consisted of a half-wave plate (or an electro-optic crystal) and a polarizer. The polarization state of incident light is modulated by the half-wave plate (or
- Clear Aperture / Beam Diameter: 5.000000000000001 to 40.00000000000001 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: General Pipe Cleaners
Description: chemicals. It requires no electrical power or CO2 gas. The Kinetic Water Ram uses a burst of compressed air that drives a shock wave (kinetic energy) through water to break up the stoppage. The shock wave bypasses vents and stacks to break-up clogs. You get instant impact with no
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Features: Hand-Held, Other
- Drain Cleaning Machinery Type: Manual
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population Trapping technique
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Time Accuracy: 0.007 ns
- Outputs: 10MHz, 5MHz
-
Supplier: Acoustics First Corporation
Description: can control energy hotspots in corners or in the path of first reflections quickly and efficiently. Cutting Wedge® makes creating virtual bass-traps in corners, using 3 or 4 nested layers of CW2K, simple and efficient. Prevent destructive specular reflections from distorting or coloring the
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 2.25 inch
- Width: 12 to 24 inch
- Height: 24 to 48 inch
-
Supplier: CASTECH, Inc.
Description: Product description:The optical switch is a high-speed switch with an electro-optical crystal or a rotatable wave plate as the core element. It is an external cavity modulator which consists of a polarizing element and a polarizer. When a voltage is applied to the electro-optic crystal, the
- Laser Output Power: 100 to 1,000.0000000000001 watts
- Clear Aperture / Beam Diameter: 5.000000000000001 to 30 mm
- Features: Beam Splitter, Other
- Type: Component / Subsystem
-
Supplier: TapeOnline.com
Description: 4.7 GB No stacking ring Packaging: 100 disc Tape Wrap Compatible with inkjet disc printers White Inkjet Printable Media from JVC gives your printed discs smooth, strong colors! The Ink Absorbtion Layer traps your ink so it doesn't seep in and effect your data.JVC Media Features Widest record
-
Supplier: JST Manufacturing, Inc.
Description: JST's ultrasonic baths are designed to make the most of your cleaning chemistry while taking advantage of the cleaning action of the sound waves. Coved corners eliminate particle traps and make tank cleaning easier. JST uses only certified, high performance alloys for maximum strength
-
Supplier: Newport MKS
Description: a negligible contribution from the core material (air), the total dispersion of PBG fibers is dominated by wave-guide dispersion. For adding fiber connectors and protective jackets, please contact Newport technical support. This bare fiber does not include a protective fiber jacket. Standard
- Cable Diameter: 2.5000000000000004 mm
- Maximum Attenuation: 100 dB/km
-
Supplier: ValueTronics International, Inc.
Description: range: Operating, 1 Vp-p; max. safe overload, ±5 V Noise: < 5 mV Features trigger signal pick-off for internal triggering Compatible with 3S2, 3S5, 3S6, 7S11, 7S12 Sampling Plugins The Tektronix S-4 sampling gate is based upon a traveling wave trapped-charge transmission line in which the
-
Supplier: Visual Sound, Inc.
Description: Middle Atlantic Products Introducing a new line of UPS systems with circuitry *NEW! Models with individual outlet control available *Pure Sine Wave technology provides optimum waveform for sensitive AV components *Line interactive with Automatic Voltage Regulation *Compact rackmount chassis
-
Supplier: Newport MKS
Description: values in the thousands of ps/nm/km. Due to a negligible contribution from the core material (air), the total dispersion of PBG fibers is dominated by wave-guide dispersion. For adding fiber connectors and protective jackets, please contact Newport technical support. This bare fiber does not
- Cable Diameter: 2.5000000000000004 mm
- Numerical Aperture: 0.12
- Maximum Attenuation: 100 dB/km
-
Supplier: SAE International
Description: pressure on gas exchange processes in a HCCI engine with an exhaust throttling valve. The work has included 1-D gas dynamic modelling using Ricardo WAVE\u2122 and experiment on a Ford/Jaguar V6 HCCI engine with a fitted exhaust throttling orifice. Appropriate boundary and initial conditions
-
Supplier: InspectorTools
Description: background noise). Capable of detecting ANY gas leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru
-
Supplier: InspectorTools
Description: leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru Pointe® 2100, high-quality noise attenuating
-
Supplier: NTi Audio AG
Description: increased level of 70 dBA at 1 meter. Balanced Line In / Out Using the balanced line out, the TalkBox operates as a signal generator. Sampling frequency deviations - a dangerous trap when using portable CD players for STIPA measurements - are completely eliminated. Any external signal can be
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Generator Type: Noise, Signal
- Features: Noise Generator, Other User Interfaces
Find Suppliers by Category Top
Featured Products Top
-
allows the sound waves to push out any trapped liquids Industries and Applications Commercial and Business Aircraft – APU inlet/exhaust and ECS ducting Human Spaceflight: (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group
Conduct Research Top
-
Optical Trapping of Interfaces at Ultra-low Interfacial Tension
We achieve active control of interfacial phenomena by optically trapping the interface using the gradient forces of a strongly focussed laser beam parallel to the interface. We illustrate our technique in a phase separated colloid-polymer mixture by distorting the interface in a very controlled way
-
Progressive Cavity Pump Reduces Discharge Times and Maintenance for Chemical Plant
. in the road or resonating metal in the engine or exhaust underneath the vehicle bounce upwards. and the coating provides a barrier from the inside of the vehicle. Sound waves are trapped in the. pockets between the adhesive and the fibers in the coating, breaking up the energy and thereby. reducing unwanted
More Information Top
-
Electromagnetic Fields in Stratified Media
Total field DRL waves Trapped surface wave .
-
OPTICAL TRAPPING AND MANIPULATION OF NEUTRAL PARTICLES USING LASERS: A REPRINT VOLUME WITH COMMENTARIES
Standing Wave Trap .
-
Trapping of surface gravity waves by a vertical flexible porous plate near a wall
As special cases of the submerged plate, wave trapping by the bottom- standing as well as surface-piercing plates is analyzed.
-
Impact of non‐hydrostatic effects and trapped lee waves on mountain‐wave drag in directionally sheared flow
However, they are realistic to a limited extent, since one of the most common reasons for wave trapping is a continuous increase of wind speed with height (Grubiˇsi´c and Stiperski, 2009; Stiperski and Grubiˇsi´c, 2011).
-
Finite Difference Numerical Simulation of Trapped Waves in the Kunlun Fault Zone
Seismic guided waves trapped in the fault zone of the Landers, California, earthquake of 1992.
-
Small‐amplitude coastally trapped disturbances and the reduced‐gravity shallow‐water approximation
Perhaps the most interesting influence of the idealized MBL and capping inversion on the structure of Kelvin waves trapped against a one-kilometre-high step occurs in the mode-:! wave, for which the perturbation pressure and velocity fields in an x-z …
-
Gluing of Josephson vortices by Cherenkov-trapped Swihart waves
A description of the structure of vortices which is due to the waves trapped by them is given.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43467/38043101-MIT.pdf?sequence=2
Wave trapping near vertical gates corresponds to the state of no radiation, despite their oscillations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38266/151090995-MIT.pdf?sequence=2
The linearized theory of water- wave trapping either by a stationary body in a channel or by an infinite and periodic array of fixed bodies has been extensively treated by Evans and his associates in the past decade.
-
Topographically trapped waves over the continental shelf and slope
It is found in this case that an infinite sequence of waves is trapped in the negative S region which propagate with the coast to their left (right) in the northern (southern) hemisphere besides the waves trapped near the coast.
Indicates content that may require registration and/or purchase.