-
Supplier: Synrad, Inc.
Description: Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg
- Features: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far
- Features: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Built in gas purge port Protective optical window Easy-to-integrate, compact design 15% lighter than competition Best-in-class energy efficiency Synrad Inc. is proud to introduce a first of its kind to its highly acclaimed line of CO2 lasers with the Pulstar p100. Featuring 100 Watts
- Features: Carbon Dioxide Lasers
- Laser Output: Pulsed
-
-
Supplier: Universal Laser Systems, Inc.
Description: proprietary line of patented CO2 lasers designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Because we manufacture the lasers as well as the systems, the lasers are designed to perfectly complement the
- Wavelength Range: 9,300 to 10,600 nm
- Laser Power: 75,000 milliwatts
- Length: 777.0000000000001 mm
- Width: 133 mm
-
Supplier: SemiNex Corporation
Description: Chip on Carrier(CoC) laser diodes use a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.
- Features: Other
- Amplifier Type: SOA
-
Description: The module has multiple laser devices such as edge-emitting laser diodes (LDs), vertical cavity surface-emitting laser diodes (VCSELs), or photon up-conversion laser devices including second-harmonic generation (SHG). The module has an optical output such as an optical
-
Supplier: SPIE
Description: control, aging, and dynamics are discussed, and a review of other DWDM sources such as external-cavity lasers, tunable VCSELs, laser arrays, fiber and waveguide lasers, and tunable pulse sources is included. Anyone interested in the new and powerful applications of
-
Supplier: HG Optronics, Inc.
Description: amplifiers. The absorption band of Ti:Sapphire centers at ~ 490 nm so it may be conveniently pumped by various laser sources such as argon ion lasers or frequency doubled Nd:YAG, Nd:YLF, Nd:YVO4 lasers at ~530nm. Laser designers are using Ti:sapphire to generate
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.76 n
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Foctek Photonics, Inc.
Description: LiNbO3 crystals for laser frequency doublers, OPOs and quasi-phase-matched doublers, as well as waveguide substrate and SAW wafers. High quality LiNbO 3; finished components with aperture of (2 - 15) x (2 - 15) mm2 and length up to 50 mm for frequency doublers and optical parametric
- Material: LiNbO3
-
Supplier: HG Optronics, Inc.
Description: Q-switches and E-O modulators. Main applications: 1) Frequency Doubling (SHG) of Nd-doped Lasers for Green/Red Output; 2) Frequency Mixing (SFM) of Nd Laser and Diode Laser for Blue Output; 3) Parametric Sources (OPG, OPA and OPO) for 600nm - 4500nm Tunable Ouptut; 4) E-O
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.7404 to 1.8296 n
- Transparency Range: 350 to 4,500 nm
- Surface Flatness: λ/10
-
Supplier: SPIE - Education
Description: review of optical interconnection and the enabling solutions that arise from integrating optical and electronic devices at a micron-scale, using thin film processing; and 2) Technology: case studies in High Index Contrast design for silicon-based waveguides, filters, photodetectors,
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Description: near-IR wavelength range, have bulit up their prevalence in the field of Nonlinear Optics (NLOs). KTP crystals could be extensively utilized in the Second Harmonic Generation (SHG) of Nd:YAG lasers. When Shalom's KTP is applied outside the cavity of a 900mJ injection-seeded Q-switch Nd:YAG
- Surface Quality: 10-5 Scratch / Dig
- Features: Other
-
Supplier: Quiktron, Inc.
Description: leave you amazed at the speed and accuracy in which optical fibers are fully analyzed and stored to an internal disk. By using high performance avalanche photodiodes, lasers, and sophisticated A/D circuitry, the FiberWarrior significantly reduces test times as compared to other OTDRs.
- Connector Type: FC
-
Description: near-IR wavelength range, have bulit up their prevalence in the field of Nonlinear Optics (NLOs). KTP crystals could be extensively utilized in the Second Harmonic Generation (SHG) of Nd:YAG lasers. When Shalom's KTP is applied outside the cavity of a 900mJ injection-seeded Q-switch Nd:YAG
- Surface Quality: 10-5 Scratch / Dig
- Features: Other
-
Description: near-IR wavelength range, have bulit up their prevalence in the field of Nonlinear Optics (NLOs). KTP crystals could be extensively utilized in the Second Harmonic Generation (SHG) of Nd:YAG lasers. When Shalom's KTP is applied outside the cavity of a 900mJ injection-seeded Q-switch Nd:YAG
- Surface Quality: 10-5 Scratch / Dig
- Features: AR-Coated, Other
-
Description: near-IR wavelength range, have bulit up their prevalence in the field of Nonlinear Optics (NLOs). KTP crystals could be extensively utilized in the Second Harmonic Generation (SHG) of Nd:YAG lasers. When Shalom's KTP is applied outside the cavity of a 900mJ injection-seeded Q-switch Nd:YAG
- Surface Quality: 10-5 Scratch / Dig
- Features: Other
-
Supplier: Newport MKS
Description: 1650 nm The F-PD series detector designs are optimized for the single mode telecom wavelengths of 1260 nm to 1610 nm, however, the broad 850 nm to 1650 nm can be covered. F-PD-30-1064 for 1064 nm Pulse Laser Applications The coplanar waveguide photodiode design optimizes speed and
- Bandwidth: 28,000 to 30,000 MHz
- Operating Temperature: 14 to 140 F
- Features: Other
- Receiver Type: PIN
-
Supplier: Quiktron, Inc.
Description: leave you amazed at the speed and accuracy in which optical fibers are fully analyzed and stored to an internal disk. By using high performance avalanche photodiodes, lasers, and sophisticated A/D circuitry, the FiberWarrior significantly reduces test times as compared to other OTDRs.
- Wavelength Range: 850 to 1,300 nm
- Connector Type: FC
-
Supplier: Quiktron, Inc.
Description: leave you amazed at the speed and accuracy in which optical fibers are fully analyzed and stored to an internal disk. By using high performance avalanche photodiodes, lasers, and sophisticated A/D circuitry, the FiberWarrior significantly reduces test times as compared to other OTDRs.
- Wavelength Range: 1,310 to 1,550 nm
- Connector Type: FC
-
Supplier: Quiktron, Inc.
Description: leave you amazed at the speed and accuracy in which optical fibers are fully analyzed and stored to an internal disk. By using high performance avalanche photodiodes, lasers, and sophisticated A/D circuitry, the FiberWarrior significantly reduces test times as compared to other OTDRs.
- Wavelength Range: 1,310 to 1,550 nm
- Connector Type: FC
-
Supplier: Monocrystal, Inc.
Description: applications pertaining to aggressive external impact and sensitive to optical distortion, including high temperature utilization and high-power laser usage. Linear defects deficiency and high material homogeneity of Monocrystal undoped YAG crystals enable to produce polished windows, optical
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: oscilloscopes or other instrumentation (e.g., spectrum analyzers). These easy to use O/E converters can be used in support of frequency and time domain analysis of lightwave modulation in optical fiber based products and communications systems. Opto-electronic devices such as laser diodes,
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Photoelastic modulators (PEMs) are modulation devices that change the polarization state of light, creating a dynamic phase retardation in the transmitted light — a "dynamic optical waveguide." The light-transmitting part is made of isotropic (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc.
More Information Top
-
The CO2 Waveguide Laser And Its Applications
Since then, the advantages of waveguide CO2 lasers over conventional CO2 lasers have been realized and extensive work has been done to make use of this special class of devices.
-
A 50 Watt CO2 Waveguide Laser
Phase Locking of Adjacent Channel Leaky Waveguide CO2 Lasers .
-
Technology Trends in Low- to Medium-Power CO2 Lasers
Characteristics of Sealed -Off Waveguide CO2 Lasers , IEEE J. Quant.
-
Cw Submillimeter Wave Laser Pumped By An rf-Excited CO2 Waveguide Laser
WAVEGUIDE CO2 LASER .
-
High beam quality and high power CO2 lasers for technologies and medicine
Keywords: waveguide CO2 lasers , laser technologies, transmyocardial laser revascularization .
-
Tunable and frequency-stabilized CO2 waveguide laser
Fig. 4 OGE as a function of operating current and pressure in an ordinary CO2 laser: pressure P 30 Torr; waveguide CO2 laser , pressure P 80 Torr, f 1000 Hz.
-
A DC excited waveguide multibeam CO2 laser using high frequency pre-ionization technique
For a typical waveguide CO2 laser , the EH11 mode has round-trip loss of 2.6%, and next mode EH12 has 73% loss, providing excellent mode discrimination [7].
-
Subject Index
Kendrick, K.R., + , J-QE Dec 99 1759-1764 hydrazine large offset FIR laser lines, waveguide CO2 laser pumped.
-
Springer Handbook of Lasers and Optics
… 20(1), 948–963 (1984) 11.1585 B.I. Ilukhin, Y.B. Udalov, I.V. Kochetov, V.N. Ochkin, M.B. Heeman-Ilieva, P.J.M. Peters, W.J. Witteman: Theoretical and experimental investigation of a waveguide CO2 laser with radio-frequency excitation …
-
High-power RF-excited planar waveguide carbon dioxide lasers for microprocessing applications
However, despite the broad applicability of planar waveguide CO2 lasers to industrial engineering tasks, there are certain precision processing applications where 'conventional' planar waveguide lasers provide inadequate beam properties.
Indicates content that may require registration and/or purchase.