Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Flexible display devices Part 6-22: Crease and waviness measurement methods
-
Supplier: Accuris
Description: Flexible display devices \x96 Part 6-22: Crease and waviness measurement methods
-
Description: IEC 62715-6-22:2023 specifies the standard measurement conditions and methods for determining the surface crease and waviness for the evaluation of foldable displays. The measurement methods are used to specify the extent of geometrical distortions in foldable display surfaces.
-
-
Supplier: Accuris
Description: Measurement of the depth of waviness by means of electrical contact stylus instruments
-
Description: IEC 62899-402-2:2020(E) describes the measurement methods of the edge waviness of printed patterns in printed electronics. This document includes the measurement procedure, as well as the definition of edge waviness and related attributes such as average edge, touch edge
-
Supplier: Accuris
Description: Draft BS IEC 62715-6-22 Flexible display devices Part 6-22: Crease and waviness measurement methods for foldable displays
-
Supplier: ASME
Description: This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying surface texture. The terms and ratings in this Standard relate to surfaces produced by such means
-
Supplier: ASME Standards and Certification
Description: This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying surface texture. The terms and ratings in this Standard relate to surfaces produced by such means
-
Supplier: ASTM International
Description: to inch-pound Test Method E1486.Note 2-This test method was not developed for, and does not apply to clay or concrete paver units. 1.1.1 The purpose of this test method is to provide the user with floor tolerance estimates as follows: 1.1.1.1 Local survey line waviness and overall surface
-
Supplier: ASTM International
Description: to inch-pound Test Method E1486.Note 2-This test method was not developed for, and does not apply to clay or concrete paver units. 1.1.1 The purpose of this test method is to provide the user with floor tolerance estimates as follows: 1.1.1.1 Local survey line waviness and overall surface
-
Supplier: SAE International
Description: This article studies the effects of tooth surface waviness and sliding friction on the dynamics and radiated structure-borne noise of a spur gear pair. This study is conducted using an improved gear dynamics model while taking into account the sliding frictional contact between meshing teeth.
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow,
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Description: Decribes a filtering method for use with surfaces having stratified functional properties. The surfaces have a relatively small amount of waviness. This filtering method suppresses the valley influence on the reference line such that a more satisfactory line is generated.
-
Supplier: CSA Group
Description: Decribes a filtering method for use with surfaces having stratified functional properties. The surfaces have a relatively small amount of waviness. This filtering method suppresses the valley influence on the reference line such that a more satisfactory line is generated.
-
Supplier: Polytec, Inc.
Description: Roughness (Ra) overthe full surface with results comparable to an AFM, but in a fraction of the time. You can achieve repeatablenano and micro waviness measurements when measuring the same target on different machines and the capability to not only find defects, but to classify
- Applications: Data Storage / Memory
- Measurements: Defects / ADC, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Gagemaker L.P.
Description: A small, lightweight, and extremely easy to use surface roughness measurement instrument that lets you view surface roughness waveforms right on a color LCD screen. The popular Surftest SJ-210 is a user-friendly surface roughness measurement instrument designed as a handheld tool that
- Profile Vertical Range: 0.7 to 1 inch
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Video / Graphic Display
- Technology: Contact / Stylus Based
- Features: Form Measurement, Waviness Parameters (Wa,Wt )
-
Supplier: Bruker Corporation
Description: XRDI measurement types are fully supported, enabling researchers, production engineers, and process developers unparalleled capabilities. Whether you are a semi and C-S fabricator, R&D center or academy, or an industry materials research facility, Bruker has a specifically designed solution
- Measurements: Defects / ADC, Roughness / Waviness
- Features: Other
- Technology: Profilometer / AFM, X-ray Diffractometer
- Applications: Semiconductor Wafers
-
Supplier: Mahr Inc.
Description: Within the "mobile surface metrology" range, MarSurf M 400 provides the necessary range of functions, while at the same time being quick and easy to use. Features Mobile and stationary measuring instrument Roughness and waviness measurements Traversing lengths up to 26 mm Over 50 R , W
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Vertical (Z) Resolution: 0.00000003149608 inch
- Traverse Length: 1.0236226 inch
- Scan Rate: 0.0078740157480315 to 0.0393700787401575 in/sec
-
Supplier: Zygo Corporation
Description: high-accuracy measurements, ease of use, and fast measurements, all at an attractive price point that make it the ideal choice for versatility and value in 3D optical profilers. Some of the differentiated features targeted at making users' metrology better, faster, and more reliable:
- Features: 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Benchtop
- Control: Manual, PC
-
Supplier: MicroSense, LLC
Description: Automated Wafer Thickness Measurement System Cassette to cassette or manual loading. Exclusive sensing technology with dual White light chromatic coding probes (10nm resolution) Wafer 4” to 12” (100 to 300mm) Thickness range: 50um to 3mm Extended warpage range up to 5mm Throughput up to 120
- Maximum Wafer / Part Size: 100 to 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact
-
Supplier: Rigaku Corporation
Description: The Rigaku MFM65 performs high-precision measurements not possible by optical or ultrasonic techniques. This sophisticated X-ray metrology tool makes it practical to perform high-throughput measurements on product and blanket wafers ranging from ultrathin single-layer films to
- Maximum Wafer / Part Size: 200 to 300.00000000000006 mm
- Measurements: Composition, Particle Contamination, Roughness / Waviness, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Polytec, Inc.
Description: The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler
- Mounting / Loading: Manual Loading
- Features: Non-contact, Non-destructive, Other
- Technology: Optical / Imaging System
- Measurements: Roughness / Waviness, Shape / Flatness
-
Supplier: Park Systems, Inc.
Description: non-destructively • Immunity from parameter-dependent results observed in tapping imaging Complete 3D Metrology of Sidewall • Sidewall roughness measurement • Critical angle measurement of sidewalls • Critical dimension measurements of vertical sidewalls High Throughput Inline
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: Park Systems, Inc.
Description: non-destructively • Immunity from parameter-dependent results observed in tapping imaging Precision Critical Angle Measurements • Precision calibration of Z-scan orthogonality • Provides the angle measurement accuracy of less than 0.1 degrees • Fully automatic Critical Angle
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not require the wafers to have a
- Maximum Wafer / Part Size: 76 to 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: Zygo Corporation
Description: The APM650™ packaging metrology system is a new inspection tool for automated measurement of panel-based PCBs and other advanced packaging applications. It provides 2D & 3D measurements of a variety of surface features with sub-nanometer vertical precision and sub-micron lateral
- Maximum Wafer / Part Size: 650.0000000000001 mm
- Measurements: Area Mapping, Critical Dimension / Trench Geometry, Depth Profiling, Roughness / Waviness, Shape / Flatness
- Technology: Interferometer
- Mounting / Loading: Manual Loading
-
Supplier: Park Systems, Inc.
Description: slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass handling • Automatic
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the measurement of distortions in thin metal strip and the application of these measurements to an equation that will indicate the deviation from flatness. 1.2 The distortions to be measured in this test method are dish, wavy edges,
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: axis Topography measurements up to seven times faster than systems with a spindle drive Can be used with numerous sensors: surface, contour, hybrid and white light sensors Topography function or lead twist measurement function quickly upgradeable on site Optional rotation tracing
- Measurement Capability: 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: ASTM International
Description: and along the interface. 1.3 These imprints can be used to determine if initial load on the gasket is adequate to attain a seal. These imprints may also indicate correct bolt torque sequence. These imprints may also be used to determine if the mating surface waviness or local flatness meets
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Topography measurements up to seven times faster than systems with a spindle drive Can be used with numerous sensors: surface, contour, hybrid and white light sensors Topography function or lead twist measurement function quickly upgradeable on site Optional rotation tracing driver for
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: of all surface imperfections. The IQ-S is a specially designed instrument built specifically to match automotive interior gloss measurement standards. In addition IQ-S gloss measurements are fully compatible with existing Micro-TRI-gloss - S results. Dualgloss 20/60° or Trigloss
- Property Measured: Gloss, Haze
- Features: Other
-
Supplier: Phenom-World BV
Description: interpretation. Some examples are Fibermetric - automated measurements and classification of fiber and filter samples, 3D Roughness Reconstruction, and Automated Image Mapping - an automated way of collecting high-resolution overview images. A large variety of sample holders is available for
- Measurements: Area Mapping, Composition, Critical Dimension / Trench Geometry, Defects / ADC, Particle Contamination, Roughness / Waviness
- Applications: CVD / PVD Films, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Technology: FIB / Ion Mill
- Mounting / Loading: Manual Loading
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Measuring in different positions HANDYSURF allows not only measurements on flat surfaces, but also on vertical and overhead surfaces. Furthermore, it is possible to separate the tracing driver for the more flexible use of the display unit and to use it with optional holding devices. Freedom
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Handheld / Portable
-
Supplier: SAE International
Description: port where the housing distortion valleys are deep and narrow. Simulation with housing transverse waviness shows that increasing spring force can lead to an unexpected increase in internal oil consumption. Roughness and O-ring friction can also increase significantly internal consumption for
Find Suppliers by Category Top
Featured Products Top
-
Discom, a part of global precision measurement expert, Hottinger Brüel & Kjær (HBK), has released a new acoustic testing system for tapered roller bearings (TRBs) - TasAlyser TRB. Designed for inline use within production - and (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Measurement of the inner wall waviness and roughness of a turbocharger housing using a laser microscope
A turbocharger housing must have a structure where the appropriate amount of intake air and exhaust gas flow at a suitable pressure to achieve efficient supercharging. For that purpose, the waviness and roughness of the turbocharger inner wall should be measured.
More Information Top
-
A model-based approach for online estimation of surface waviness in roll grinding
Many different approaches have been proposed over the years for waviness measurement and monitoring, by direct and indirect methods [2].
-
Journal of Aircraft > Observations and implications of natural laminar flow on practical airplane surfaces
Waviness measured Effects of steps on transition measured .
-
Surface Waviness - Sealing's Hidden Enemy
Another factor, as mentioned earlier, is that the instrumentation equipment necessary to perform accurate waviness measurements is considerably more expensive than the more common skidded profilometer.
-
Interferometer for optical waviness and figure testing
WAVINESS MEASUREMENT .
-
The role of disk surface waviness on baseline instability of MR head
Index Terms -Baseline instability, Magnetoresitive head, Surface waviness, Surface waviness map, Surface waviness measurement .
-
Compression Strength Reduction in Composites with in-Plane Fiber Waviness
Although no quantitative waviness measurements were established, Naley found that even low levels of waviness affected composite performance.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88867/48379562-MIT.pdf?sequence=2
Waviness measurement . . . . . . . . . . . .
-
Sub-angstrom surface metrology with a virtual reference interferometer
Roughness measurements are carried out with microscopic measurement fields, whereas waviness measurements require measurement fields up to tens of mm.
-
Design and performance of an optical sensor for the measurement of surface roughness and waviness
3.1 Waviness measurement .
-
Wrinkling of Composite Sandwich Structures Under Compression
… data available for failure strength values to be included in Eqs 12 through 17, the multiplicity of materials (three types of core, three facesheet lay-ups, and two different adhesives) and the noise present in the waviness measurements in Table 8, the …
Indicates content that may require registration and/or purchase.