-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, W-CDMA VIII,1GHZ, BALANCED; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:WCDMA Band 8; Product Range:-; Attenuation @ Reject Band Min:54dB; Bandpass Insertion Loss Max:2.3dB RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part
- RX (Low): 703 to 733 MHz
- TX (High): 758 to 788 MHz
- Insertion Loss: 1.9 dB
- Device Type: Duplexer
-
Supplier: Newark, An Avnet Company
Description: DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
-
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6103 is a highly miniaturized duplexer designed for use in the LTE Band 3 (1710-1785 MHz UL, 1805-1880 MHz DL) targeting handsets and mobile data terminals. Low insertion loss in the Tx channel minimizes current drain from the power ampliflier while low Rx channel insertion
- RX (Low): 1,805 to 1,880 MHz
- TX (High): 1,710 to 1,785 MHz
- Insertion Loss: 3.5 to 4 dB
- Device Type: Duplexer
-
Supplier: Qorvo
Description: The QPQ1297 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band 3 uplink / downlink applications. The QPQ1297 provides low insertion loss and high rejection, making it an ideal choice for Small Cells. It is housed in a compact, RoHs compliant 2.00 mm x 2.50 mm x 0.93 mm
- RX (Low): 1,710 to 1,880 MHz
- Insertion Loss: 3 to 3.1 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anatech Electronics, Inc.
Description: 3.5 GHz Cavity Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 3.677-3.699 GHz 3.727-3.749 GHz Cavity Duplexer for C Band and S Band applications
- Insertion Loss: 3.5 dB
- Device Type: Duplexer
-
Supplier: UIY Inc.
Description: 45.5 to 103.3MHz – Duplexer / Diplexer
- RX (Low): 80 to 103.3 MHz
- TX (High): 45.5 to 69 MHz
- Insertion Loss: 3 dB
- VSWR: 1.5 :1
-
Supplier: TelephoneStuff.com
Description: 3-Gang 3-duplex device mount. Features: - Standard size - Thermoplastic nylon - Device mount
- Type: Duplex Outlet Cover
-
Supplier: TelephoneStuff.com
Description: Flush, Duplex Wall Jack. Features: - Mounting screws included - Mounted with brackets or directly to the wall - UL certified
- Type: Duplex Outlet Cover, Data Jack Wall Plate
-
Supplier: Eaton Corporation - Sensors
Description: Need a low-cost plastic fiber-optic cable, a durable glass duplex or single cable, or pre-assembled special purpose cable- Eaton's Cutler-Hammer has a full line of fiber optic cables to support your specific need.
- Length: 914.3995062242667 mm
- Diameter: 4.749797435109385 mm
- Operating Temperature: -40 to 105 C
- Angle: Bent
-
Supplier: Newark, An Avnet Company
Description: SMOOTH 302SS 3G DUPLEX/BLANK/DUPLEX
-
Supplier: Heilind Electronics, Inc.
Description: ST-ST Multimode Duplex 3m
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: TelephoneStuff.com
Description: Duplex Floor Jack with Trap Door. Features: - Screw Terminals - Trap door - UL Certified
- Type: Duplex Outlet Cover, Data Jack Wall Plate
-
Supplier: Anatech Electronics, Inc.
Description: 1805-1880 MHz LTE Frequency Band 3 Ceramic Duplexer
- Insertion Loss: 1.2 dB
- Device Type: Duplexer
-
Supplier: Qorvo
Description: The QPQ1013Q is a compact, high-performance NoDrift™ Surface Acoustic Wave duplexer designed to meet the strict band 13 NS07 rejection requirements mitigating signal migration in the public safety frequency band for use in NAD (Network Attached Device) applications.
- RX (Low): 746 to 787 MHz
- Insertion Loss: 1 to 1.4 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Belden Inc.
Description: FX ECX Frame OM3 LC Duplex. Available in several port counts.
- Operating Temperature: -10 to 60 C
- Cable Type: Duplex
- Connector Type: LC
-
Supplier: Newark, An Avnet Company
Description: FIBRE CABLE, ST DUPLEX-ST DUPLEX, SM, 3M ROHS COMPLIANT: YES
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RAT
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Ramsey Products Corporation
Description: Ramflex is Ramsey’s most robust duplex chain design; it is particularly well suited to applications where shock or very high loads are encountered, or where space is limited. Ramflex also directly interchanges with chain produced by some European manufacturers.
- Chain Pitch: 0.375 inch
- Nominal Chain Width: 1.2 inch
- Guide Type: Center Guide
- Duplex Chain: Duplex Silent Chain
-
Supplier: Heilind Electronics, Inc.
Description: CA ST-LC 9/125 DUPLEX 3M
- Cable Type: Duplex
- Connector Type: LC, ST
-
Supplier: Selecta Products
Description: " DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Duplex faceplate for for HPW3SFBSS floor box. Stamped galvanized steel.
- Type: Duplex Outlet Cover
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; APPLICATIO
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498/943, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADEMASTER[R] BRAND TEMPERATURE
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3350.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 4.000 (in) Width: 3.000 (in) Height: 1.100 (in) NIC's Cavity Duplexer is designed for use in WiMax Applications. Features include high channel Selectivity, high Isolation, low Insertion loss and small form
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3 meter length, 10 gigabit duplex, operating distance 300 meters
- Cable Diameter: 1.6000000000000003 mm
- Cable Type: Duplex, Multifiber Cable, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Selecta Products
Description: " DUPLEX TYPE THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT APPLICATION STANDARD FEDERAL SPECIFICATION WC-596 OVERALL SIZE
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor 800 duplex plug on both ends. Patch in/out jacks at 800 DSX. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: L-com, Inc.
Description: HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically used in automotive, industrial control, medical and gaming equipment, these cables are
- Cable Type: Duplex
- Connector Type: ST
-
Supplier: Skyworks Solutions, Inc.
Description: handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. WCDMA: The SKY78114 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Belden Inc.
Description: FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM LC DUPLEX, AQUA ADAPTERS
- Operating Temperature: -10 to 60 C
- Cable Type: Duplex
- Connector Type: LC
-
Supplier: Belden Inc.
Description: FX ECX CASSETTE, OM3 12 PORTS FIELD-TERM LC DUPLEX, AQUA ADAPTERS
- Operating Temperature: -10 to 60 C
- Cable Type: Duplex
- Connector Type: LC
-
Supplier: Belden Inc.
Description: FX ECX CASSETTE, OM3 6 PORTS FIELD-TERM SC DUPLEX, AQUA ADAPTERS
- Operating Temperature: -10 to 60 C
- Cable Type: Duplex
- Connector Type: SC
Find Suppliers by Category Top
Featured Products Top
-
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications Broadcast Constuction Industrial machinery Lighting needs Extension cord (read more)
Browse Cable Reels Datasheets for Hannay Reels -
revolutionary tool for low-frequency and high-power scenarios. The specific parameters are as follows: Model Number: UIYCC8080C175T210DMTDFTNF Frequency Range: 175-210MHZ Insertion Loss: 0.25dB Max. Isolation: 20.0dB Min. VSWR: 1.25 Max. Average Power: 800W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
CTS’s low pass filters can be used with other CTS products, as a stand-alone solution, or complementing other filter technologies. All such bandpass filters or duplexers are resonant filters which have reentrant modes that do not provide harmonic suppression. Moreover, the 3GPP (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
both ends) Insertion Loss ≤3.5dB Loss Variation ≤±1.5dB Max Rotating Speed (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd.