Products/Services for Weather Protectors By Totes
-
Totes and Bins - (327 companies)...are both common thermoplastics, but polypropylene provides much better resistance to weathering and cracking. PVC totes and bins are often used in the food and chemical processing industries because of PVC’s inert nature. Aluminum bins... -
Weather Instruments - (328 companies)Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other... -
Flange Protectors - (18 companies)Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements. These products are usually made of plastic, polyvinyl chloride (PVC), silicone, or vinyl. Some suppliers group flange protectors...
-
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials. -
Weather Radar Systems - (7 companies)Weather radar systems, also called weather surveillance radar and Doppler weather radar, is a type of radar used to locate precipitation, determine precipitation type, and calculate its motion. Weather radar systems locate precipitation, determine...
-
Thermal Switches and Thermal Protectors - (627 companies)Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems. Thermal switches and thermal protectors are thermally-actuated...
-
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Thermal Cutoffs and Thermal Fuses - (99 companies)Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses. Thermal cutoffs...
-
Industrial Shelving and Racking - (1116 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks...
-
Cable Ramps and Hose Ramps - (34 companies)...symbols can also be molded into lid surface. Types. Drop over ramps are placed over the cable or hose. Open top design allows the cable or hose to be dropped in from the top. Product Specifications. Selecting cable protectors requires an analysis...
Product News
-
Continental Products Corp.
Mk VII Rollo Mixer® with NBE Power Tote Dumper Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper. Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper - Watch how this 200-cu ft. Mk VII Rollo-Mixer (R) is loaded with plastic pellets, quickly and efficiently, by utilizing a NBE Power Tote Dumper. This dramatically reduces load-in time from hours (pneumatically) to minutes with this set-up. Rotating at only 3 to 4 rpm, the Mk VII Rollo-Mixer (R) delivers... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Pratt & Whitney Measurement Systems, Inc.
Environmental Weather Station Environmental Weather Station / Data Logger. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Waytek, Inc.
ACT Cable Ties for Cold Weather Specially formulated material to withstand long periods of exposure to sub-zero temperatures before installation. Prevents downtime replacing ties from cracking or breaking from extreme cold temperatures. Impact resistant and UV weatherable. UL Recognized type 11. CSA Certified Type 11. UL Flame rating 94 HB. Engineered performance for cold weather applications. Operating temperature: -40 F (-40 C) to 165 F (73 C). Material: UV Black Nylon. Tensile Strength: 50 lbs. See more (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Caplugs
Finger-lock Flange Protectors Finger-lock Flange Protectors. These inexpensive flange protectors are designed to protect the flange face. Die Cut fingers lock the protector in place. Cable ties, plugs, bolts or wire ties are eliminated. Available as an optional feature for the FAN Series. (read more)Browse Flange Protectors Datasheets for Caplugs -
BinMaster, Inc.
BST™ Acquires Leader in Moisture & Weather Sensors BinMaster Sensors and Technologies LLC (BST TM) has entered into an agreement to purchase assets of Stevens Water Monitoring Systems, Inc., a company that specializes in providing highly accurate, rugged environmental monitoring equipment: the HydraProbe (R), POGO (R), and TurfPro TM brands, weather stations, and advanced agrotechnology platforms used for data-driven hydrological and horticultural management. The acquisition will integrate new product offerings from Stevens Water... (read more)Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
Takachi Electronics Enclosure Co., Ltd.
IP67 Weather Resistant Plastic Case by TAKACHI! waterpoof ability. The use of insert nuts allows the unit to retain its waterproof ability even after multiple opening and closing. [2] Weather-resistant ASA material. The white gray "G" type utilize a UV resistant, durable ASA material. Recommended for outdoors usage as a communication device type equipment. [3] Easy installation on walls. Easy mounting onto walls and brackets by opening the blind lids. A clean and sleek appearance can be maintained as screws are hidden away by the blind lids. [4... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Pexco
Winter Weather is “S(no)w” Problem with Pexco Snow Poles and Snow Posts: Durable and Versatile. Snow Poles and Snow Posts share a strong engineering foundation. Both products use Pexco 's exclusive honeycomb cross section, which provides exceptional strength while remaining lightweight. This structure allows the poles and posts to bend under impact or wind load and then return upright, even in extremely cold temperatures. The specialized plastic alloys used in these products are formulated for cold weather impact resistance, giving them... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Green Cubes Technology
Lithium Ion Forklift Battery Cold Weather Tips Lithium Ion Forklift Battery Cold Weather Tips. Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door openings all change how equipment behaves, and batteries are no exception. A lithium ion forklift battery can maintain more consistent output than legacy chemistries in cold environments, but you still need the right operating habits to protect performance and keep multi-shift operations moving. 1) Plan for cold-start... (read more)Browse Batteries Datasheets for Green Cubes Technology -
MOCAP LLC
Bolt Hole Flange Protectors Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Blue). Designed to Snap-In Easily Without Additional Fasteners (read more)Browse Flange Protectors Datasheets for MOCAP LLC -
MOCAP LLC
MOCAP Flange Protectors for Pipe & Tubing MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges. MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits. (read more)Browse Flange Protectors Datasheets for MOCAP LLC
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'thrips tobaci'),(131988,'thrive'),(131989,'thriving'),(131990,'throat'),(131991,'throat infection'),(131992,'throat protector '),(131993,'throat … … 'totality'),(133467,'totalizator'),(133468,'totalize'),(133469,'totalizer'),(133470,'totally'),(133471,'totara'),(133472,' tote '),(133473,'tote … … 134245,'travel along'),(134246,'travel and entertainment account'),(134247,'travel bargain'),(134248,'travel by '),(134249,'travel … … 136926,'under attack'),(136927,'under fire'),(136928,'under the circumstances'),(136929,'under the weather '),(136930,'under …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… thrips_tobaci_N 0,0,0,0,0 throat_infection_N 0,0,0,0,0 throat_ protector _N 0,0 … … 0 totalitarian_state_N 0,0,0,0,0 totalitation_regime_N 0,0,0,0,0 tote _bag_N 0,0 … … travel_and_entertainment_account_N 0,0,0,0,0 travel_bargain_N 0,0,0,0,0 travel_ by _V 0,0 … … under_that_R 1,0,0,0,0 under_the_circumstances_R 2,0,0,0,0 under_the_ weather _J 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… thrinax_parviflora_N 0,0,0,0,0 thrips_tobaci_N 0,0,0,0,0 throat_ protector _N 0,0 … … 0 total_heat_N 0,0,2,0,0 total_hysterectomy_N 0,0,0,0,0 tote _bag_N 0,0 … … travel_back_and_forth_V 0,0,0,0,0 travel_bargain_N 0,0,0,0,0 travel_ by _V 0,0 … 0,0,0,0,0 weasel_word_N 0,0,0,0,0 weather _bureau_N 0,0,0,0 …
-
The psychological sufferings of the sicks of cancer
How can this réel là force still all a time the denying barrier of protection at which Sandra tries fiercely to hang up herself in it? … system of usual defense of the subject is rendered unable to fill its protective function of pare … … by running through psycho-oncology, social assistance and palliative care that a large tote , a care, having …
-
noun.artifact (finlayson-gwc2014.zip)
… in ancient Egypt to contain entrails of an embalmed body) } { [ canopy, verb.contact:canopy,+ ] shelter1,@ (a covering (usually of cloth) that serves as a roof to shelter an area from the weather ) } { canopy1, fabric,@ parachute … … for carrying water; used by … business") } { carron_oil, ointment,@ (an ointment formerly used to treat burns) } { carryall, holdall, [ tote , verb.contact:tote … … chest_of_drawers, chest1, bureau, dresser, furniture,@ (furniture with drawers for keeping clothes) } { chest_ protector , protective_garment,@ (protective …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102902054,2,'bypass_capacitor%1:06:00::'). sk(102902207,1,' by -product%1:06:00 … … 00::'). sk(102941954,2,'holdall%1:06:00::'). sk(102941954,3,' tote %1:06:00 … … 00::'). sk(102985303,4,'dresser%1:06:00::'). sk(102985527,1,'chest_ protector %1:06:00 … … 00::'). sk(103350947,1,'foulard%1:06:00::'). sk(103351091,1,'foul- weather _gear%1:06:00 …
-
data.noun (edu.mit.mwe2011.zip)
… of cloth) that serves as a roof to shelter an area from the weather 02378172 06 n … … #p 03493877 n 0000 | a tube of small internal diameter; holds liquid by capillary action 02381917 … … formerly used to treat burns 02393349 06 n 04 carryall 0 holdall 0 tote 0 tote_bag 0 … … 0000 | furniture with drawers for keeping clothes 02428453 06 n 01 chest_ protector 0 001 @ …
-
Materials Handling Handbook 2nd Edition Complete Document
… clearance dimensions, 858 rail dock, 858 rail sidings, 858 slipsheets, 863 sprinklers, 849 weather seal, 849 Dock … … 761 performance parameters, 761 special design, 757-761 standard manual dumbwaiter, 737-738 tote box device, 757 … … Layout considerations, 595-598 block or overall, 23 classical types of, 28 layout by fixed position, 28 … … on slipsheet), 135-136 Pallet stabilization, 1321-1325 banding methods, 1322-1323 corner protectors , 1322 film wrapping …
-
wn_s.pl (finlayson-gwc2014.zip)
… 0). s(102930339,2,'bypass capacitor',n,1,0). s(102930492,1,' by -product',n,2 … … 1,0). s(102970408,2,'holdall',n,1,0). s(102970408,3,' tote ',n,1 … … 2,1). s(103015254,4,'dresser',n,1,1). s(103015478,1,'chest protector ',n,1 … … 1,0). s(103386726,1,'foulard',n,1,0). s(103386870,1,'foul- weather gear',n,1 …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… of cloth) that serves as a roof to shelter an area from the weather 02847217 06 n … … #p 04250792 n 0000 | a tube of small internal diameter; holds liquid by capillary action 02851337 … … formerly used to treat burns 02864745 06 n 04 carryall 0 holdall 0 tote 0 tote_bag 0 … … 0000 | furniture with drawers for keeping clothes 02907352 06 n 01 chest_ protector 0 001 @ …
Indicates content that may require registration and/or purchase.