-
Supplier: TFC Ltd.
Description: The Drop In is a deformation controlled wedge anchor suitable for concrete over 20N/mm2. It has an internal threaded socket for use with bolts or threaded rod of any length. Lipped rim anchors are used to keep the anchor flush with the surface, ideal when the hole depth
- Types: Wedge Anchors
-
-
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry.
- Length: 1.5 to 12 inch
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Types: Wedge Anchors
-
Supplier: Accuris
Description: SHIELD EXPANSION (LAG, MACHINE AND EXTERNALLY THREADED WEDGE BOLT ANCHORS)
-
Supplier: Accuris
Description: Shield Expansion (Lag, Machine and Externally Threaded Wedge Bolt Anchors)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 10 INCH ANCHOR SIZE 3/4 INCH TYPE WEDGE PACKAGING QUANTITY 10 PIECES
- Hole Size (Diameter): 0.75 inch
- Length: 10 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: WEDGE, FULLY THREADED TYPE ZINC PLATED FINISH 1-3/4 INCH ANCHOR LENGTH 3/4 INCH THREAD LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH DIA ANCHOR SIZE APPLICABLE STANDARD ICC ESR-2502
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: RS Components, Ltd.
Description: Wedge anchor,steel,M10
- Hole Size (Diameter): 0.4724412 inch
- Length: 1.574804 inch
- Thread Size: 0.393701 inch
- Features: Other
-
Supplier: Minerallac Company
Description: WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 1/4 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH BIT SIZE 1-1/8 INCH APPLICATION SOLID OR HOLLOW MASONRY, CINDER BLOCK, BRICK, MARBLE AND CONCRETE PACKAGING QUANTITY 100 PER BOX
- Length: 2.25 inch
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 7 INCH ANCHOR SIZE 3/4 INCH EMBED DEPTH 3-1/4 INCH MATERIAL STAINLESS STEEL TYPE WEDGE APPLICATION CONCRETE, STONE
- Length: 7 inch
- Bolt Type: Anchor Bolt
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 5 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 3/8 INCH EMBED DEPTH 1-5/8 INCH THREAD LENGTH 1-1/8 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 16 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: WEDGE BOLT TYPE STEEL MATERIAL 1-1/2 INCH SCREW LENGTH 1/4 INCH SCREW SIZE 1/4 INCH DRILL SIZE 1/8 INCH ANCHOR SIZE MOUNTING TYPE VERTICAL APPLICATION CONCRETE APPROVAL UL, FM
- Hole Size (Diameter): 0.125 inch
-
Supplier: Evident Scientific
Description: wedges). The IHC wedge option can be ordered to improve the quality of the inspection: irrigation, mounting holes for the wedge holder to work with any Olympus scanner, and carbide pins to increase wear resistance. Wedges are designed to perform manual or automated scans.
-
Supplier: Accuris
Description: ANCHORS, MARINE FLUKED, LIGHT WEIGHT TYPE (LWT), (30 DEGREES AND 50 DEGREES FLUKE ANGLES WITH WEDGE-BLOCK ADAPTERS), HIGH STRENGTH CAST STEEL
-
Supplier: Nelson Fastener Systems
Description: L2L studs are welded to hot work, such as furnaces, kilns, ducts, or tanks. They are intended to attach of insulation blanket using wires or “gull wing” wire skewers. Nelson L2L studs are also welded around openings in plates for retention of cover plates with wedge pins inserted through the
- Thread Size: 0.375 inch
- Features: Other
-
Supplier: Mueller Company
Description: The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the pipe restraint system in one convenient, quick installation package. This eliminates the need for
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: AENOR
Description: STOCKLESS ANCHORS. TYPE A. ANCHOR WEDGES.
-
Supplier: Mueller Company
Description: The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the pipe restraint system in one convenient, quick installation package. This eliminates the need for
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.75 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Kee Safety Inc.
Description: The BoxBolt is an expansion anchor for steel that can be used to make connections to structural tube sections. The BoxBolt is suitable for use with rectangular, square and circular sections, or other types of steelwork where access is restricted to one side only. The shoulder of the BoxBolt
- Hole Size (Diameter): 0.5 inch
- Length: 1 inch
- Types: Expansion Anchors
-
Supplier: Radwell International
Description: WEDGE ANCHOR SCREW, 3/4 INCH X 5-1/2 INCH, 316 STAINLESS STEEL, WEDGE -ALL, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Evident Scientific
Description: Large element size allows for inspection of thicker components and provides a large scanning index Transducers available in Accuscan-S, Centrascan, and Videoscan Series Accupath and High Temperature style wedges available Threaded brass screw receptacles ensure firm anchoring of the
- Probe Frequency: 1,000 kHz
- Probe Style: Angle Beam / Wedge Transducer
- NDT Probe Technology: Ultrasonic
-
Supplier: Optimal Handling Solutions
Description: Protect equipment, electrical panels, and doorways with these sturdy steel columns Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors Simple installation with only a few tools to drill and install wedge
-
Supplier: DME Company
Description: UNISORB Quantum IM Mounts provide optimum leveling and alignment in minutes, without anchoring either the machine or mounts to the floor. Designed especially for injection molding and die casting machines, UNISORB Quantum IM Mounts dampen both vertical and horizontal impacts found in reciprocating
- Maximum Load Capacity (Per mount): 3,000 to 25,000 lbs
- Leveling Adjustment Range: 1.375 inch
- Height or Thickness (Before loading): 2.5 to 3.25 inch
- Application: Leveling
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Anchor Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 36``
- Light Fixture Wattage: 18 watts
- Fixture Type: Landscape Lighting
- Application: Outdoor, Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Anchor Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
- Light Fixture Wattage: 18 watts
- Fixture Type: Landscape Lighting
- Application: Outdoor, Residential
-
Supplier: ASTM International
Description: 1.1.2 Type WA wire is used for application in which the ends are anchored by wedges, and no cold-end deformation of the wire is involved (Wedge Anchorage). 1.2 Supplement I describes low relaxation wire and relaxation testing for that product. 1.3 The values stated in inch-pound units
-
Supplier: TE Connectivity
Description: Operation/Application Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Conical Plastic Wedge Type Power Component Options : Insulated Neutral Messenger Power
-
Supplier: ASTM International
Description: for application in which the ends are anchored by wedges, no cold-end deformation of the wire is involved. Required tensile strength, yield strength, and elongation shall be evaluated using stress-relaxation test. Heat analysis shall be used to determine the percentage of specified elements
-
Supplier: Sherex Fastening Solutions
Description: Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge
- Size: #8
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Sherex Fastening Solutions
Description: Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge
- Type: Anchor Nut
- Size: M6
- Features: Other
- Thread Direction: Right Hand Thread
Find Suppliers by Category Top
More Information Top
-
Testing and evaluation of corrosion on cable bolt anchors
Consequently, for cable bolts the performance of the barrel and wedge anchor becomes critical to achieve effective load transfer.
-
Inspection and Maintenance of Bridge Stay Cable Systems
FIGURE 8 Point ( wedge ) anchorage concept.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1775/1/Amato_Lucio_R_200904_MSc.pdf
The system used split wedge anchors designed specifically for CFRP tendons at the University of Waterloo.
-
Case Studies of Rock Reinforcement Components and Systems Testing
and wedge anchors that cause excessive stress concentra- tions at the tips of the wedges as shown in Fig. 3.
-
Development and Assessment of a New CFRP Rod–Anchor System for Prestressed Concrete
Abstract Design concepts and experimental assessment of a new wedge anchor system for prestressing CFRP rods are presented.
-
Ground Anchors and Anchored Structures Complete Document
Another extractable anchor used in Japan is the so-called sliding- wedge anchor .
-
Case Studies of Rock Reinforcement Components and Systems Testing
This is most usually caused by either gripping the strand in the tapered jaws of a universal testing machine or having barrel and wedge anchors that cause excessive stress concentrations at the tips of the wedges as shown in Fig. 3.
-
Feasibility of a novel system to prestress externally bonded reinforcement
2006) Wedge anchorage for loaded or pre- stressed FRP.
-
Volume I: Evaluation of Existing Roadside Safety Hardware Using Updated Criteria—Technical Report
… 62 Test Level 2 Guardrail Terminals................................................................................66 Crash Cushions ...............................................................................................................69 Connecticut Impact Attenuator System .......................................................................69 Narrow Connecticut Impact Attenuator System..........................................................71 Thrie-Beam Bullnose Guardrail System (Bullnose Attenuator)..................................72 BREAKAWAY HARDWARE - SIGN SUPPORTS AND LUMINAIRES.....................74 Wedge Anchor Sign Support..........................................................................................80 Summary …
Indicates content that may require registration and/or purchase.