-
Supplier: International Thermal Systems LLC.
Description: Raise the temperature of the product prior to the secondary operation with a Preheat Oven. A Preheat Oven is used in a variety of processes that require heating the product prior to a secondary process such as forming, coating, fitting or welding. The Preheat
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
- Application: Preheating
-
Supplier: International Thermal Systems LLC.
Description: Batch Ovens process products one at a time or in a single group. Batch Oven configuration styles include truck, walk-in, and pass-thru and are engineered to accommodate various sized products. Batch Ovens can be used for a wide variety of heat processes including drying, curing,
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Associated Environmental Systems
Description: Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft. Heating systems are located in a plenum so that test items are not subject to direct radiation. Open
- Temperature Range: 100.4 to 428 F
- Capacity: 2 cubic feet
- Application: Aging, Baking, Burn-off, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: L&L Special Furnace Co., Inc.
Description: The WB Series furnace is designed for the purpose of annealing borosilicate glass although it may be used for other applications such as weld pre-heating and annealing. The heated furnace portion is a counterbalanced rectangular "bell" that lifts entirely out of the way when loading the
- Temperature Range: 1,500 F
- Capacity: 19 cubic feet
- Application: Annealing
- Heat Source: Electric / Resistance
-
Supplier: Terra Universal, Inc.
Description: finished components Reduces thermal shock before oven baking Features thermal exchange system with isolated heater for optimal safety and cleanliness Maintains stable temperatures
- Maximum Air Temperature: 350 F
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: International Thermal Systems LLC.
Description: delivery and field start up. 24/7 factory direct technical service and spare parts group. Available Options Inert atmosphere ovens and furnaces. Can construction oven and furnace bodies. Exhaust air to air heat recovery systems. Thermal and regenerative oxidizers. Industrial computers
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Preheating
- Configuration: Box
-
Supplier: REED-Direct
Description: contact with the surface to be measured Relatively quick response time Designed for applications such as: hot plates; griddles; die-cast dies; foundry core boxes; annealing ovens; weld preheats; motors; generators, engines; bearings; boilers, tanks, and drums SPECIFICATIONS:
- Fahrenheit Scale: 0 to 250 F
- Celsius Scale: -20 to 120 C
- Dial Diameter: 2 inch
- Thermometer Type: Bimetal
-
Supplier: International Thermal Systems LLC.
Description: the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports. Application specific insulation materials are selected to
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Excelitas Technologies Corp.
Description: temperature rapidly resulting in increased line speeds. For some products this can equate to as much as a 50% reduction in drying time. In addition to the classic booster just described, a booster can also be placed after the existing oven or in between. Your advantages using Noblelight
- Temperature Range: 284 to 293 F
- Application: Curing, Drying, Preheating
- Heat Source: Infrared / Radiant
- External: Vertical Load (Bell Lift)
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Inert gas oven is a new type of industrial-grade drying equipment, forming high-temperature hot air with uniform temperature that heats the inside of the box to ensure that the inside of the oven reaches the ideal temperature environment. The products are widely used in preheating,
- Temperature Range: 68 to 536 F
- Capacity: 22.601380652681897 cubic feet
- Application: Aging, Baking, Curing, Drying, Preheating, Quenching
- Heat Source: Electric / Resistance
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 13.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 6.67 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Temperature Range: 2,350 F
- Capacity: 20 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 20.7 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is ideal for the
- Temperature Range: 500 to 800 F
- Capacity: 210 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: tested, and shipped complete Meets FM, IRI, NEC and NFPA 70 & 86 recommendations SWN Walk-In Oven Applications The SWN (Standard Walk-In Normal Duty) line of industrial batch ovens has been Wisconsin Oven's top selling walk-in oven for wet paint curing applications for
- Temperature Range: 500 to 800 F
- Capacity: 120 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: Despatch PC Series Conveyor Ovens are designed for process versatility and reliability. They achieve superior air temperature uniformity on all interior parts due to high-volume, vertical down airflow. The continuous belt design is ideal for large quantities of similar work pieces being
- Temperature Range: 104 to 500 F
- Capacity: 12.5 cubic feet
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
-
Supplier: Benko Products, Inc.
Description: Benko Products, Inc is a recognized leader in industrial heating technology, with over 30 years of oven manufacturing experience and thousands of ovens operating successfully in the field. Benko Products combines industry expertise with high quality products and excellent customer
- Temperature Range: 500 to 800 F
- External: Bench / Cabinet
- Heat Source: Electric / Resistance, Steam
- Features: Logging / Recorder Options, Timers
-
Supplier: Carbolite Gero Limited
Description: mineral insulated metal sheathed heating elements. Each oven is provided with perforated stainless steel shelves for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Efficient fibrous insulation provides safe outer case
- Temperature Range: 932 F
- Capacity: 7.7692245993594025 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other, Shelving / Racks / Carts
Find Suppliers by Category Top
More Information Top
-
ZTS400
The tools should be cleaned, ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
ZTS357
The tools should be cleaned, ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
ZTS237
The tools should be cleaned, ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
ZTS224
The tools should be cleaned, ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
ZTS164
The cools should be cleaned, ground in the area co be welded and preheated in an oven co the original tempering temperature prior co weMing.
-
ZTS156
The tools should be cleaned, ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
ZTS135
The tools should be cleaned, ground in the area to be welded and preheated in an oven w the original tempering temper ature prior to welding.
-
ZTS118
The tools should be cleaned, similar ground in the area to be welded and preheated in an oven to the original tempering temperature prior to welding.
-
Design, Fabrication, Assembly And Test Methods Utilized On The Cryogenic Limb Array Etalon Spectrometer (CLAES) Telescope
The assembly was then tack welded together and pre- heated in an oven at 980 degrees F.
-
CR4 - Thread: Crack in a Top cylinder of an Engine
I recommend using an oven to slow cooling rate and preheating in an oven prior to welding .
Indicates content that may require registration and/or purchase.