-
Supplier: Nelson Fastener Systems
Description: Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6 Structural Welding Code – Stainless Steel
- Thread Size: 0.25 to 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Southern Stud Weld, Inc.
Description: The ARC Stud Welding Accessories shown allow the ARC Gun to be setup to weld a wide variety of different types and sizes of ARC Studs with a minimal amount of time required for change-over. Several typical setups are shown below for reference. Final adjustments for the gun and
- Length: 3.25 to 3.5 inch
- Actuation: Electric
- Jaws: None / NA
- Features: Other / Specialty Chuck
-
Supplier: Nelson Fastener Systems
Description: R6P rectangular notched studs are used to attach wire reinforcing mesh to steel furnace and chimney liners. The mesh is used to anchor sprayed, gunned, or troweled refractory. R6P’s are also used to position wire mesh in poured concrete assemblies, such as enforcing lined
- Length: 0.5 to 0.875 inch
- Inch: # 5, 3/8", 5/8"
- Features: Other
- Material: Stainless Steel, Steel
-
-
Supplier: ASTM International
Description: 1.1 This specification covers straight and bent, headed and headless, carbon, carbon boron, alloy, or high-strength low-alloy steel anchor bolts (also known as anchor rods). The anchor bolts are furnished in three strength grades, two thread classes, and in the sizes specified
-
Supplier: Nelson Fastener Systems
Description: – Stainless Steel AWS D1.5 Bridge Welding Code / AASHTO Standard Specification for Highway Bridges ISO-13918 welding – Studs for arc stud welding Canadian Standards Association W59 – Welded Steel Construction International Building Code Section 19 AISC Manual of Steel Construction –
- Inch: 1", 3/4", 7/8"
- Fastener Standards: ISO
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: adds additional protection from shop dust, humidity, extreme temperatures and corrosion. Applications: Shipbuilding, industrial, and construction Threaded studs, concrete anchors, insulation pins, refractory anchors, pins
- Input Current: 1 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Output Power Capability: DC Output
- Equipment Type: Power Source / Station
-
Supplier: American Floor Products Co., Inc.
Description: new concrete. Use 3/4" x 5" bolts, washers and expansion shields on existing concrete docks. Weld 3/4" studs on steel surfaces. Drilling Style "L" has (3) 2-3/8" holes. Actual colors may vary - please request samples Price note: F.O.B. Plant
-
Supplier: RS Components, Ltd.
Description: Tapper-Pro 6.3x70,Blue Hex Concrete Scrw
- Hole Size (Diameter): 0.18897648 inch
- Length: 2.755907 inch
- Thread Size: 0.24803163 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2-3/4 INCH ANCHOR SIZE 3/8 INCH TYPE WEDGE PACKAGING QUANTITY 50 PIECES
- Hole Size (Diameter): 0.375 inch
- Length: 2.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 8 INCH ANCHOR SIZE 3/4 INCH WEIGHT 27 LB PER BOX PACKAGING QUANTITY 20 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.75 inch
- Length: 8 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: L.H. Dottie Company
Description: LAG SCREW SHIELD TYPE ZAMAC METAL MATERIAL 1600 LB LOAD RATING 3/8 INCH SCREW SIZE 3/8 INCH ANCHOR SIZE 1-3/4 INCH EMBED DEPTH APPLICATION HARD MASONRY DIAMETER 5/8 INCH HLS MODEL
- Hole Size (Diameter): 0.375 inch
- Types: Concrete Anchors (Anchor Bolts), Lag Screw Anchors
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1-3/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 3/16 INCH HEAD TYPE FLAT LH DOTTIE. BRAND DRIVE TYPE PHILLIPS APPLICATION CONCRETE HI-LOW THREAD INCLUDES DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1.75 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 8 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 1/2 X 8 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Pentair, Inc.
Description: ANCHOR LENGTH 1-9/16 INCH ANCHOR SIZE 3/8 INCH DRILL SIZE 1/2 INCH FINISH GALVANIZED LOAD RATING 6400 LB LOAD RATING IN LB 6400 LOAD RATING IN LB - UOM LB MATERIAL STEEL THREAD LENGTH 5/8 INCH TYPE DROP-IN 345R MODEL APPLICATION CONCRETE INCLUDES INTERNAL EXPANDER PLUG
- Hole Size (Diameter): 0.375 inch
- Length: 1.5625 inch
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Sure Drive USA
Description: 5/8 X 12 Anchor Bolt w/Square Washer
- Thread Size: 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
Find Suppliers by Category Top
Featured Products Top
-
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
custom rivets, weld studs, pivot pins (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Installation and verification of high precision mechanics in concrete structures at the example of ALMA antenna interfaces
Weld studs / concrete anchors .
-
PERFORMANCE TESTING FOR MODULAR BRIDGE JOINT SYSTEMS
1 ⁄2-in.) diameter welded headed concrete anchor studs 152 mm (6.0 in.) long spaced at 305 mm (12 in.) on center.
-
241-SY Double Shell Tanks (DST) Integrity Assessment Report
The pipes have welded studs for anchorage to the concrete dome.
-
IEEE Standard Criteria for the Design, Installation, and Qualification of Raceway Systems for Class 1E Circuits for Nuclear Power Generating Stations - Redline
Attaching supports at the anchorage shall be accomplished by welding, bolting, stud welding , or concrete expansion anchors .
-
IEEE Standard Criteria for the Design, Installation, and Qualification of Raceway Systems for Class 1E Circuits for Nuclear Power Generating Stations
Attaching supports at the anchorage shall be accomplished by weld- ing, bolting, stud welding , or concrete expansion anchors .
Indicates content that may require registration and/or purchase.