-
Supplier: HardwareSource, Inc.
Description: Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material. Hinge pin is made from stainless steel. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting. The hinge pin is fixed in
-
Supplier: H.A. Guden Co., Inc.
Description: ROUND WELD-ON, 4.75" OVERALL STEEL, FIXED PIN
- Pin Diameter: 0.394 inch
- Features: Other
- Hinge Type: Slip Joint / Flag Hinge, Weld-on Hinge
- Leaf Material: Steel
-
Supplier: HardwareSource, Inc.
Description: Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting to keep the bearing lubricated. The
-
-
Supplier: HardwareSource, Inc.
Description: steel. Maximum gate weight is 3000 lbs per pair of hinges. Includes a "zerk" type fitting so that the hinge may be lubricated with a grease gun. Hinges are made in the U.S.A. These hinges are sold by the pair which means two hinges. A pair is normally what you need
-
Supplier: Reid Supply
Description: Aluminium version comes with a stainless steel washers and also in 2 different types . These Steel Weld On Barrel Hinges have an overall length of 3.187 in and an overall diameter of .472 in
- Length: 3.187 inch
- Features: Other
- Leaf Material: Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Brookfield Industries, Inc.
Description: Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the
- Leaf Material: Stainless Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Brookfield Industries, Inc.
Description: LIFTU hinge located at the center of the door that supports the weight and provides the lifting action; (2) Series W radial support hinges, properly spaced take the radial load. Refer to the Engineering Section on how to calculate radial load based on hinge spacing or contact
- Length: 5 inch
- Open Width: 6.53 inch
- Features: Other
- Leaf Material: Steel
-
Supplier: Brookfield Industries, Inc.
Description: The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and
- Length: 5 inch
- Open Width: 5 inch
- Hinge Type: Butt Hinge
- Leaf Material: Stainless Steel
-
Supplier: Eaton Cooper Power Systems
Description: steel lifting provisions Tank grounding provisions Automatic pressure relief device Electrical grade mineral oil Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive stainless steel penta-head door locking bolt Oil fill and drain
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive stainless
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: exceeds ANSI C57.12.28 and C57.12.29 Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and
- Maximum Primary Voltage Rating: 2,400 to 14,400 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: Full compliance with ANSI C57.12.28 enclosure integrity requirements Laser engraved nameplate Recessed stainless steel lifting provisions Tank grounding provisions Automatic pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
Find Suppliers by Category Top
More Information Top
-
Welding Projects & Pictures - Page 43
7. aluminum barrel hinges welded with pwr mig 180c w/ lincoln sg100 spool gun .
-
Welding Projects & Pictures [Archive] - Page 12 - WeldingWeb - Welding forum for pros and enthusiasts
2999. aluminum barrel hinges welded with pwr mig 180c w/ lincoln sg100 spool gun .
-
General Welding Questions - Page 63
2. weld on barrel hinges .
-
General Welding Questions - Page 62
3. weld on barrel hinges .
-
CR4 - Thread: Swing Gate Bearings
EDIT: This one appears to be sealed and has Zerk (grease) fittings: http://www.hardwaresource.com/hinges/GATE+HINGES+AND+HARDWARE/Gate+Pivot+and+Weld-On+ Hinges / Barrel + Weld -On+Hinge%2C+Ball+Bearing .
-
Gate/Hinge Help
The hinge appears to be a barrel hinge with a strap welded to it.
-
BBQ pit
The edges seal fine the trick is to cut the barrel with a Jig saw with a nice fine metal blade dont get in a hurry take your time. make the top cut only and weld or screw in your hinges .
-
CR4 - Thread: Wall Mount for TV
Check out the barrel hinges here, http://images.google.com/imgres?imgurl=http://www.hooverfence.com/ornamental/hinges/jbh5.jpg&imgrefurl=http://www.hooverfence.com/ornamental/hinges/index.htm&usg=__hRUx1btuf … 97&tbnw=132&prev=/images%3Fq%3Dfence%2Bhinges%26start%3D42%26um%3D1%26hl%3Den%26sa%3DN%26ndsp%3D21%26tbs%3Disch:1, I'm thinking you could drill out your holes and press fit, followed by welding in place.
-
The Automotive Body
reduced by using barrel instead of cylindrical pins, causing an increase in cost as a result. .... After alignment, the movable hinges are welded or screwed to the door.
-
Hinges?
Shim, etc. underneath the welded bases, to get 'straight' readings both ways. .... On small hinges , I also have used a line-up rod, thru the barrels , but still check .
Indicates content that may require registration and/or purchase.