-
Supplier: Clean Air Industries
Description: Handsfree Fume Extraction for your Welding Shop The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient
-
Supplier: Clean Air Industries
Description: The Amtech Streamer Ambient Tower by Clean Air Industries offers an easy, effective solution for your welding shop by creating a constant series of air changes in your welding space. Space: With shop floor space at a premium, the Amtech Streamer Ambient Tower
- Airflow: 6,000 SCFM
- Minimum Particle Size Filtered: 0.5 µm
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient
-
Supplier: SlipNOT Metal Safety Flooring
Description: Surface on Steel Available SlipNOT® finish: Galvanized Galvanized grating is available in: Grade 2 (Medium) or Grade 3 (Coarse) Available in welded, press-locked, swaged lock or flush mount construction Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for
- Length: 240 to 288 inch
- Width: 24 to 36 inch
- Features: Anti-Slip, Galvanized Steel
- Type: Grating
-
-
Supplier: L-com, Inc.
Description: The NBS141206 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floor, process controls, agriculture
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: The NBS141206-100 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floors, process controls,
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: L-com, Inc.
Description: The NBS141206-1H0 is designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as shop floors, process controls,
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: Vinyl Ester Novolac is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities
- Wet / Applied Thickness: 0.02 to 0.025 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: RECOMMENDED USAGE 3561 EPOXY RESIN GLAZE is used as a clear binder resin for decorative aggregate systems. 3561 EPOXY RESIN GLAZE is used as a binder resin in clear and solid color systems including slurry and trowel applied flooring systems. Typical installations include surfacing floors in
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Description: be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor, Other
- Form: Liquid
-
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
Find Suppliers by Category Top
Featured Products Top
-
Rider Lift to 2nd Floor for Spring Manufacturer A Case History A spring manufacturer in the Chicago area purchased an existing building to expand their (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
If you run a shop or production floor, you already know how important it is to keep the air clear of welding smoke, grinding dust, or finishing particulates (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
Innovation: Get up close with the latest Sames Inocoat systems and experience how technology translates to efficiency on the shop floor. Collaborative Problem Solving: Team up with Sames Inocoat experts to troubleshoot your toughest coating (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Introducing the Fume Dog Portable Weld Fume Extractor – a 1,200 CFM portable fume extractor for TIG, MIG, and Stick welding. Unlike others, this dog doesn’t just bark – it clears the air like a loyal shop companion (read more)
Browse Extractor Arms Datasheets for Clean Air Industries -
Marposs Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
controlled curing processes that do not rely on solvent evaporation. This approach reduces emissions during manufacturing and improves overall manufacturing safety. The benefits of solvent-free silicone coatings extend beyond the factory floor. Solvent-free processing produces silicone (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Marposs Marposs, leading global supplier of precision metrology equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine tools; - manual gauges, sensors (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
-seam roofing panels (15-inch girth), all cut to the length prescribed by the customer. “We have an engineering group that engineers custom structures as well as pre-engineered building packages. We also have a weld shop that fabricates the building frames. We utilize plate steel or (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
across a broad range of industries such as metal fabrication, welding, energy, oil & gas, foundry and castings, MRO and aerospace. Norton and Merit brands are joining forces to deliver a simpler, comprehensive one-stop shop product portfolio for all specialty abrasives for offhand (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Bar Code Printer: Printronix Introduces PrintCart Mobile Workstation For Thermal Bar Code Printing
• Navigate shop floors and maze-like distribution centers without difficultly thanks to the PrintCart's rugged, powder- coated , welded -steel frame; short wheel base; large, ball-bearing wheels; and large stainless steel work surface .
-
Biological monitoring of aromatic diisocyanates in workers exposed to thermal degradation products of polyurethanes.
The processes included grinding and welding in car repair shops , milling and turning of PUR- coated metal cylinders, injection moulding of thermoplastic PUR, welding and cutting of PUR-insulated district heating pipes … … and joint welding, and heat-flexing of PUR floor covering.
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0,0,0 flash_point_N 0,0,0,0,0 flash_ welding _N 0,0,0 … … 0,0,0 flat- coated _retriever_N 0,0,0 … … 0,0,0,0 floor _board_N 0,0,0 … … 0,0,0 florist_ shop _N 0,0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0,0,0 flash_point_N 0,0,0,0,0 flash_ welding _N 0,0,0 … … 0,0,0 flat- coated _retriever_N 0,0,0 … … 0,0,0,0 floor _board_N 0,0,0 … … 0,0,0 florist_ shop _N 0,0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'flash lamp'),(49008,'flash memory'),(49009,'flash point'),(49010,'flash welding '),(49011,'flash-forward' … … 'flat cap'),(49038,'flat coat '),(49039,'flat file' … … 49327,'floodplain'),(49328,' floor '),(49329,'floor board' … … 49388,'florist'),(49389,'florist shop '),(49390,'florist\'s chrysanthemum' …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
… Costume Jewelry 3965 Fasteners, Buttons, Needles, & Pins 3993 Signs And Advertising Specialities 3995 Burial Caskets 3996 Hard Surface Floor Coverings, Nec 3999 Manufacturing … … Body Repair & Paint Shops 7538 General Automotive Repair … … Repair Shops, Nec 7692 Welding Repair 7694 Armature Rewinding … Petroleum and Solvent Evaporation: Surface Coating Operations - Fabric Printing .
Indicates content that may require registration and/or purchase.