Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: ASSEMBLY;SLIP RING ELE.WELD
-
Supplier: Conductix-Wampfler
Description: us take your custom slip ring from concept to finished product! Engineering We design our custom slip ring assemblies using the latest solid modeling software. Our engineering department is staffed with people that have years of experience in all facets of slip
- Slip Ring Design: Capsule (Compact), Separate
- Configuration: Drum Type, Pancake Type
- Features: Electrical Connectors, Through-hole Bore
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electrical slip ring. The miniature hybrid slip ring from ingiant is one of these multifunctional slip rings. Until now, these slip rings were only available in large and heavy formats. With the Miniature Hybrid Slip Ring, Ingiant
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
-
Supplier: Conductix-Wampfler
Description: Do you need more than 600 amp ring capacity? If so, Conductix-Wampfler can handle it! We have built rings with capacities of 1000 amps, 2000 amps, 3000 amps and more! Our modular brush holders can be bussed together to achieve high current carrying capacity. We have made special
- Maximum Current: 600 to 3,000 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material terminal
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Brass Material Large Current Slip Ring, Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot, Product Description Brass material
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Military aviation plug optoelectronic slip ring DHS090-60-1F is a optoelectronic slip ring with aviation plugs on both the rotor and stator, outer diameter 90mm, supports single mode and multi-mode.which is convenient for loading,
- Number of Circuits: 50
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Dura Plastic Products, Inc.
Description: UVR Fittings:Flange:Slip (O-Ring Type)
- English Size: 2.5 inch
- Features: English
- Connection Type: Flange, Weld
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flange:Slip (O-Ring Type)
- English Size: 10 inch
- Features: English
- Connection Type: Flange, Weld
- Material: PVC/CPVC
-
Supplier: CGP Manufacturing, Inc.
Description: are most severe. Adequate metal here helps to distribute more evenly over the entire flange design, adding materially to safety and assuring uninterrupted services. We manufacture the following type of flanges: Blind ~ Lap Joint, Reducing, Ring Joint Slip-On ~ Socket Weld, Threaded,
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Connection Type: Flange
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient
- Current Capacity: 75 to 450 amps
- Voltage Capacity: 600 volts
- System: Cable Reel System
- Crane Electrification: Crane Electrification System
-
Supplier: Conductix-Wampfler
Description: Conductix-Wamplfer Welding Reels are built on the popular 1400 and 1900 series PowerReel platforms. These rugged all-steel reels are specially designed for the rigors of electric welding and grounding applications. They are ideal for storing excess cable in a neat, safe, and efficient
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.289370235 inch
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Voltage: 90 volts
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Type Of Reel: Cable Reel
-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated enclosed slip ring.
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
- Assembly: Hose / Cable Included
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: JETSEAL, Inc.
Description: a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and
- Temperature: -320 to 1,350 F
- Pressure: 3,000 psi
- Outside Diameter: 0.974 to 12.372 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor
-
Supplier: JETSEAL, Inc.
Description: Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Voith Turbo Inc.
Description: via the welded Safeset ring.
- Torque Rating: 6,637.16814159292 to 476,401.179941003 Ft-lbs
- Engagement: Friction
- Shaft: In-line
- Application: Industrial / General Purpose
-
Supplier: Visual Sound, Inc.
Description: Da-Lite Screen Company LLC This cart has been designed to give the lasting performance and quality you expect. 25x30-inch top shelf 21x18-inch keyboard shelf Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation Black powder coated
- Length: 25 inch
- Width: 30 inch
- Features: Industrial
-
Supplier: Visual Sound, Inc.
Description: Pre-assembled for convenience Robotic arc welded for added strength Aircraft quality 4-inch casters and O-rings for smooth, quiet operation No-slip pad 0.5 inch safety lips No sharp edges
- Features: Industrial
-
Supplier: RobotWorx
Description: arc welding robot and XRC 2001 controller with menu-driven arc welding application software, integrated welding package, high-speed servo "Ferris wheel" type positioner, operator interface, and total safety environment. Safety environment: This complete safety environment is in
- Robot Type: Robot System
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE NICKEL PLATED BRASS (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP AND SLIP WASHER), VITON (O-RING) MATERIAL 2.79 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR,
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
-
Supplier: Hammond Manufacturing Company Inc.
Description: galvanized steel Drip shield top design protects the enclosure against rain, snow or sleet Embossed mounting holes on back of enclosure Slip on removable front cover is secured with screws Padlocking hasp To fully comply with UL870 - 2008 requirements a bonding stud is provided on the cover
- Straight Section Length: 12", Other Length
- Material: Steel
-
Supplier: MSA Safety
Description: working in dirty environments. Gravity® Utility Harness (Arc Flash) Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar® Reflective tape is flame-retardant-treated cotton fabric PVC-coated buckles and D-rings Buckles are easy to adjust and do not slip
- Type: Body Harnesses
-
Description: ISO 15590-3:2004 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. ISO 15590-3:2004 specifies the technical requirements for carbon steel and low-alloy steel forged flanges for use in pipeline
-
Supplier: CSA Group
Description: ISO 15590-3:2004 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. ISO 15590-3:2004 specifies the technical requirements for carbon steel and low-alloy steel forged flanges for use in pipeline
-
Supplier: Mega Fortris Americas Inc.
Description: The Mega Arrow Seal is one of the most tamper evident ring seals in the world combining unique features like the Inspection Window, heat staking and a triple locking mechanism. The Mega Arrow Seal is constructed with a unique integrated Inspection Window that allows tamper detection at a
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer
- Features: Other / Specialized
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Industrial Magnetics, Inc.
Description: Double Acting (Option DA): Features O-Ring seals & extra air inlet that allow a short blast of air to engage or disengage the grip function. The double acting option is only available on the TPL30 & TPLP50 magnets. Operates at low pressure (20 psi), allows use of 1/4" Lines & can run up to 16
- Maximum Load Capacity: 0.0035 to 0.081 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Magnet Lifter
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Aviation Current Collector | Aerospace-Grade 3-Channel High-Precision Slip Ring Ingiant high-performance aviation current collector is a premium 3-circuit electrical slip ring assembly, engineered specifically for the demanding requirements of aerospace (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
might feature traditional malleable iron or lower steel stamping that helps adjust the wrenches perfectly. 8) Square Drive Ratchet Wrenches Square drive ratchet wrenches are perfect for ratcheting line-up clamps during welding (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Integrated Slip Ring Apply to Laser Welding
about the application of a integrated slip ring. This custom slip ring from CENO is used for welding laser cutting, before design of the slip ring we needs to know the factors that affect the specific use environment and equipment in advance.
-
Backing Ring Welding Procedure (.doc)
Robvon Backing Rings are inserted into the beveled pipe end with the spacer nubs flush against the pipe land and the ring gap positioned in the area of first bead deposition. The beveled end of the adjoining pipe is slipped onto the Robvon backing ring until the edge of the pipe land is firmly
-
Instant Broken Circuit Measuring Technology for Slip Rings
Especially in fields of aviation/aerospace, military industries, where static and dynamic conditions of vibration, impact and launch are combined together in the process, the reliability of contact, joint and welding point connection has a direct influence on the electronic devices.
More Information Top
-
Sliding Monolithic Brush Systems for Large Currents
When the load becomes high enough to cause .plastic deformation of the metals to occur, the water film may occasionally break down and allow a microscopic brush/ slip ring weld region to form, permitting material transfer (and subsequent wear) by adhe- sion …
-
High-Current Brushes Part VI: Evaluation of Slip Ring Surface Films
When the load becomes high enough to cause plastic deformation of the metals to occur, the water film will break down thereby permitting a microscopic brush/ slip ring weld region to form and permitting material transfer (and sub- sequent wear) by adhesion.
-
Heat transfer in a direct-fired rotary kiln: I. Pilot plant and experimentation
Millivolt readings are taken off the rotating equipment through a slip ring welded concentrically to the outside of the kiln near the charge end.
-
Design of Ultrasonic Horn for Slip-Ring Metal Welding
Harmonic Analysis, Horn, Modal Analysis, Slip - Ring Welding , Ultrasonic Metal Welding .
-
V International Congress Manufacturers' Exhibit
… shown A new Iow- cost capacitive-load-linedisplacement gage with superior resolution, infinite fatigue life and large range will be featured for the first time The company's standard line of high-temperature wire strain gages, slip rings . weldable strain gages as well …
-
ZCU67
Commutators, slip rings , welding tips, armature conductors, soldering iron tips.
-
Feasibility of using geothermal water at Timberline Lodge
Long radius elbows should be used with slip rings fillet welded in key joints.
-
Characterization of Thick Films Formed on Slip Rings During High Current Density Operation
Fig. 4 shows a typical metallurgical contact weld between the slip ring copper surface and a silver-rich film deposit whose section thickness is of the order of 10 pm.
-
In Situ AES Characterization of Rotating Electrical Contacts
The SEM work showed that pieces of the brush wires had broken off and became permanently welded to the slip ring .
-
Wrecker: an unreeling mechanism for a thin electrically conductive space tether
To avoid cold welding , the slip rings are comprised of a special hard gold alloy (400 Vickers hardness), and the contact points are made of gold (180–200 Vickers hardness).
Indicates content that may require registration and/or purchase.