-
Supplier: Advanced Sensor Technologies, Inc.
Description: extreme dehydration resistant reference technology option allows sensor to endure prolonged exposure to dryness as well as intermittent wet and dry operation conditions for batch applications and uncertain fluid levels Invoked with Alpha Prefix œE on supported sensor model
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Valve Technologies
Description: installations) to professionals working under difficult conditions and with critical needs. Sizes 4” (118mm)-14” (378mm), 16” (429mm), 20” (532mm) and 24' (635mm). Advanced Valve Technologies (AVT) introduces the new Curb-Stop (Patent Pending) mechanical in-line Wet Tapping line
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Ductile Iron, Gate / Knife Valves, Insertion and Tapping Valves, Manual / Hand
-
Supplier: Advanced Valve Technologies
Description: Curb-Stop™ Advantages • Permanent • Easily installs in under twenty minutes • Uses standard tapping (hot tapping/wet tapping) equipment • Fast emergency installation • Security feature included • Design allows keyhole installation • Easy servicing in the field • Makes
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 60 to 300 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing box to
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency.
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency.
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency.
-
Supplier: Gilson Company, Inc.
Description: The Gilson Wet-Vac® is a completely self-contained particle-sizing system for predominately wet sieving applications. Innovative wet-sieving designs include spray-distribution, water recycling and vibration control system assures maximum particle separation efficiency.
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Wet-Tap/Mount/Use with Type 3519 wet tap valve
- Meter Technology: Electromagnetic Meter
- Features: Liquid
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Wet-Tap Mount Paddlewheel (use with Type 3519 wet tap valve)
- Features: Liquid
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals: 0.25" QC
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24,
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Description: to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically operated water valves
-
Supplier: CSA Group
Description: document does not apply to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically operated
-
Supplier: SWAN Analytical USA, INC.
Description: Two-electrode conductivity sensor for the continuous measurement in water/steam cycle applications with retractable wet-tap valve. Features Conductivity sensor with stainless steel body, stainless steel electrode and built-in temperature probe for automatic temperature compensation.
- Conductivity Range: 0.055 to 1,000 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 0.7480319 inch
- Maximum Length: 16.535442 inch
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG-550 Series magmeter flow sensors are heavy-duty, high-performance sensors in an adjustable, insertion configuration that can be used with a ball valve for hot-tap installations. This insertion-style flow sensor has no moving parts and is constructed of corrosion-resistant materials to
- Pipe Diameter: 1.25 inch
- Media Temperature Range: 104 F
- Operating Pressure: 300 psi
- Velocity Flow Rate: 0.15 to 33 ft/sec
-
Industrial Parts Washers and Cleaning Systems - Retractable Process Adaption (Housings) -- InTrac787Supplier: Mettler-Toledo Technologies GmbH
Description: interrupting the flow or draining the container when retracted through a ball valve. Temperature range up to 130 °C (266 °F) Pressure range (bar/psi) 0...9 bar (0...130 psi) Wetted parts material AISI 316L stainless steel (3.1B) O-ring material Viton® FDA Immersion length variable from
- Machine Type: Aqueous Cleaning, Component / Accessory
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
scrubbers Helps control chemical feeds for wet scrubbers Conserves expensive chemicals Helps eliminate odor complaints from the community Built to withstand harsh outdoor environments and high-moisture samples, the MSA Scrubber Monitoring System is housed in (read more)
Browse Gas Instruments Datasheets for MSA Safety -
features a built-in 3-way valve that isolates the transmitter from the process fluid flow for easy maintenance without shutting down the pipeline. It arrives from the factory wet-flow calibrated, eliminating many of the common headaches that arise when adding a flow meter to any existing installations. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
valve that isolates the transmitter from the process fluid flow for easy maintenance without shutting down the pipeline. It arrives from the factory wet-flow calibrated, eliminating many of the common headaches that arise when adding a flow meter to any existing installations. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Space-Saving Flow Meter for FPSO Vessels Delivers High Accuracy In Marine Applications Ideal for Measuring Wet Gas, Condensate and Dirty or Abrasive Flows With its advanced space-saving design, the new high accuracy (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
CR4 - Thread: Hot Tap Question
… water meter or to cut in a new water main service lateral or branch......in those cases you usually need a Mechanical Joint wet-tapping sleeve w/ retainer glands or a saddle, and a Mechanical Joint wet - tapping valve w/ retainer glands.
-
Over the hygienic and constructional investigation of the bottom on that lands of the Charité and the sucked. "Old Charité-churchyard"
To dug pit 2.50m, yon here his 3.28m mitdem drum drill and yon here off wetly drilled with the valve drill.
-
CR4 - Thread: What Proper Drill Tool Necessary to Make Hole in a Pipe
A 4" Mechanical Joint Wet - Tapping Gate Valve , w/ MJ Retainer Glands (w/ set screws); .
-
Land Development Handbook: Planning, Engineering, and Surveying, Third Edition > WATER DISTRIBUTION
At the point where the proposed waterline connects to the existing water main, the plans should identify the method for location of existing line and type of connection (e.g., wet tap with tapping sleeve and valve ).
-
Liquid and Gaseous Waste Operations Section Annual Operating Report CY 1998
Assisted in a wet - tap of the LLLW Line at the Old Hydrofracture Valve Box and blew out the contents of the pipeline from Old Hydrofracture.
-
CR4 - Thread: Pressure in Pipes
A " wet tap " system can be used to install a small vent valve at each high point without shutting down the system.
-
Rocket Propulsion Elements
The losses are unavailable propellants that are trapped in grooves or corners of pipes, fit- tings, and valves , are wetting the walls, retained by surface tension, or caught in instrument taps .
-
CR4 - Thread: Fluid Dynamics and a Water Tank
You can make the connection to the tank without emptying it, contact a tapping contractor in the phone book, they can wet tap the tank for you with less than … … gallon or two spilled and install the valves you need top and …
-
CR4 - Thread: Sizing a Water Service for Residential Home
Have the municipality perform the wet - tapping of the existing main as well as install the newly sized corporation stop and curb valve /box btween the main and the frontage line of the property.
-
Triaxial Testing Adapted to Soils, Flexible Base, and Foundations
—A manifol d tapped with numerous valves and tubes to provide a selected ai r pressure to the cell surrounding specimens during capil- lary wetting .
Indicates content that may require registration and/or purchase.