-
Supplier: Haida International Equipment Co., Ltd.
Description: Textile Fabric Wet Resistance Tester ,also as a kind of textile testing equipment,has not been used for a variety or water resistant or water repellent finishing fabric surface moisture resistance (wet level) testing. Test standard ISO 4920, AATCC 22, BS 3702, NEXT 23, WSP 080.1.R4 (12) , BS
-
Supplier: Accuris
Description: Surface Wettability and Absorbency of Sheeted Materials Using an Automated Contact Angle Tester
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR WET CORNERING TRACTION OF TIRES USING OVER-THE- ROAD TIRE TESTER
-
-
Supplier: Accuris
Description: Standard Test Method for Surface Wettability and Absorbency of Sheeted Materials Using an Automated Contact Angle Tester
-
Supplier: ASTM International
Description: Test Method for Wet Cornering Traction of Tires Using Over-The-Road Tire Tester (Withdrawn 1988)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Ink marking Tester 1.Dry abration,wet abrasion,Decolor change and paper fuzz test 2.surface abration tester The Application Ink marking Tester is applicable to testing ink layer of materials like labels, folding cartons, corrugated boxes, etc. Ink marking
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: TM Electronics, Inc.
Description: instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Furthermore, the measurement of low-resistance resistors up to 400 Ω and a measurement function for alternating and also DC voltages is offered by this electrical tester. A continuity tester with a beep is also part of the equipment of the electrical tester. In addition to a
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Measurement Type: AC / DC
-
Supplier: Tinius Olsen, Inc.
Description: For maximum versatility and capability, Tinius Olsen offers a full range of torsion testing machines in capacities from 10,000-300,000in.lbf or kg.cm (1000-30,000N.m). Higher capacity and other longer length models are available on request. The 10,000in.lbf (1000 N.m) torsion tester is bench
- Test Temperature: 32 to 100 F
- Test Humidity: 10 to 90 %
- Mechanical Test: Shear / Torsion
-
Supplier: ASTM International
Description: 1.1 This test method measures the contact angle of a test liquid in contact with a flat specimen of a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest which is compatible with the equipment used, particularly with regard to liquid
-
Supplier: Haida International Equipment Co., Ltd.
Description: Products description: Rubbing Fastness Tester ,also as a kind of textile testing equipment,is used for testing the transference of color from the surface of one material to another by either wet or dry rubbing. Specimens are rubbed with dry, standard cotton cloth (Crocking cloth) and again,
- Force / Load Capacity: 2.0232 lbs
- Mechanical Test: Friction / Wear
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Insulation tester PCE-IT100 For insulation resistance up to 4000 MΩ / CAT III 1000V / Easy handling Single or continuous measurement / Max / Min-value function The insulation tester PCE-IT100 detects with auxiliary voltages of 125V, 250V, 500V and 1000V insulation resistors up to max.
- Resistance Range: 4,000,000 kohms
- Display: Digital Meter
- Safety Agency Rating: IEC
- Testing Method: Manual
-
Supplier: Haida International Equipment Co., Ltd.
Description: The UV Chamber Description: The aging test project refers to the process of strengthening the experiment in the condition that the products are related to the aging condition. The UV Aging chamber simulates the damaging effects of sunlight, moisture and temperature on the material, especially for
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
-
Supplier: ASTM International
Description: 1.1 This test method measures the contact angle of a test liquid in contact with a flat specimen of a film or a paper substrate under specified test conditions. This test method may be used with any liquid of interest which is compatible with the equipment used, particularly with regard to liquid
-
Supplier: TM Electronics, Inc.
Description: instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Pressure Differential / Decay
- Computer Interface Options: Serial Interface
-
Supplier: SAE International
Description: This metric Aerospace Information Report (AIR) details a ball-on-cylinder (BOC) test device and specifies a method of rating the relative lubricity of aviation turbine fuel samples. The BOC produces a wear scar on a stationary steel ball by forcing it with a fixed load against a fuel wetted steel
-
Supplier: SAE International
Description: This metric SAE Aerospace Information Report (AIR) details a ball-on-cylinder (BOC) test device and specifies a method of rating the relative lubricity of aviation turbine fuel samples. The BOC produces a wear scar on a stationary steel ball by forcing it with a fixed load against a fuel wetted
-
Supplier: L-com, Inc.
Description: The Fault Mapper Pro® Model CA7027 is a hand-held graphical TDR (Time Domain Reflectometer) designed for identifying and locating faults on power and communication cables, given access to one end only. The Fault Mapper Pro® measures cable length and indicates the length and distance to cable faults
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
-
Supplier: ASTM International
Description: 1.1 This test method covers the operational procedures for using a portable inclinable articulated strut slip tester (PIAST) for determining the slip resistance of footwear sole, heel, or related materials (test feet) against planar walkway surfaces or walkway surrogates (test surfaces) in
-
Supplier: SAE International
Description: for the no groove disk, grooved disk and different ATF properties. The proposed model is validated by several experimental results conducted by a visualization tester and images of the fluid film taken during the test. Results show that there is a good degree of agreement between the DT
-
Description: UL1703; We research and development multi pv product testing machine, like: PV module hail impact tester, PV module breakage tester, UV p-reconditioning tester, humidity-freeze. Thermal cycling testing machine, Salt -spray tester, wet leakage current tester, etc.
- Chamber Capacity: 35.31465726981547 to 953.4957462850176 cubic feet
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: KRÜSS Scientific
Description: The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions
- Test Media: Adhesives / Coatings, Ceramics / Glass, Fuel
- Features: Biomass / Wood, Gasoline
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating conditions - without the
- Features: Material Condition
- Instrument Technology: Ultrasonic
-
Supplier: ValueTronics International, Inc.
Description: The 3312-20 is physical measurement equipment from Cole Parmer. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: InspectorTools
Description: 199°F (-30 to 100°C) Wet Bulb: 32 to 176°F (0 to 80°C) Absolute Humidity: 0 to 1120GPP (0 to 160g/kg) Both the Home Inspector Kit and the Water Damage Restoration Kit are supplied in an attractive storage case that provides protection and organization for the testers whenever they are needed.
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Ultra Max Ex Petrol digital hydrometer / density meter is designed for petroleum testing applications. This portable tester is commonly used in refineries, fuel terminals, offshore and transportation applications. The SG-Ultra Max Ex Petrol saves time and allows for perfect
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
-
Supplier: Air Innovations LLC
Description: meters/hr) of continuously re-circulating air. Airflow measurements (up to 800 CFM) and unit-under-test leaving air properties for dry bulb/wet bulb are collected via a code tester or standard airflow hood. Automated data acquisition and control reduces data collection time. The facility can
- Chamber Capacity: 2,880 cubic feet
- Temperature Range: -17 to 48 C
- Humidity Range: 5 to 95 % RH
- Width: 2.5 ± %RH
Find Suppliers by Category Top
Conduct Research Top
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
More Information Top
-
A colorimetric quantification of softened polylactic acid and polyester filament knitted fabrics to ‘Water-spotting’
The times of wetting (referred to as “wettability” values) of the softened fabrics were measured using an M286 wettability tester , following the British Standard drop test BS 4554:1970 (Method of Test for Wettability of Textile Fabrics) under standard laboratory conditions (20±2 …
-
Development of high‐absorbent light‐weight sanitary napkin
… the water was transported along the strip is measured at 1, 2, 3, 5, and 10 min intervals and reported in centimeters.3 The horizontal water transport rate of the fabric is measured by the ‘‘Umist Wettability Tester ’’ using a 50 …
-
Modelling of frictional and adhesive contacts at silicon/polymer interface for nanotechnological applications
The properties of the contacting surfaces have been identified with the atomic force microscope and nanoindentation, as well as wettability tester applied for the identification of the surface free energy.
-
AATCC’s Exhibitor Profiles
… Russell Crompton (president) and David Culp (sales manager), will exhibit and demonstrate selected products, including the Testometric 250AX Universal Strength Tester for yarns and fabrics, Martindale 2000 Wear and Abrasion Tester, VeriVide Color Assessment Booths, UMIST Wettability Tester , SDL Video Microscope Systems …
-
Effects of PCB Substrate Surface Finish and Flux on Solderability of Lead-Free SAC305 Alloy
ST88 Wettability Tester —UserÕs Guide, Metronelec, France, Issue 1, 2010 19.
-
Micro-tribology
The properties of the contacting surfaces have been identified with the AFM and nano-indentation, as well as wettability tester applied for the identification of the surface free energy.
-
The effect of compression on the capillary microstructure of tablets *
The water contact angle ( Wettability Tester , Lorentzen-Wettre, Sweden) was 50" for the drug and 78" for the polymer.
-
Influence of porosity on the contact angle of non‐wettable solids
Solidwater contact angles were measured with a Wettability Tester (Lorentzen-Wettre, Sweden).
-
Effect of catecholamines on locomotor activity and cyclic AMP in nucleus accumbens in rats
Solidwater contact angles were measured with a Wettability Tester (Lorentzen-Wettre, Sweden).
-
Corrosion-Inhibitor Design for Compatibility with Acid-Gelling Polymers
Fluid preparation was conducted on a Chandler Controlled Speed 3065 Wettability Tester .
Indicates content that may require registration and/or purchase.