Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: WiFi 6/6E Multiband Dipole Patch Antenna
- Primary Frequency Range: 5,900 MHz
- Gain: 4.6 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: RS Components, Ltd.
Description: ESP8266 WiFi Module UART Antenna
- Features: Other, RoHS Compliant
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2dBi - Antennas ROHS
- Gain: 2 dB
-
-
Supplier: TOP-electronics USA
Description: LM822-1452, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM822-1451, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna (bulk/pcs) Replacement for LM820. The LM822 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: LM820-0462, WiFi SMT 5V Module, 150Mbps, with Onboard Antenna ***On 11/23/18, LM Technologies announced their plan to discontinue the LM820. For new designs, the recommended replacement is the LM822.*** The LM820 is fully compliant with the IEEE 802.11 n, e and i standards. It supports
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Radicom Research, Inc.
Description: WiFiHU-c. The WiFiHU-a has Dual Chip Antenna built-in eliminating the need for costly and time-consuming RF development and shortens time to market. The WiFiHU-c has two U.FL connectors for attaching antenna cables and antennas allowing flexibility to place
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Modules (802.11) WiFi mPCIe Module (v1.2) + Bracket + IPEX to SMA Cable + 2.4/5GHz WiFi Antenna, 802.11 a/b/g/n For use with MXE-1300/5300/5400, MXC-2300 series, MXE-201/202.
-
Supplier: Newark, An Avnet Company
Description: SMD ANTENNA, WI-FI, 2.442/5.5GHZ; Antenna Case Size:10mm x 4mm x 1.5mm; Centre Frequency 1:2.442GHz; Centre Frequency 2:5.5GHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: ArduSimple
Description: network has internet access, the WiFi NTRIP Master will also then have internet access. Or you can turn on the hotspot feature on your phone – Default configuration is at 115’200bps – Compatible with all ArduSimple products or any board with XBee socket – Integrated WiFi antenna
- TJ: -40 to 85 C
- Device Type: Receiver
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW43439 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.4 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: WI-FI/BT PCB ANTENNA, 2.485GHZ, 2.6DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.485GHz; Antenna Mounting:SMD; Gain:2.6dBi; VSWR:1.5; Input Power:500mW; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: 1x1 Single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW43438 single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 1x1 single-band Wi-Fi 4 (802.11n) + Bluetooth® 5.1 combo Infineon’s AIROC™ CYW4343W single-chip combo device features 1x1 single-band 2.4 GHz Wi-Fi 4 (802.11n) and Bluetooth® 5.1 is a reliable entry-level solution for low-cost applications. A small form-factor with minimal external components
- TJ: -30 to 70 C
- Technology: Bluetooth
- Features: Bluetooth® EDR Chip, Other, RoHS Compliant
-
Supplier: TOP-electronics USA
Description: LM842-8426 US, WiFi 802.11ac / Bluetooth® 5.0 2T2R USB Combi Adapter The LM842 USB Adapter (Dongle) complies with Bluetooth® 5.0 (Dual Mode) and IEEE 802.11ac WiFi Standards of operation, using a fully integrated single-chip that supports 2-stream 802.11ac solutions with
- Technology: Bluetooth, Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Infineon Technologies AG
Description: 1x1 Dual-band Wi-Fi 5 (802.11ac) + Bluetooth® 5.4 combo Infineon’s AIROC™ CYW4373/CYW4373E/CYW43732 single-chip combo device features 1x1 dual-band 2.4 GHz and 5 GHz Wi-Fi 5 (802.11ac) and Bluetooth® 5.4. The “E” version offers extended temperature range (-40 to +85 °C) support and the
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: WI-FI/BT/ZIGBEE ANTENNA, 2.4-2.485GHZ; Center Frequency:2.4425GHz; Antenna Case Size:2mm x 1.2mm x 0.55mm; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi Development Tools (802.11) TiWi-SL CC3000 EVM Board-Chip Antenna
-
Supplier: VAST STOCK CO., LIMITED
Description: WiFi / 802.11 Development Tools Sterling-LWB SD Card, Chip Antenna
-
Supplier: Richardson RFPD
Description: Wi-Fi Direct (P2P) Optimized for parallel operation of Wi-Fi and Bluetooth JODY-W3 Series JODY-W374 Automotive grade with 2 antenna pins, 85 C JODY-W377 Automotive grade with 3 antenna pins, 85 C
- Technology: GPS
- Device Type: Receiver
-
Supplier: Heilind Electronics, Inc.
Description: Wi-Fi 6E Low Gain Flex Antenn
-
Supplier: Heilind Electronics, Inc.
Description: PCB ANT, TAB MOUNT,Wi-Fi 6E TRIPLE BAND
-
Supplier: Heilind Electronics, Inc.
Description: PCB ANT.MHF,200mm,Wi-Fi 6E TRIPLE BAND
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled
- Applications: GPS
- Features: Internal / Chip
-
Supplier: Richardson RFPD
Description: across various scenarios for Wi-Fi® idle connected, cloud messaging, and other power-saving options. The various antenna options for the Talaria TWO module family are listed below: INP3010 – includes INP1010 module with PCB Antenna (PIFA) INP3011 – includes INP1011 module with U.FL
- Category: Development Suite / Kit
-
Supplier: Heilind Electronics, Inc.
Description: PCB ANT, MHF4,200MM WI-FI 6E TRIPLE BAND
-
Supplier: Microchip Technology, Inc.
Description: requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC1000, ATWILC3000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n (1x1) for up to 72 Mbps Integrated PA and T/R Switch
- Operating Temperature: -40 to 85 C
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: features a fully integrated power amplifier, LNA, switch and power management. The ATWINC3400 also features an on-chip processor and integrated Flash memory for system software with built-in coexistence mechanism for concurrent Wi-Fi and BLE functionality. The only external clock source
- Pin Count: 48
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Larch Networks
Description: The LN-290Q is a high-performance, high-speed indoor 11ac 1200Mbps dual-band base station. It uses a professional industrial-grade Qualcomm chip to provide 2.4GHz and dual 5.8GHz wireless services, with 1 Gigabit WAN/LAN port, the highest wireless speed can reach 1200Mbps, the wireless
- Frequency Band: 2,400 to 5,800 MHz
- Network Equipment: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Microchip Technology, Inc.
Description: Controller Extreme low power Operating voltage: 3.0V to 4.2V Serial host interface: SPI Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS Chip and PCB antenna (ATWINC1500-MR210PBxxxx) Chip and u.FL connector (ATWINC1500-MR210UBxxxx) ATWINC1500-MR210PBxxxx (4Mb flash)
- Operating Temperature: -40 to 85 C
- Pin Count: 28
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: fully-certified module package ATWINC15x0-MR210PB1961 (PCB antenna) ATWINC15x0-MR210UB1961 (u.FL antenna) Drivers and sample application softwares available in: Advanced Software Framework (ASF) MPLAB Harmony MPLAB MLA
- Operating Temperature: -40 to 85 C
- Pin Count: 40
- Memory Category: Flash
- Features: Other
-
Supplier: Larch Networks
Description: LN-290M is a high-performance and high-speed indoor 11ax 1800Mbps dual band AP base station. It adopts the excellent and powerful industrial grade wifi 6 Mediatek chip which supports both 2.4GHz and 5.8GHz dual-band. It equips Gigabit WAN/LAN port, 1 optical port. The maximum wireless
- Frequency Band: 2,400 to 5,800 MHz
- Network Equipment: Access Points
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: DigiKey
Description: WI-FI/BLUETOOTH CHIP ANTENNA FOR
- Primary Frequency Range: 2,440 MHz
- Gain: 3 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Dual Band WiFi Chip
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Reliable 2.4GHz ISM Band Chip Antenna for Seamless Wireless Connectivity A 2.4GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 2.4 GHz frequency range, which is part of the Industrial, Scientific, and Medical (ISM) Band.
- Features: Internal / Chip
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Planet Analog: The Latest About RF Front-ends in 5G, Wi-Fi 6E and IoT
While system-on-chips (SoCs) mostly do the heavy lifting in wireless networks, the last inches of the broadband signal path to the antennas are still crucial. Spanning those gaps falls to the RF front-end (RFFE), also known as RFE or FEM for front-end module.
More Information Top
-
W3008 Pulse | Mouser
Bluetooth, WLAN, WiFi Ceramic Chip Antenna .
-
A 2.4-GHz RFIC-on-chip antenna on flexible surface proximate to the human body for miracast and wireless application
For induced current distribution power and input impedance: inside the tissue, input This paper presents a 2.4GHz CMOS RFIC-on- Chip Antenna for WiFi and Bluetooth Application.
-
Emerging Technologies in Wireless LANs: Theory, Design, and Deployment (Bing, B., Ed.; 2008) [Book review]
Some of the topics covered include: an introduction to the IEEE 802.11 standard; quality of service aspects of WLANs; security; hardware design of 802.11 chips and antennas ; WiFi hotspots; ultra wideband (UWB) wireless technology; and delivering wireless broadband to the…
-
MAC protocols using directional antennas in IEEE 802.11 based ad hoc networks
Merritt R. Startup bolts smart antennas to exisiting WiFi chip sets.
-
A compact, 36 to 72 GHz 15.8 dBm power amplifier with 66.7% fractional bandwidth in 45 nm SOI CMOS
VERY COMPACT MULTIBAND CHIP ANTENNA FOR GNSS- WiFi -WiMAX APPLICATIONS .
-
Teaching wireless communication and networking fundamentals using Wi-Fi projects
Available: www.ulst.ac.uk/cticomp/cor- coran.html [20] R. Clark, “Homebrew weatherproof 2.4 GHz WiFi antennas ,” in Silicon Chip , 2003, vol.
-
Acoustic Energy WiFi Internet Radio
The board further holds a DAC, an amplifier chip and the connections for the WiFi antenna , the push buttons, the rotary knob and of course the loudspeakers.
-
Fractus Antennas Enable Wi-Fi/Bluetooth Combo Card For Handsets
The Bluetooth/WiFi Combo card design brings together two Fractus Slim Reach Xtend antennas , and CSR's Unifi-1 Portable WiFi chip and BlueCore 4 ROM Bluetooth chip on a single card that delivers a small, high performance co-existent design. " .
-
GPS/WLAN open‐slot antenna with a sticker‐like feed substrate for the metal‐casing smartphone
Conventionally, the Bluetooth/ WiFi modules of smart clothing applications use either on- chip antennas [1,2] or printed-circuit-board (PCB) antennas [3] to transmit the fitness data.
-
A novel textile antenna using composite multifilament conductive threads for smart clothing applications
Conventionally, the Bluetooth/ WiFi modules of smart clothing applications use either on- chip antennas [1,2] or printed-circuit-board (PCB) antennas [3] to transmit the fitness data.
Indicates content that may require registration and/or purchase.