-
Supplier: A.H. Systems Inc.
Description: The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn
- Primary Frequency Range: 2,600 to 3,950 MHz
- Gain: 15 dB
- Applications: Broadband Network / WLAN, RF Survey / Test
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Double Ridge Guide Horn Antenna is a broadband antenna that offers excellent performance over the frequency range of 18 GHz to 40 GHz. High gain, low VSWR, and input handling capability up to 10 watts make this horn antenna an excellent general use performer.
- Primary Frequency Range: 18,000 to 40,000 MHz
- Gain: 15 to 21.2 dB
- VSWR: 1.2 to 1.5 :1
- Applications: Broadband Network / WLAN, RF Survey / Test
-
Supplier: DigiKey
Description: WR-12 Waveguide Dual Polarized S
- Primary Frequency Range: 75,000 MHz
- Gain: 13 dB
- VSWR: 1.4 :1
- Applications: Broadband Network / WLAN
-
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Primary Frequency Range: 57,000 to 66,000 MHz
- VSWR: 1.925 :1
- Technology Type: Horn / Aperture / Slot
- Polarization: Linear, Vertical Linear
-
Supplier: A.H. Systems Inc.
Description: Description This Octave horn antenna has medium gain and low VSWR; excellent for both immunity and emissions testing. Features 2 GHz to 4 GHz Individually Calibrated Receive and Transmit Rugged Construction Three Year Warranty 1 Meter calibration included, horizontal polarization Product
- Primary Frequency Range: 2,000 to 4,000 MHz
- Gain: 15 dB
- VSWR: 1.5 to 2 :1
- Applications: Aerospace / Military, RF Survey / Test
-
Supplier: Quarktwin Technology Ltd.
Description: Horn RF Antenna 26.5GHz ~ 40GHz 12dBi
- Technology Type: Horn / Aperture / Slot
-
Supplier: Advanced Technical Materials, Inc.
Description: Lightweight aluminum material, corrosion resistant finish
- Primary Frequency Range: 12,400 to 18,000 MHz
- Gain: 10 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: ValueTronics International, Inc.
Description: The AH-826 is a 26.5 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new
- Primary Frequency Range: 26,500 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: KP Performance Antennas
Description: The KP-5HA-30-N is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-N radio adapter with 2 x N-type female connectors that are
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 15.3 to 16.1 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Ubiquiti Networks, Inc.
Description: 450+ Mbps. Modular Design The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint. Beam Performance Perfected The IsoStationTM can use a variety of horn antenna
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Technology Type: Horn / Aperture / Slot
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2418DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female
- Primary Frequency Range: 2,400 MHz
- Gain: 18 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: KP Performance Antennas
Description: The KP-5HA-60-UIS5 is a high performance symmetrical horn antenna with a 6 dB beamwidth of 60° and a stable gain of 13.8 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-UIS5 radio adapter which is designed specifically for the
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 13.4 to 13.8 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2425DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female
- Primary Frequency Range: 2,400 MHz
- Gain: 25 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: QuinStar Technology, Inc.
Description: for a wide variety of applications, including antenna testing and RF radiation pattern measurement. These horns are often used as calibration standard or reference for antenna gain measurement. They are also used as feed horns for lens and reflector antennas or stand-alone
- Primary Frequency Range: 26,500 to 110,000 MHz
- VSWR: 1.1 to 1.15 :1
- Pattern Type: Directional
- Technology Type: Horn / Aperture / Slot
-
Supplier: Advanced Technical Materials, Inc.
Description: Lightweight aluminum material, corrosion resistant finish
- Primary Frequency Range: 7,000 to 11,000 MHz
- Gain: 15 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: KP Performance Antennas
Description: The KP-5HA-45-E13L is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-EPMP13L radio adapter which is designed specifically for the
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 15.3 to 16.1 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: U B Corp.
Description: This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all
- Primary Frequency Range: 4,300 MHz
- Gain: 13 dB
- VSWR: 1.3 :1
- Technology Type: Horn / Aperture / Slot
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Broadband directional antenna, ideal for use in EMC measurements The Double-Ridged Waveguide Horn Antenna R&S®HF907 with linear polarization is a compact broadband transmitting and receiving antenna for the frequency range of 0.8 GHz to 18 GHz. Due to specific calibration, EMI
- Primary Frequency Range: 800 to 18,000 MHz
- Form Factor / Mounting: External
- Technology Type: Horn / Aperture / Slot
- Polarization: Linear
-
Supplier: Advanced Technical Materials, Inc.
Description: Lightweight aluminum material, corrosion resistant finish
- Primary Frequency Range: 5,850 to 8,200 MHz
- Gain: 15 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: systems. Adjustable Dual Polarity Feed Horn System The HG2422DPD features an adjustable dual polarity feed horn system which allows the antenna to be configured for Dual Polarization (horizontal and vertical) or for X-Polarization (+45° and -45°). It is fed via two 12 inch N-Female
- Primary Frequency Range: 2,400 MHz
- Gain: 22 dB
- Technology Type: Dish / Reflector, Horn / Aperture / Slot
-
Supplier: KP Performance Antennas
Description: The KP-5HA-45-RACL is a high performance symmetrical horn antenna with a 6 dB beamwidth of 45° and a stable gain of 16 dBi and over an ultra-wide bandwidth of 4.9 GHz to 6.4 GHz. This horn antenna is packaged with KP-5PDA-R5ACL radio adapter which is designed specifically for the
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 15.3 to 16.1 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: QuinStar Technology, Inc.
Description: is virtually independent of rotational angle (i.e., E- and H-plane radiation patterns are very similar). They are ideal when highly symmetrical antenna patterns are desired and well suited for reflector or lens antenna system feeds. Low VSWR and low sidelobes are also among the
- Technology Type: Horn / Aperture / Slot
- Polarization: Other
-
Supplier: Ubiquiti Networks, Inc.
Description: and Play Integration Use the IsoBeam with any of these dish antennas: airFiber® AF‑5G30‑S45, PowerBeam™ PBE‑5AC‑620, PowerBeam PBE‑M5‑620, and RocketDish™ RD‑5G30‑LW. Installation is quick and easy – requiring just a single screw. Breakthrough Isolation Performance The innovative RF-choke
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Technology Type: Horn / Aperture / Slot
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: HARTING Inc. of North America
Description: Ha-VIS RFID antennas are compact encased antennas with ranges from a few cm to 10m. Aperture angles range from 30 degrees to a wide 100 degrees. For equipment safety these antenna range up to IP 67 protection.
- Technology Type: Horn / Aperture / Slot
- Form Factor / Mounting: Internal / Chip
- Applications: RFID
- Additional Features: Radome / Dielectric Coating
Find Suppliers by Category Top
More Information Top
-
Vertical polarization-VORTAC'S last weak link
… W. A. Law, “The Measurementof [9] R. B. Flint, Memorandum, ‘TACAN Performance and VOR Vertical Polarization,”November … [IO] W. E Bell, and E. N. Lind, “Testswith WILCOX Slott- ed -CylinderVOR Antenna ,” Report No. FAA-RD-76-30.
-
Author Index
… ES v]4 n4 Jul 78 735 (2GI 1) McVey, Eugene S., see Wilcox , Alan D.; F … Miller, L. C. and V. M. Foxwell; Antenna to IMU mounting for SAR motion compensation (MERS 77 … … AES v14 n4 Jul 78 719 (2FO9) Palatnick, Albert S.; Wide-aperture digital VOR ; T-AES v14 … … Development of a fiber-reinforced composite design concept for large. mechanically-scanning planar slot arrays (MERS 77 …
-
Navigation: ships to space
The first CAS was a time- slot ranging system called EROS, built by Sierra- Wilcox , that was tested by McDonnell in 1966 to separate flight-test aircraft. The accuracy of TCAS is limited by antenna requirements (for measuring the angle of arrival of transponder … Redundant antennas (e.g., for MLS, TCAS, VOR , VHF) are provided when continuous signals are needed despite …
-
Avionics Navigation Systems 2nd Edition Complete Document
… JTIDS, 284 ff Loran, 36, 145-146 PLRS, 299 ff Omega, 36 Time slot : DME, 130 JTIDS … … 563, 578 strapdown, 552, 563 pointing commands, 557, 576 Temperature: accelerometer error, 323 antenna error, 480 avionic … … receiver, 125-127 signals-in-space, 122-123 terminal, 646 transmitter, 122-125 VOR /DME: airways, 42 … … see World Geodetic System Whisky compass, 440 Wide-area DGPS. see W AAS Wilcox Corporation, 614, 615 …
-
1968 Index IEEE Transactions on Aerospace and Electronic Systems
Wilcox , Thomas P., Jr., see Walter, Carl E., IECEC Record 68 210-221 Thollot, Pierre A., see … Air traffic control; VOR path stability. Airborne UHF antennas ; noise temperature increase due to city noise. White, Frank C. T-AES 68 Mar 234-237 Aircraft collision avoidance; slot length; line-of-sight …
-
Airport Ground Navigation Systems > ANTENNA SYSTEMS
Therefore, near-field of the VOR should be kept clear from obstruction. BICONICAL, DISCONE ANTENNAS The Wilcox 496 DME antenna contains 9 bi-conical elements vertically stacked inside a waterproof laminated fiberglass … The patch columns in Fig. 3.111 (b) are fed by a slot under the central patch …
-
S trass burger − textbook of plant sciences
… is only the still weak kurzwelliges light present and where they with its antenna pigments (Phycobiliproteiden) that … These are organized here not in Phycobilisomen, but exist as soluble proteins in the lumen of the … The spore capsule opens with a spirally extending slot and has no Peristom. Proc Roy Soc Lond B Bio 279: 2246-2254 Graham EVER, Wilcox LW, Graham LE (2009) Algae …
-
Handbook of Antenna Design, Vol. 1
75 WILCOX , C.H.: 'An expansion theorem for electromagnetic fields', Comm. Pure Appl. Math., 9, 1956, pp … … arbitrary form excited by an obliquely incident plane wave or by a linear antenna ', Proc. IEE … … which can be approxi- mated to in practice by a small loop or a narrow slot radiator. VoR 'nM = ( - Dn — V Tlsn(- 7) .
-
Dubbel
- [6] Wilcox , D.C.: Reassessment of Scale-determining Equation for Advanced Turbulence models. - To become that in the manufacture of moldings from the liquid state urgeformt, there is the greatest … … the material to process flows from a supply container that has an adjustable slot on the bottom … … object data, an electronic recording medium serves consisting of a microchip and an antenna that are denoted …
-
Dubbel
The admitting slots of the flushing air are uniformly distributed over the periphery of the sleeve. … Commission for Europe) has set a division scheme [1] for vehicle that is particularly used much in … Discs are increasingly provided with additional elements like coatings, heating wires and antennas . AIAA J. 24(12), 1900-1917 (1986) - [6] Wilcox , D.C.: Reassessment of Scale-determining Equation for …
Indicates content that may require registration and/or purchase.