Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch Sealed
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Features: Free Spooling, Holding Brake
- Type: Hydraulic
-
Supplier: David Round
Description: Available in single or dual line configurations, this furnace lifting door winch features high starting torque to pull doors free from seals. High-torque electric motor Sealed gearing with oil bath lubrication One, two and variable speed models
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: Lewmar Limited
Description: Complete kit includes:Deck unit, motor/gearbox, E series contactor (40 to 48) or ELS control box (50 to 65), circuit breaker (40 to 50) or fuse (54 to 65), deck switch (69000345). You can also make your own kit by selecting a deck unit, motor gearbox, contactor/ control box and the
- Type: Electric
-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary limit switch
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Lantec
Description: mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake
-
Supplier: Demag Cranes & Components
Description: application. MPW open winch units features: Matching modular components Efficient arrangement of drive, brake and gearbox Second hoist brake offers a high level of safety Easily assembled and maintained Our MPW open winch units satisfy the most stringent requirements for
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 3,039 ft
- Maximum Loaded Line Speed: 295 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 18,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 1,359 ft
- Maximum Loaded Line Speed: 255 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winches offering equal speed in both directions. Ideal for hoisting and lowering applications. Hydraulic gear motor Spring-applied, pressure-released, automatic multi-disc brake Over-running clutch enables free rotation in the hoisting direction
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 3,599 ft
- Maximum Loaded Line Speed: 527.9999999999999 ft/min
-
Supplier: MY-TE Products, Inc.
Description: departments. Small enough to be installed with only the capstan drum exposed. Comes complete with forward and reverse foot controls on 10′ switch cord. FEATURES Worm gear reduction Rugged construction 12V permanent magnet motor 10′ pendant control Frictionless bearings SPECIFICATIONS For
- Features: Capstan Winch
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: 60°C Group of mechanism as per FEM: 5m Suitable for Hazardous Explosion Proof Environment Flameproof by design. Air motors (unlike electric motors) are inherently spark resistant. ATEX classification (as per directive EC 94/9/EEC). CE compliant models marked EX II 2 GD c 200°C X
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: 60°C Group of mechanism as per FEM: 5m Suitable for Hazardous Explosion Proof Environment Flameproof by design. Air motors (unlike electric motors) are inherently spark resistant. ATEX classification (as per directive EC 94/9/EEC). CE compliant models marked EX II 2 GD c 200°C X
- Load Capacity: 8,818.48 lbs
-
Supplier: Lantec
Description: (compact, weight and space saving). Bearings: Ball and roller-type anti-friction bearings used throughout the winch. Compact Design: Hydraulic motor located inside winch profile Long life, wet, free-spool clutch, no adjustments or service required. Lubrication is wet sump filled
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V brake
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Mounting: Base/Lug Mount
-
Supplier: David Round
Description: grooved drums, emergency hand cranks, divider flanges and limit switches, specific requirements are easily addressed. While a single mechanical load brake is standard, a secondary motor brake is recommended for lifting applications. AIR OR ELECTRIC The 202 series industrial winch can
- Load Capacity: 4,000 lbs
- Line Diameter: 0.375 inch
- Line Length: 230 ft
- Maximum Loaded Line Speed: 18.999999999999996 ft/min
-
Supplier: MY-TE Products, Inc.
Description: 1,500-lb single-line or 3,000-lb double-line lift This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It’s also great for commercial environments that
- Load Capacity: 1,500 to 3,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 17 ft/min
-
Supplier: Demag Cranes & Components
Description: TROLLEY DESIGNS READY FOR INSTALLATION MPW (Multi Purpose Winch) open winch trolleys are precisely designed to meet the customer's specific requirements. MPW open winch trolleys feature: Modular design Few connection interfaces (drum, gearbox, motor and brake form a unit)
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model PTW-9500 Portable Tetheredsonde Winch is designed to support and control tethered balloon-borne meteorological sensors. In addition to a constant tension mode, full remote control of the powerful variable speed motor permits users to precisely control the altitude and tension
-
Supplier: MY-TE Products, Inc.
Description: elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: Econo Lift Limited
Description: Manual winch and battery models available Available in adjustable fork and platform models Well designed light weight construction Very maneuverable Suitable for warehouses, retail,manufacturing, offices, any narrow applications, etc... Lift height 59” / 67” Lowered height 5.2” Safety Brake
- Capacity: 330 lbs
- Stroke: 59 inch
- Length: 23.6 inch
- Width: 18.5 inch
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion proof
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to
-
Supplier: SAE International
Description: "free-spooling," but will not be relied on to control or hold a load. Power sources, such as hydraulic motors, even though they may be supplied or recommended by the winch manufacturer, are not considered a part of the winch so far as this document is concerned, except to
-
Supplier: ASME
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: ASME Standards and Certification
Description: construction and maritime applications. The requirements included in this volume apply to winches that are powered by internal combustion engines, electric motors, compressed air or hydraulics and that utilize drums and rope. This volume does not apply to overhead hoists, mine hoists,
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Cable Winch Collector Ring Mechanical Equipment Electric Motor Ship Slip Ring Carbon brush slip ring is a 360-degree contact rotation conduction between carbon brush and slip ring. It can be used in any electromechanical system that requires continuous rotation and the transmission of
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Eaton Hydraulics Group
Description: Track Drive Motors Winches, cranes, excavators, pavers—the list of applications for Eaton JMV track drive motors goes on and on, thanks to their incredibly compatible design. Over half a million of these innovative, compact motors have already helped engineers and operators
-
Supplier: Prince Manufacturing Corp.
Description: flange ½ NPTF ports Applications Use the CMM Series for light to medium duty applications such as grain augers and elevators, salt and sand spreaders, car wash and sweeper brushes, conveyors, winches, scissor lifts, and many others. To assure optimum motor life, run motor for
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Supplier: AMETEK Specialty Motors
Description: Motors can engineer a motor to meet your specific requirements. With coordinating design centers in the United States, China and Brazil, we can provide the reliable designs that our customers have come to respect. Applications for these motors include but not limited to:
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: Motors can engineer a motor to meet your specific requirements. With coordinating design centers in the United States, China and Brazil, we can provide the reliable designs that our customers have come to respect. Applications for these motors include but not limited to:
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
developed. Immediately after contacting the ground upon landing, two harpoons are shot by propellant charge into the surface of the comet. To secure the lander, they are then drawn taut by means of two cable winches, each one driven by a FAULHABER motor. Thanks to FAULHABER's expertise with (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
, downhole drilling, rapid transit wheelset and railcar wheelset manufacturing, electric motor manufacturing, and other industrial repair facilities. Savage hydraulic presses have been known throughout the industry for over 50 years for their rugged construction and durability. Each press is (read more)
Browse Datasheets for Savage Engineering, Inc.
Conduct Research Top
-
Dredge Winch
A Dellner SKP 220 spring applied, hydraulic released caliper is mounted on each of the two Ridderinkhof swing winches on this Vosta LMG built CSD for end user Arab Potash at the Dead Sea in Jordania. Hägglunds motors type CB 560 are used to drive and control the winches directly and consequently
More Information Top
-
Qualification test for the flexible receiver. Revision 2
Verify pressure gages on hydrauli c pump i n t r a i l e r , cable cutter, bag cutter, cable t i e clamp, winch motors , jacks on the receiver unit, bellows separator (only on the 4"- 6" FR), and secondary …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50267/463629318-MIT.pdf?sequence=2
… 3.5 Float Stability.....................................................................................................................20 4 Mechanical Design.....................................................................................................................22 4.1 Thruster Design..................................................................................................................22 4.1.1 Propeller Design.........................................................................................................22 4.1.2 Electric Motor Design................................................................................................22 4.1.3 Thruster Mechanical Design.......................................................................................23 4.2 Pressure Housing Design...................................................................................................24 4.3 Frame Design.....................................................................................................................25 4.4 Thruster Arms....................................................................................................................26 4.5 Winch assembly.................................................................................................................27 4.5.1 Winch Motor ..............................................................................................................29 4.5.2 Winch Spool …
-
Interturn voltages in machine windings evaluated from on-site test results and computer simulation
These tests were on a booster pump motor drive of 300hp and an anchor winch motor drive of 700hp.
-
Optimization of a Direct Drive Active Heave Compensator
The winch is loaded by the tether tension as measured at the surface in addition to torque produced by the winch motor .
-
The Winning Line
The plaintiff (theatre administrators) alleged that winch failure was caused by the supply of faulty components by the suppliers of the winch motors and gearboxes.
-
The Coastal Autonomous Profiling and Boundary Layer System (CAPABLE)
The primary control and power electronics for the X10 AMP, winch system, winch motor control, .
Indicates content that may require registration and/or purchase.