-
Supplier: Nordex AG
Description: The Nordex N100/2500 kW is a 2.5 MW wind turbine specially configured for moderate and low wind conditions. The N100/2500 is one of the largest turbines in the Nordex product line and its yield rates among the highest in its power class. With a rotor sweep of 7,854 square
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Vestas Wind Systems A/S
Description: wind and site conditions, where the 136 m rotor enables great wind capture, at medium-wind conditions. This makes the V136-3.45 MW™ turbine a strong performer with the potential to increase AEP by up to 16 %*, contributing to a lower LCoE. The V136-3.45 MW™ as an IEC IIB
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 50.319630291612306 miles/hr
- AC Prime Power Rating (Watts): 3,450,000.0000000005 watts
- Output Options: AC Single Phase Power
-
Supplier: DuraComm Corporation
Description: DJET Series Features: Charge Controller and 360 degree swivel mount included Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts Permanent Magnet Generator Electrical Brake Variety of Custom Configurations Available Security and Internet Applications
- Cut-in Wind Velocity: 7 miles/hr
- Cut-out Wind Velocity: 45 miles/hr
- DC Prime Power Rating (Watts): 200 watts
- Height: 3.3333333333333335 ft
-
-
Supplier: MSA Safety
Description: Sealed Retractable Lanyard. The Latchways Sealed Self-Retracting Lifeline range offers a dependable means of fall protection and has been specifically designed for use in harsh environments such as oil rigs, wind turbines and other offshore applications. Completely field serviceable
- Type: Braking / Descent Mechanisms
-
Supplier: ValueTronics International, Inc.
Description: The 1000-809 is a test lead from Megger. Features: KC100 Kelvin lead kit (1 x 100 m / 1 x 5 m) Developed in conjunction with a leading manufacturer of wind turbines Allows easy and reliable measurement of lightning protection circuit resistance of wind turbines Available
-
Description: computer, with simulation software files available on a companion website Highly accessible, this is an essential reference for researchers in the field of drive control, postgraduate students studying electric machines, and electric engineers in the field of electric railways, electric cars,
-
Supplier: Infineon Technologies AG
Description: applications: Industrial robots (advised for this product) Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety applications: Air bag System (advised for this product) Chassis domain control Braking Pixel lighting Scable EPS solution (advised for
- Internal RAM Size: 248 KB
- Number of A/D Converters: 4
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications. These systems shall be installed in accordance with NFPA 70, C22.1, or other applicable
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover battery systems as defined by this standard for use as energy storage for stationary applications such as for PV, wind turbine storage or for UPS, etc. applications. These systems shall be installed in accordance with NFPA 70, C22.1, or other applicable
-
Supplier: Cessna Aircraft Company
Description: Touch Screen Controllers Engine Start Control Engine Power Levers Flap Control Handles Speed Brake Control Elevator Trim Control and Indicator Takeoff/Go-Around Button Rudder Trim Control Aileron Trim Control Installed Beneath the Instrument Panel: Emergency Brake Handle Parking
-
Supplier: FX PCB Co., Ltd.
Description: PCBs for sun-oriented inverters and wind turbine controllers advantage of Ventec’s thermally steady materials. The versatility of Ventec PCB materials permits them to address the one-of-a-kind challenges of each industry, making them a foundation of cutting-edge gadgets fabricating.
Find Suppliers by Category Top
Conduct Research Top
-
Lubrication Technology and Increasing the Reliability of Wind Turbine Components
and long. maintenance intervals can stress most lubricants to the point that they may interfere with reliability before they can be. replaced. With regard to the various rotating parts of wind turbines (e.g., gearbox, bearings, brakes and shrink discs), advancedtechnology. lubricants have been