-
Supplier: Accuris
Description: Standard for wind turbine tower elevators
-
Supplier: CSA Group
Description: Preface This is the first edition of ASME A17.8/CSA B44.8, Standard for wind turbine tower elevators. Originally, wind turbine tower elevators were covered in ASME A17.1-2013/CSA B44-13, Section 5.11, published in October 2013. This Code supersedes those
-
Supplier: ASME Standards and Certification
Description: This standard applies to elevators permanently installed in a wind turbine tower to provide vertical transportation of authorized personnel and their tools and equipment only. Such elevators are typically subjected to extreme temperatures, humidity variations, and
-
-
Supplier: ASME
Description: This standard applies to elevators permanently installed in a wind turbine tower to provide vertical transportation of authorized personnel and their tools and equipment only. Such elevators are typically subjected to extreme temperatures, humidity variations, and
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover small wind turbine systems (WT) and electrical subassemblies. With respect to this standard, small WT are considered to be wind turbines where a user or service person cannot or is not intended to enter the turbine to operate it or
-
Supplier: ASME Standards and Certification
Description: This Third Edition includes standards for three technologies for elevator suspension, namely: Steel wire ropes Noncircular elastomeric-coated steel suspension members Steel wire ropes for wind turbine tower elevators and special application elevators Each part of
-
Supplier: ASME
Description: This Third Edition includes standards for three technologies for elevator suspension, namely: Steel wire ropes Noncircular elastomeric-coated steel suspension members Steel wire ropes for wind turbine tower elevators and special application elevators Each part of
-
Description: position sensing 8. Magnetic encoder for wind turbine yaw control 9. Servo System for medical equipment 10. High-speed motor spindle control system 11. Angular measurement 12. Industry automation control 13. Robotics 14. Textile industry 15. Precision machine tool 16. Servo Motor 17.
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Infineon Technologies AG
Description: Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Industrial robots Solar panels Wind turbine inverters IO controller
- Internal RAM Size: 96 KB
- Number of A/D Converters: 2
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Cessna Aircraft Company
Description: Control Switches Reversionary and Dimming Controls Flight Director / Autopilot Controller Electronic Standby Instrument System LH and RH Display Control Units Installed on Pedestal GTC 570 (2) each Engine Start Control Engine Power Levers Flap Control Handles Speed Brake Control Elevator Trim
Find Suppliers by Category Top
Featured Products Top
-
Renewable Energy: Used in solar tracking systems and wind turbine pitch control, ensuring efficiency and uptime (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
More Information Top
-
Autonomous Infrared (IR) Thermography based inspection of glass reinforced plastic (GRP) wind turbine blades (WTBs)
The system is able to conduct NDT inspection utilising the main Wind Turbine elevator (Figure 1) without the need for human interference or even presence.
-
States > Alaska > State > Proposed Regulations > 2015 Documents > August 18‚ 2015 > 8 AAC 63, .70, .77, .80 & .90 - Standards for Plumbing and Electrical...
(vi) Section 5.11 ( wind turbine tower elevators ); .
-
States > Colorado > State > Regulations > 7 CCR > 1100 - Department of Labor and Employment > 1101 - Division of Oil and Public Safety > [CoCR 1101-8] 008 - Co...
(t) Special purpose personnel elevators and wind turbine tower elevators that are used by authorized personnel, but are not accessible to or used by customers or members of the general public.
-
CR4 - Thread: Dear All
You might be interested in: Wind Turbines , Elevators , Escalators and Moving Walkways, Wind Tunnel Testing Services .
-
Electrical double-layer capacitors: evaluation of ageing phenomena during cycle life testing
Furthermore EDLCs have been implemented in many other applications such as in wind turbines , elevators and portable applications [35–39].
-
States > Iowa > State > Proposed Regulations > 2014 Documents > July 23‚ 2014 > 71-14, 72.1, -.9, -.13, 73.8 - Elevator Safety Board—Adoption by Re...
The 2013 edition of ASME A17.1 contains provisions specific to wind turbine tower elevators for the first time; sets forth enhanced safety provisions to protect mechanics and inspectors working around limited-use, limited application elevators; and requires that emergency recall connecting …
Indicates content that may require registration and/or purchase.