-
Supplier: Accuris
Description: Elastomer glazing and panel gaskets for windows and claddings - Material requirements - Part 3: TPE glazing gaskets
-
Supplier: Accuris
Description: Elastomer glazing and panel gaskets for windows and claddings - Material requirements - Part 4: PVC-P glazing and panel gaskets
-
Supplier: Accuris
Description: Methods of Test for Resistance to Air and Water Penetration Part 1: Windows and Structural Gasket Glazing Systems
-
-
Supplier: Saint-Gobain Tape Solutions
Description: Residential window glazing Commercial window glazing Heating and ventilation duct systems Vibration damping Marine glazing Die-cut gaskets Store display case Interior/exterior glazing sealant for metal, wood and vinyl sash systems
- Thickness: 0.03149608 to 0.25196864 inch
- Operating Temperature: -29.2 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: Wacker Chemical Corp.
Description: excellent tooling properties long shelf life Application glass and windows construction sealing of joints between glazing and supporting structure (frame, transoms, mullions) industrial application as sealant in the automotive, aircraft and shipbuilding industries
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tape with high-performance adhesive is ideal for sealing glass into framing systems. For 40 years, the Norseal brand continues to offer proven performance in the window glazing market, making it the preferred choice in a variety of glazing applications.
- Bulk Density: 0.9363 lbs/ft³
- Use Temperature: -30 to 190 F
- Applications: Architectural / Construction, Automotive / Transportation, Consumer / Furniture, Industrial OEM, Sealing / Gasketing
- Type: Flexible
-
Supplier: CSA Group
Description: This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); gaskets
-
Description: This International Standard specifies a system of classification of materials used in preformed gaskets for buildings. It applies to the following products: gaskets for use round the inside of door or window casings, i.e. weatherstripping (dynamic gaskets); gaskets
-
Supplier: Intertape Polymer Group, Inc.
Description: irregular surfaces. APPLICATION: Nameplate/emblem mounting, cushioning, dampening sound or vibration, gasketing/ sealing against moisture and dust. Window glazing, adhering vinyl, metal and plastic trim, molded plastics, and any application that requires the joining of two surfaces.
- Features: Double-Sided Adhesive
- Backing: Foam
-
Supplier: JAMAK Fabrication USA
Description: industries. In automotive, some of our products include sunroof seals and windshield wiper blades. For the appliance industry, some uses of our extruded products include oven door gaskets, refrigeration gaskets, and outdoor lighting gaskets. Examples of construction applications
- Size Capabilities: 0.01 to 6 inch
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Cross Head Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
-
Supplier: Mid-Mountain Materials, Inc.
Description: HYTEX® 1000 Ropes and Tapes are excellent for use as gaskets door seals, furnace seals, etc. with their high temperature resistance and flexibility.
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Mid-Mountain Materials, Inc.
Description: apply a specialty coating for applications that require increased heat, abrasion, or chemical resistance. Applications Removable Insulation Blankets and Pads Oven and Door Seals Gaskets Furnace seals Engine Exhaust Covers Draw Cord for Insulation Blankets Electrical Insulation Thermal
- Features: Adhesive Backed, Other
- Gasket Type: Custom Gasket, Edge Trim, Gasket Strip, Tadpole Gasket, Tape, Trim Seal, Window Gasket
- Material: Silicone Rubber
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Saint-Gobain Tape Solutions
Description: Applications: Construction: joints in walls, floors, ceilings, windows and doors, HVAC and many other critical areas requiring fire compartmenting Automotive: protection of fuel tanks, (H)EV battery packs, etc. Aerospace: seats, freight compartments and other critical areas
- Thickness: 0.17716545 to 0.3543309 inch
- Operating Temperature: -40 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Dana Holding Corporation
Description: At Dana, we design our components to offer the most technologically advanced product solutions to fit your needs. Our "electronic window" connector gasket employs the latest advancements in the industry to provide power connections for a variety of plug-ins. Sealed wiring sends an
- Gasket Type: Window Gasket
-
Supplier: EMKA Incorporated
Description: Window rubber profile
- Operating Temperature: -20 to 220 F
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Saint-Gobain Tape Solutions
Description: Automotive seals Truck cab window seals
- Thickness: 0.18897648 to 0.50000027 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam
-
Supplier: EMKA Incorporated
Description: Rubber profile, black EPDM 75° + 5 Shore with locking strip, black, EPDM 85 + 5 Shore
- Operating Temperature: -50 to 250 F
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Window Gasket
-
Supplier: Trim-Lok, Inc.
Description: Locking Gasket is a rubber extrusion designed to lock in the installation of stationary windows or windshields. Locking Gaskets provide a secure seal between a metal or fiberglass body panel and a glass or plexiglass window.
- Operating Temperature: -40 to 212 F
- Material: Ethylene Propylene (EPDM)
- Features: Other
- Gasket Type: Window Gasket
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Gasket Type: Weatherstripping, Window Gasket
Find Suppliers by Category Top
More Information Top
-
Economic assessment of geothermal direct heat technology: A review of five DOE demonstration projects
To make a neat j and t h e cover on.t h e cabinet PVC window glazing gasket with a p r o f i l e that covered the raw edge of the baseboard radiation cover.
-
Polymer Blends Handbook
Other automotive uses include protective boots, jacketing, hoses, grommets, etc. • Building and architectural applications also include window - glazing gaskets and weather seals in which TPVs offer the advantages of dimensional stability, low compression set, sealing out the noise, wind, and water …
-
Effect of various efficient vulcanization cure systems on the compression set of a nitrile rubber filled with different fillers
Seals for auto- motive body applications for example windows, hoods, trunks and doors, and building applications such as windows glazing , gaskets , and weather strips should have dimensional stability to provide low compression set, and offer outstanding sealing characteristics over a broad range …
-
The one percent of cost that can become 90 percent of trouble
The committee's scope includes: weatherproofing sealants for buildings; structural silicone sealants for curtain walls and windows ; glazing gaskets and accessories; building deck and foundation waterproofing; plumbing and sewer pipe couplings and gaskets; and representation at the International Organisation for Standardisation.
-
Field Study on Moisture Problems in Exterior Walls of a Masonry Housing Development on the Coast of the Gulf of Mexico
… of the gypsum board was being prevented, or mold and mildew were formed through the actions and interactions of one or more of the following processes: (a) rain or sprinkler-water leakage through the glazing gasket and window weatherstripping onto the sill …
-
Federal Register > Friday, February 1, 2008 > [73 FR 6370] Passenger Train Emergency Systems; Emergency Communication, Emergency Egress, and Rescue Access
One such alternative that was considered involved specifying a maximum pull-force for removing window gaskets and glazing , but the Task Force found it difficult to specify a uniform standard that would account for varying operating environments and weather conditions.
-
Lock-Strip Glazing Gaskets
KEY WORDS: sealers, construction materials, gaskets , window glazing .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Most steel windows are face glazed, while most aluminum windows are glazed with gaskets or aluminum stops.
-
Improving the Condensation Resistance of Fenestration by Considering Total Building Enclosure and Mechanical System Interaction
FIG. 1—Condensation on the window frame and glazing gasket at the sill.
Indicates content that may require registration and/or purchase.