-
Supplier: RS Components, Ltd.
Description: Nylon 6.6 coarse threaded wing nut,M4
- Material: Nylon, Plastic
- Features: Other Plastic
- Type: Wing Nut
-
Supplier: Imao-Fixtureworks
Description: Feature Ergonomically designed wing provides excellent finger fit for comfortable tightening.
- Size: M10, M5, M6, M8
- Features: Other
- Material: Stainless Steel
- Type: Wing Nut
-
-
-
-
Supplier: Imao-Fixtureworks
Description: Body Stainless steel (SCS13 equivalent to SUS304)
- Material: Stainless Steel
- Type: Wing Nut
-
Supplier: Minerallac Company
Description: STEEL MATERIAL ZINC PLATED FINISH 0.64 INCH OVERALL HEIGHT 16 TPI 3/8 INCH NOMINAL SIZE 1.375 INCH WING SPREAD COLOR SILVER THICKNESS 0.055 INCH NUMBER OF HOLES 1
- Material: Steel
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: Essentra Components
Description: Wing nuts have thumb tabs that provide extra grip for ease of turning and securing into position
- Material: Nylon, Plastic
-
-
Supplier: Jergens, Inc.
Description: Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
-
Supplier: Fabory North America
Description: PLASTIVIS - Wing nuts with collar.
-
Supplier: Peco Fasteners, Inc.
Description: TYPE A TYPE COLD FORGED MATERIAL 16 TPI 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL PACKAGING QUANTITY 100 FINISH/COATING ZINC PLATED NOMINAL SIZE - DECIMAL - UOM IN
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: Interfast Group
Description: Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous
- Type: Wing Nut
- Finish: Zinc Plated
-
-
Supplier: Imao-Fixtureworks
Description: Feature Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap Technical Information Working temperature max.130°C min.-30°C
- Size: M10, M5, M6, M8
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Supplier: TFC Ltd.
Description: Material: Steel Grade 4.6 Finish: Self Colour / Zinc & Clear Dimensions: mm
- Features: Other
- Material: Steel
- Type: Wing Nut
-
Supplier: NBS Corp.
Description: Featuring stamped wings, NBS’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8” diameter, all stamped wing nuts come with zinc finish.
- Size: #8
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring stamped wings, NBS’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8” diameter, all stamped wing nuts come with zinc finish.
- Size: #10
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring stamped wings, NBS’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8” diameter, all stamped wing nuts come with zinc finish.
- Size: #10
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: Jergens, Inc.
Description: Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Finish: Gray/Black Matte
- Features: Other, Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - wing nuts ROHS
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Features: Other
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 2"
- Features: Other
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 1"
- Features: Other
- Type: Wing Nut
-
Supplier: NBS Corp.
Description: Featuring forged wings, NBS’ cold forged wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #6 through ½” diameter, all cold forged wing nuts come with zinc finish.
- Size: #10
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: U.S. Plastic Corporation
Description: Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Wing Nut Expandable Plugs are more economical and can be installed with greater force to seal off openings. ISO
- Features: Expanding Tube Plug
-
Supplier: NBK America LLC
Description: It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws⇒Plastic Screws
- Size: M5
- Features: Other Plastic
- Material: Plastic
- Type: Wing Nut
-
Supplier: Kuriyama of America, Inc.
Description: connect with the interlocking bolt clamps. Couplings with wing nut female NPS threads connect with male NPS threaded adapters known as spuds. Spuds come with multiple threaded options on the other end, and a copper seal for optimum sealing. MATERIAL SPECIFICATIONS Ductile iron plated.
- Size: 1 1/4"
- Features: Other
- Type: Wing Nut
-
Supplier: Reid Supply
Description: Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing
- Size: M6
- Features: Other, Other Metal
- Material: Stainless Steel
- Type: Wing Nut
-
Supplier: Accuris
Description: B.S.F. Wing Nuts (Brass)
-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic nuts in a variety of plastic materials.
-
Supplier: SAE International
Description: No scope available.
-
Broadcasting, Studio, and Theatrical Equipment and Supplies - Scissor Clamp with Wing Nut -- 165-029Supplier: Premier Lighting & Production Company
Description: Ceiling scissor clamps are handy items for hanging lightweight fixtures and/or cables from the rails of a drop ceiling. Very convenient when working in an office building or hotel. Clamps may be purchased as a single item or with a 5/8" spud.
-
Supplier: Newark, An Avnet Company
Description: WING NUT PLUG
-
Supplier: Newark, An Avnet Company
Description: CABLE PLUG SOLDE W/WING NUT
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt CUSTOM NUTS AND WASHERS National Bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
a broad category of nuts that are used in automotive wheel applications. Additional nut types: The other nut types that the company can custom manufacture include cap, castle, conical, Keps, thumb and wing (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
it easier to engage the four most common nut sizes in everyday pipeline and construction work. A unique feature is its EZ-Flip head, which works by loosening a large wing nut. This makes it easier to use the second socket opening without interference from the wing nut. The ratchets (read more)
Browse Wrenches Datasheets for Lowell Corporation -
1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes it easier to engage the four most common nut sizes in everyday pipeline and construction work. A unique feature is its EZ-Flip head, which works by loosening a large wing nut. This makes it easier to use the second socket (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
comprises a main body with a clip-in marking element that hides the lateral fixing screw and enables fine calibration. There are five elements (Pin, Globe, Disk, Wing, Arrow) in a range of attractive pastel colors: coral (pink), beach (yellow), lagoon (green), sky (blue) and mineral (gray). The main (read more)
Browse Control Knobs Datasheets for OKW Enclosures, Inc. -
a broad category of nuts that are used in automotive wheel applications. Additional nut types: The other nut types that the company can custom manufacture include cap, castle, conical, Keps, thumb and wing (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
Wing Nuts - Nuts - Grainger Industrial Supply
• Wing Nuts .
-
PEERLESS HARDWARE Nuts - Fasteners - Grainger Industrial Supply
• Wing Nuts (78) .
-
Caution is advised when specifying stainless steel fasteners
A broken ejector rod and its mating wing nut were investigated at the Naval Air Warfare Center— Weapons Division, China Lake, California, to determine the cause of failure.
-
wing nut - offers from wing nut manufacturers, suppliers, exporters & wholesalers
wing nut .
-
1-1/4" Wing Nuts - Nuts - Grainger Industrial Supply
• Wing Nuts .
-
MICRO PLASTICS Nuts - Fasteners - Grainger Industrial Supply
• Wing Nuts (14) .
Indicates content that may require registration and/or purchase.