-
Supplier: Norton Abrasives
Description: Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Dense, high-quality,
- Outer Diameter (OD): 6 to 8 inch
- Rotary Speed: 4,500 to 6,500 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Flap Brush, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Norton Abrasives
Description: Wire Saucer Cup Brushes' saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas. Choose twist knot style for heavy-duty cleaning jobs, or crimped style for light- to medium-duty cleaning. Powder-coated and color-coded hubs won't rust,
- Outer Diameter (OD): 4 to 5 inch
- Rotary Speed: 9,000 to 12,500 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
Supplier: Norton Abrasives
Description: end-user during work Provides for a friendly handling of the brush, preventing potential pricking caused by the wire ends, for safety BEFORE, DURING and AFTER work Knotted Cup - Single Row Rigid structure High impact cutting and cleaning on more demanding applications Available
- Outer Diameter (OD): 2.5 to 6 inch
- Rotary Speed: 6,000 to 15,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Specific Product Type / Shape: Cup Brush
-
-
Supplier: Norton Abrasives
Description: Crimped Wire Cup Brushes are designed for light- to medium-duty brushing applications on flat or irregular surfaces, and bevel buffing. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Highly flexible Fast
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 6,000 to 13,000 rpm
- Features: ANSI - CAMI / Coated, Dry Brushing, Power / Rotary Brush (Wheel, Roller), Quick Change, Stationary (Backstand / Machine Tool)
- Brush Filament / Fill Material: Abrasive Filament, Metal Wire
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.28125 inch
- Trim Length: 0.28125 inch
-
Supplier: Flexovit USA, Inc.
Description: Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped Wire Wheel - Offers high flexibility for applications on irregular surfaces. Excellent for light brushing and surface preparation.
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 1 inch
- Rotary Speed: 4,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 6 inch
- Trim Length: 1.5 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.375 inch
- Rotary Speed: 6,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Maryland Brush Company, Inc.
Description: flare and putting the cleaning action at the wire ends rather than the sides. The brush pilots on its true shell diameter for improved balance and concentricity and reduced brush wear. These brushes guarantee dependable performance under the most demanding of operating
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 8,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Description: Pro Series grinders incorporate a patented motor controller which is designed to increase productivity while enhancing operator safety. Adjustable side handles, an ergonomic main handle, and self locking throttle all help to reduce operator fatigue.
- Rotary Speed: 3,000 to 5,000 rpm
- Power: 1.5 HP
- Power Source: Air / Pneumatic
- Industry Applications: Automotive, Building and Construction, Cleaning / Surface Preparation, MRO / Resurfacing
-
Supplier: Braun Brush Co.
Description: This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the brush and also keep the fibers from flexing properly. The R37 carpet comb allows you to clean out built up
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Specialty / Other
- Brush Filament / Fill Material: Metal Wire, Steel
-
Supplier: Braun Brush Co.
Description: These brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. Each brush is made using a wire wound technique. This method holds the nylon bristle
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Weiler Abrasives
Description: Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 2.3 inch
- Width: 3.8 inch
- Length: 3.8 inch
-
Supplier: Braun Brush Co.
Description: This brush is built to exceed to performance of the original brush for this machine. The aluminum casting is machined to fit. Tynex nylon is hand sewn into machined holes with stainless steel retaining wire. Increase the performance of your machine and replace
- Width: 15 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal
- Specific Product Type / Shape: Strip Brush
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
- Trim Length: 1.5 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 8 inch
- Length: 8.55 inch
-
Supplier: Weiler Abrasives
Description: Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 3.2 inch
- Length: 3.15 inch
-
Supplier: Eraser Company, Inc.
Description: wire. The "nap" of the brush wipes this insulation away. Stripping is quick and safe with no risk of contaminating the wire conductor. The stripping head is enclosed for operator safety. A strip length stop produces consistent strip lengths. Machine set-up is simple. A
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Walter Surface Technologies
Description: A specialized tool to accomplish the finest job, with mounted flap wheel or mounted wire brushes. The newly designed planetary gears allow you to get closer to the work piece, producing a uniform and straight finish. Excellent to clean up, polish and reach into confined spaces. You need
- Rotary Speed: 2,500 to 8,700 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Power Source: Electric Motor / Vibrator
-
Supplier: Eraser Company, Inc.
Description: The D series wheel strippers cover many applications for stripping magnet, enamel and film insulated wires. Round, rectangular and square section wires with insulations such as Formvar, ML, Dayglass, Isonel, Polythermaleze and many more can be stripped. Fybrglass or wire
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Ecolink, Inc.
Description: grease, tar and asphalt on engines, machine parts, etc., spray on to thoroughly wet surface. For heavy accumulations use a wire brush to loosen grease and oil, then rinse. To speed evaporation, wipe with a dry cloth or use compressed air.
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: DEPRAG, Inc.
Description: the processing of casted parts. The grin- ders that feature an extended spindle - are ideal for the cleaning of pipes and for the grinding in hard-to-reach areas. Please Note: when using these grinders for pipe-cleaning - attach lamellar sanding discs or wire brushes only!
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Ecolink, Inc.
Description: undiluted and may be sprayed, wiped or mopped on. For accumulation of grease, tar and asphalt on engines, machine parts, etc., spray on to thoroughly wet surface. Allow 5 minutes contact time and hose off with water under pressure. For heavy accumulations use a wire brush to
- Type: Solvent / Solvent-based
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment, virtual 3D, VR equipment, vehicle satellite antenna, ship-borne satellite wire, cable reel, window cleaning machine equipment, rotating table, rotating stage, rotating screen, rotating restaurant, Electric engineering machinery, the latest VR simulation
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: Cosen Saws, USA
Description: (Interchangeable) CLEANING Steel wire brush with flexible drive shaft driven by main motor. MOTOR OUTPUT HYDRAULIC 0.75 kW (1 HP) SAW BLADE 3.7 kW (5 HP) COOLANT PUMP 0.1 kW (1/8 HP) HYDRAULIC SYSTEM TANK CAPACITY 25 L (6.2 gal.) OUTPUT PRESSURE 27 kg/cm2 COOLANT CAPACITY 45
- Cutting Capacity: 12.2 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: carbide guides as close to the material as possible. Cylinder stroke is 1200mm. ● Hydraulic powered wire brush system featuring adjustable speed to effectively clean and prolong blade life. Hydraulic motor featuring long usable life does not burn up in case of binding or overload
- Cutting Capacity: 59 to 67 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
quality can reduce usable wafer output. This multi-wire cutting machine is designed for stable, high-volume slicing: • Continuous diamond wire system for precise multi (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
burden, while inconsistent cutting can reduce usable output and process reliability. This multi-wire cutting machine supports precision material processing across semiconductor applications (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
. Continuous Cutting for Large Workpieces This machine utilizes endless diamond wire technology, enabling uninterrupted high (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Industrial Partitions Datasheets for Faztek, LLC -
extensive experience ensures that we provide effective solutions for every application on a paper machine, including: Felt Cleaning Showers Lubrication Showers Stationary Cleaning Showers Stationary Chemical Showers Pulp Washer Showers (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
tailored shower systems for various paper machine applications, including felt cleaning and lubrication. Vooner will also highlight the (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
stay straight, and the edges are clean. With this saw, you can get the job done fast and securely without losing quality or cleanliness. The wire glides silently and without a sound. As it slices, it emits a gentle hum. It moves steadily and smoothly, leaving a visible trail. Because the wire (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful installation. A southern mill now has our successful design. The washers have a 360 inch drum face but the installation space is limited to a 2 ½ inch shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
At Vooner, we’ve been leading the way in designing advanced shower systems tailored specifically for the paper industry for over 30 years! Our expertise ensures effective solutions for every application on a paper machine, including: • Felt Cleaning Showers (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
More Information Top
-
Surface preparation effects on GTA (gas tungsten arc) weld penetration in JBK-75 stainless steel
Acid Cleaned B. Machined , Wire Brushed , Acid Cleaned C. Machined, Acid Cleaned, Wire Brushed .
-
Static Strength of Bolted and Adhesively Bonded Joints for Steel Structures
The contact surfaces were either sand blasted, machine wire brushed , or flame cleaned and wire brushed.
-
DEVELOPMENT OF FORMED-IN-PLACE WET REFLECTIVE PAVEMENT MARKERS
THE MACHINE EMPLOYS A CIRCULAR WIRE BRUSH TO CLEAN THE PAVEMENT SURFACE.
-
A Century of Stainless Steels
Handling with clean gloves to prevent finger marks and stains, avoid use of oily compressed air, and avoid walking over S.S plates, use alkaline cleaning to remove lubricants, machining oils etc,avoid carbon wire brushes for cleaning and avoid abrasive wheels…
-
DESIGN OF A REMOTE SYSTEM FOR FABRICATION OF (Th--$sup 233$U)O$sub 2$ METAL- CLAD FUEL ELEMENTS.
The capping machine consists of a - wire brushing device for cleaning .
-
UPDATE ON FRICTION BONDING OF MONOLITHIC U-MO FUEL PLATES
The Al cladding is mechanically cleaned using a rotating wire brush on a milling machine to remove any significant oxidation.
Indicates content that may require registration and/or purchase.