Products/Services for Wire EDM Magnetic Chucks
-
Magnetic Chucks - (37 companies)How to Select Magnetic Chucks What are Magnetic Chucks? Magnetic chucks use the magnetic force from a permanent magnet, electromagnet, or electro-permanent magnetic material to achieve chucking or holding action. In recent years, magnets have...Chuck GeometryMagnetic Chuck TypeApplication
-
Chucks - (402 companies)Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety... -
EDM Tooling - (88 companies)...tool or electrode to erode material in order to form the desired geometry or pattern. The electrical discharge is of very short duration and high current density. Types of EDM Tooling. There are two basic types of EDM machines: wire and probe. Wire... -
EDM Machining Services - (923 companies)EDM machining services remove metal by burning instead of cutting or grinding. There are three basic types of electro discharge machining (EDM) operations: electrode EDM, wire EDM, and small-hole EDM. Electrical discharge machining (EDM) services... -
Wafer Chucks - (22 companies)...and substrates are very thin, so clamping against an edge clamping as in a conventional chuck would cause severe bowing or warping and destruction of the wafer. Common wafer clamping technologies include vacuum, electrostatic, mechanical, and magnetic...
-
Electrical Discharge Machines (EDM) - (155 companies)...shapes and geometries. EDM machining is favored in situations where high accuracy of work and low count is required. An EDM consists of a workpiece and a wire electrode. A workpiece is sometimes dipped in a dielectric to develop a potential...
-
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three...
-
EDM Electrode Materials - (66 companies)...and stimulates in the metals it machines. Alloys have properties which provide different advantages based on the needs of the application. Brass is an alloy of copper and zinc. Brass materials are used to form EDM wire and small tubular electrodes...
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...
-
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
Product News
-
Eagle Stainless Tube & Fabrication, Inc.
What are the Advantages of Wire EDM EDM Overview Laser Drilled Hole Notched Tube Slotted. Advantages of Wire EDM. Creates simple or complex shapes or patterns that would be challenging to produce with conventional cutting tools. CNC controlled cutting patterns can be completed quickly on a wide range of stainless steel alloys while maintaining a low Ra surface roughness. High dimensional accuracy for close fitting parts. The tool and the workpiece do not make actual contact which allows for machining of delicate sections and weak... (read more) -
ECON Technologies Co.,Ltd
50kN Reliable Vibration System EDM As products become larger, smarter, and more integrated, manufacturers face increasing pressure to verify reliability before products reach the market. Whether testing battery systems, automotive components, electronics, transportation equipment, or industrial machinery, engineers need a vibration test system that delivers accurate results, high uptime, and the flexibility to accommodate evolving test requirements. The EDM Series Electro-Dynamic Shaker Vibration Test System is designed to meet... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
BARTEC
EDMS Motorstarter Our EDSM motor starter is for use in locations made hazardous due to the presence of flammable gases or vapors, combustible dust, or easily ignitable fibers and areas which are subject to corrosion and weather. The advantages of our EDSM solution are: Multi listing certifications (international - ATEX & IECEx and NEC). Class I Division 1 & 2 Application - Gas Groups B, C, and D. Wide range of available powers selection and supply voltage (20off powers range, 5off supply voltages : 100 sizes... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
ECON Technologies Co.,Ltd
Long-Stroke 2500Hz EDM-LS Shaker System Modern transportation and aerospace products are increasingly exposed to low-frequency, high-displacement vibration environments, especially during logistics, handling, and shipment. Traditional vibration solutions --particularly hydraulic shakers --often face limitations in frequency range, control accuracy, and test repeatability when addressing these challenges. The EDM-LS Series Electrodynamic Vibration Test System is specifically engineered to meet long-stroke vibration testing... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Porous Ceramic Chuck Durable and Precise Porous Ceramic Chuck for Semiconductor Processing. Uniform permeability and strong adsorption ensure silicon wafers are firmly held without slipping during grinding, improving process stability. Dense, uniform micro-porous ceramic structure resists silicon dust buildup, simplifying cleaning and maintenance. High mechanical strength and excellent thermal shock resistance prevent deformation and edge damage, ensuring consistent wafer flatness. Long service life with easy... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Stable Wafer Pin SiC Chuck Solving Wafer Handling Challenges. In semiconductor manufacturing, precise handling and fixation of wafers are critical. Engineers often face challenges like wafer slippage, contamination, deformation under high temperatures, and material wear. The Wafer Pin Silicon Carbide (SiC) Chuck addresses these challenges with a high-performance material and advanced design, ensuring wafers remain stable, clean, and accurately positioned during processing. Key Advantages and Applications. High... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Study of an ultrafine w-EDM technique
A multi-directional miniature w- EDM device equipped with a stable wire driver system, precision regulator for wire tension and vibration inhibition is designed and employed to fabricate micro parts. .... Micro wire tension is stably controlled via magnetic levitation force whilst the micro workpiece is reversely clamped on a miniature chuck to perform continuous, helical or indexed machining operations.
-
Machine Tools for High Performance Machining
precision 379 preload 132 Ball-bar 256, 353 Band saw 41 Bandwidth 188 Bandwidth of the speed loop 137 Bearings 87 aerostatic 95 hybrid 91 hydrodynamic 95 hydrostatic 95 lubrication 92 magnetic 94 Blade 402 Blisk … box frame 415 Brass wire 324. .... 112, 114 stability lobes diagram 57, 66, 184 Chip-to-chip time 429 Chuck collet 99 hydraulic … 291 Cross-coupling controller 178 Cryogenic gas assisted turning 276 Cylindrical grinding 281, 285 wire EDM 319 .
-
Design Study for a Low-Enriched Uranium Core for the High Flux Isotope Reactor, Annual Report for FY 2008
The steel foil samples in those experiments were held in place using a magnetic chuck and thickness variations on the order of 0.0002 inch were demonstrated. .... long were cut from the procured steel shim stock by shearing and by electrical discharge machining ( EDM ). .... A wire electrode EDM was used to cut foil grinding samples from the shim stock sheets.
-
Electropermanent magnetic connectors and actuators : devices and their application in programmable matter
All of the parts were cut by wire EDM . .... Loctite Hysol E-60HP epoxy, then we assembled the parts under magnification with non- magnetic titanium tweezers. .... coils using a coil winding machine - we mounted the stators onto the machine's chuck using a custom…
-
Multi-Functional Materials and Structures IV
The experiment is carried out in a conventional die sinking EDM machine. .... Here, copper wire is taken as tool by holding in tool holder which is connected to chuck . .... Here current, duty cycle, voltage, pulse on time, magnetic flux density and wire diameters are found as…
-
Effect of adding SiC powder on surface quality of quartz glass microslit machined by WECDM
As can be seen, it comprises a micro- EDM system, a wire electrodischarge grinding (WEDG) mechanism, an electrolyte supply system, a clamp workpiece mechanism, an optical camera, and a WECDM apparatus. .... The clamp workpiece mechanism is clamped onto a vertical chuck for rotation by motor C (though no .... The electrolytic solution comprising potassium hydroxide (KOH) and SiC powder is agitated by magnetic stirrers at the…
-
Knowledge-based feedback integration to facilitate sustainable product innovation
Particles are separated by the sparks and afterwards removed by mechanical and/or electro- magnetic power. .... This process is also called Electrical Discharge Machining ( EDM ) [14]. .... It is characterized by an especially poor conductibility and so isolates the electric wire and the work .... The electrode (work piece) is fixed to the spindle with some kind of chuck and therefore rotates…
-
Knowledge Discovery, Knowlege Engineering and Knowledge Management
Particles are separated by the sparks and af- terwards removed by mechanical and/or electro- magnetic power. .... This process is also called Electrical Discharge Machining ( EDM ) [22]. .... is characterized by an especially poor conducti- bility and so isolates the electric wire and the work .... The electrode (work piece) is fixed to the spindle with some kind of chuck and therefore rotates…
-
Machine tools, machine types, and scope of application
…double portal loaders 180, 422 double inclined toothing, 333 double spindle, double stand design, 65 double cars 111 pressing rolling machine 394 rotating schälmaschinen, 439 pressing machine, 107 wire cutting edges 5, 17 … 88, 436 three-baking feeds , 508 pressure contact time .... ECM: Electrochemical Machining, 264 EDM : Electrical Discharge Machinging 163, 267 engagement angles, 329, 336, 360, 369 storing … machine plane 522, 22 machine magazine, 461 machine jaw vice, mass compensation, 461 magnetic grippers 528, 566…
-
Electrochemical magnetic abrasive machining of AISI304 stainless steel tubes
In order to machine different diameter workpiece on the same setup and to maintain uniform image contact over the work surface a unique pair of exchangeable pole inserts for each diameter was designed and manufactured on the CNC wire - EDM system. .... designed in such a way that it will exactly fit into the existing magnetic poles having 33 .... Here the workpiece is rotated by clamping it in chuck mounted on lathe.
Indicates content that may require registration and/or purchase.