-
Supplier: Infineon Technologies AG
Description: The device provides high redundancy on one chip by means of two sensor elements included within one monolithic silicon design. The two diverse Hall sensor elements („main” and „sub”) have internally separated signal paths within the chip. A plausibility check secures the high
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Oerlikon Metco
Description: both hard and soft wires Powerful wire drive system for smooth and constant wire feed Speed sensor automatically regulates wire feed rate Produces high spray rates with low gas consumption Extension module for internal bore applications
-
Supplier: Glebar Company Inc.
Description: sensors to detect the wire position and trigger diameter changes. This limits the number of tapers the system can produce. Since the GT-9AC, has no sensors, there is virtually no limit to the number of tapers and creating parabolic shapes is a breeze. Traditionally,
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless
- Features: Conveyor / Continuous Feed, Other, Variable / Multi-speed
- Power Source: Electric Motor / Vibrator
-
-
Supplier: Novo Precision, LLC
Description: The TAK Programmable Rotary Wire Straightener ( #0 - PRWS ) is ideally suited to straighten very small ( down to .004” ) yet very tough ( in excess of 250 Ksi tensile ) wire using programmable speeds and drives along with precision tooling items. High tensile wire or
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: spot size: <200μm Laser scanning range: 200mm*200mm*2 EPC:+/-30um Laser scanning speed: 0-3000mm/s (max.) Cutting capacity: Continuous operation speed: 2.5m/min Etching precision: +/-50μm (stepping mode); ±200μm(fly-cutting mode) EPC: +/-30μm Suitable for processing Ag, ITO,
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Cosen Saws, USA
Description: system • Independent wire brush system Control & Automation • Last cut function • LED digital blade speed monitor • Automatic shutoff sensor for out of stock • Precision feed pressure control valve • Saw blade height selector Material Feeding & Clamping • 3 sets of full
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Glebar Company Inc.
Description: part is pulled through the machine by the work and regulating wheels. To grind a profile, the part's position is detected by sensors, and the gap between the wheels is adjusted. The CAM takes this philosophy and turns it on its head. Using our patented dual-carriage linear motor part
- Rotary Speed: 3,600 rpm
- Power: 3 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Features: Cabinet / Enclosure, Other, Variable / Multi-speed
-
Supplier: Tripp Lite by Eaton
Description: pass-through from circuit 2 with a second 120V 20A input feed. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user
- DC Input Voltage: 12 volts
- DC Input Current: 282 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
ft. to 8 ft. x 20 ft. High-Speed Screening Applications Some typical applications include: Fine mesh sizing of a mixture of granulated copper wire and insulation prior to air separation. The horizontal screen is preferred over the inclined for precision sizing (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
slow cutting speed, poor surface finish, high material waste, and limited cutting depth. Traditional ID saws and non-oscillating wire systems restrict productivity and make it difficult to balance precision with throughput (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
small-frame model to widen the chute to accept 6-in.-wide material. Until it is ready, Thedford installed a sensored wire that turns off the press if the material buckles up into the wire; it will shut off the press to avert a jam. They also put in some roller cams to keep everything aligned so the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
cutting speeds, smoother cutting surfaces, uniform wire wear, and simplified maintenance while eliminating the need for complex wire rewinding. Adjustable wire tension, gravity-assisted feeding, and a flexible sample stage further improve cutting stability and repeatability (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
endless closed-loop diamond wire, the machine delivers high cutting speed, excellent surface quality, and improved material efficiency compared with traditional cutting technologies. The continuous-loop diamond (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
, and reliable sample preparation. Key Features Endless Diamond Wire Technology Precision Cutting for Brittle Materials Low Material Loss Adjustable Wire Tension Gravity-Assisted Feeding Flexible (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
semiconductor graphite cutting, using an endless (closed-loop) diamond wire running continuously in one direction. The one-way motion avoids speed fluctuation and force reversal, helping maintain a stable cutting zone when processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
An image acquisition system for real-time seam tracking
The sensor units (current sensor, voltage sensor, wire feed speed sen- sor , welding torch sensor, gas mixing, and flow controller) present the current state of the welding process condi- tions, but they are not capable to track the welding path.
-
CRANFIELD UNIVERSITY
Wire Feed Speed Sensor .
-
Mathematical modelling of weld phenomena 3
In the second case we exchanged voltage and wire feed speed with sensor data for voltage and current.
-
Control of mass and heat transfer for steel/aluminium joining using Cold Metal Transfer process
Note that the maximum wire speed measured with wire feed sensor and image analysis (32 m min21 ) is higher .
-
Measurement and calculation of arc power and heat transfer efficiency in pulsed gas metal arc welding
This allowed voltage measurements as close to the arc as possible to most accurately measure the arc voltage.14 Current was measured using a hall effect current sensor and the wire feed speed of the electrode was measured using a tachometer based…
-
Time–frequency diagram applied to stability analysis in gas metal arc welding based on acoustic emission
The encoder sensor measures the welding wire feed speed (WFS).
-
Artificial neural networks and acoustic emission applied to stability analysis in gas metal arc welding
The encoder sensor measures the welding wire feed speed (WFS).
-
Variable Polarity (AC) Arc Weld Brazing of Galvanized Sheet
Andy Joseph1, Chris Webb2, Mike Haramia2, and David Yapp3
Current was measured using a Hall effect current sensor , and the wire feed speed of the electrode was measured using a tachometer.
-
Sensor system for quality assurance in laser welding with filler wire
Fig. 13: Edge position, gap width and control value of the wire feed speed as detected by the sensor .
-
Laser welding with filler wire
While the test welds with sensor control show completely even weld overfills without undercuts for all gap widths, those made without sensor control but at a constant wire feed speed show distinct weld overfills for small gap widths and/ or weld sinkage…
Indicates content that may require registration and/or purchase.