Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Eaton
Description: and lubrication oils. The pressure filters of the series HNU 401 are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The HNU-filters are flange mounted to the hydraulic system. HNU 401 Operating temperature: +14°,F to
- Maximum Pressure: 2,320 to 4,568 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: MNU-filters are flange-mounted to the hydraulic system. They have visual/electrical DP indicators. MNU 250-400 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: manifold mounted Installation position: vertical MNU 255 Operating temperature: +14°,F
- Maximum Pressure: 2,320 to 4,568 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: Connection system: thread connection Installation position: vertical HPV 170-450 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position: vertical
- Maximum Pressure: 2,900 psi
- Maximum Liquid Flow: 17 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Eaton
Description: Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic
- Maximum Pressure: 2,320 psi
- Maximum Liquid Flow: 119 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or reducing
-
Supplier: KADANT
Description: High cleaning efficiency, low flow restrictions, easy maintenance. Features and Benefits of MegaFlow™, ErGo™, and Pulse Purge™ Parallel barrels on common header provide continuous flow during backwash Filter media available in synthetic fabrics, wire mesh, slotted wedge wire, diffusion
-
Supplier: Rogers Machinery Company, Inc.
Description: Our Approach Custom designed and fabricated assemblies Full submittal documentation provided by in-house design engineering and automation staff Project Management services from scoping phase to commissioning Fully integrable custom controls systems built, wired and programmed in-house
- Discharge / Operating Pressure: 4 to 4,000 psi
-
Supplier: Vimfun Diamond Wire Saw
Description: Supports DXF file import and contour path customization, enabling precision machining of irregular geometries. 5. Touchscreen Operation Interface User-friendly HMI for setting feed speeds, angles, wire tension, and automatic slicing cycles. 6. Integrated Cooling & Lubrication
-
Supplier: Rogers Machinery Company, Inc.
Description: Our Approach Custom designed and fabricated assemblies Full submittal documentation provided by in-house design engineering and automation staff Project Management services from scoping phase to commissioning Fully integrable custom controls systems built, wired and programmed in-house
-
Supplier: SAE International
Description: This AIR discusses the terminology, types, method of manufacture and chemistry of the fine wire meshes used for filtration of hydraulic, lubrication, fuel systems and similar applications. Information contained herein may be used for quality assurance testing to insure that a
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) discusses the terminology, types, method of manufacture and chemistry of the fine wire meshes used for filtration of hydraulic, lubrication fuel systems, and similar applications. Information contained herein may be used for quality
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: FHD Bearings Co., Ltd.
Description: Integration of additional features, including: Driving mechanism Control devices Lubrication systems Monitoring systems Sealing cassettes
- Bore Size: 1.968505 inch
- Outside Diameter: 5.905515 inch
-
Supplier: ASTM International
Description: tensioning system without redrawing. 1.2 This specification is applicable only to the condition of the wire as delivered to the user. It is not applicable to the properties or condition of the wire after application. 1.2.1 Type A wire is to be tensioned by drawing through
-
Supplier: RYCO Hydraulics, Inc.
Description: lubrication oil and transmission oil coolers. Sizes RQP54 to RQP512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer, and other unshielded air
- Temperature Range: -40 to 302 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: lubrication oil and transmission oil coolers. Sizes T54 to T512 also comply with SAE J1402 Type AII ”Automotive Air Brake Hose” for use in truck ”air brake systems including flexible connections from frame to axle, tractor to trailer, trailer to trailer, and other unshielded air lines
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: AF3B - 3 wire braid MSHA IC-152/16 approved flame resistance Hydraulic system with petroleum or water/glycol based fluids, fuel, lubricating oils. Specially designed for ultra low temperature applications.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.85 inch
- Working Pressure: 7,280 psi
- Temperature Range: 212 F
-
Supplier: TE Connectivity
Description: (Size 16) : 1 Reverse Gender : No Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : Without Mating Retention : With Mating Retention Type : Threaded Coupling PCB Mount
- Contact Size (AWG): 16 AWG
- Voltage Rating: 20,000 volts
- Current Rating: 10 amps
- Number of Contacts: 1 #
-
Supplier: Teknor Apex Company
Description: JW21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. JW21 is heavily pigmented and is designed to provide good opacity even with thin coatings. It also features a lubrication system that is designed to ensure excellent adhesion between the wire
- Deflection Temperature (@ 264 psi, 1.8 MPa): 185 to 203 F
- Process Type: Extrusion Grade Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: National Fan Company
Description: ball bearing motors). • When used with our MC series speed controls the speed range is infinite. • 36" Downrod with safety cable • Reversible motor for both winter heat destratification and summer time cooling • Assembly required • 12" lead wires • CSA listed *Optional SPEED CONTROL for
- Product Form: Packaged (Complete System)
-
Supplier: Yushin America, Inc.
Description: demands for high accuracy and low vibration when performing value-added operations. Manual centralized lubrication system as standard 2-stage telescopic arm and a cable carrier that does not protrude above the main arm assembly saves overhead clearance for installations in low ceiling
- Number of Axes: 3 to 5 #
- Load Capacity: 50 kg
- X-axis Travel: 3,500.0000000000005 to 4,500 mm
- Y-axis Travel: 2,100 mm
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Rubber-covered hose for high pressure greasing and lubrication systems. Construction TUBE: Black, oil resistant seamless synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil and abrasion resistant
-
Supplier: Waytek, Inc.
Description: cable seal to your wire before stripping Align the cable seal with wire insulation Insert Weatherpack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
- Tool Type: Crimper
- Technology: Electrical Tools
-
Supplier: Hosetract Industries, Ltd.
Description: removing one retaining ring Motor bracket assembly allows ease of chain tightening Prewire option available Mounting base is light and strong Guide system available for 15", 20", 25" wide reels. sold separately. Reel can be factory pre-wired at additional cost. E Series Reel must be shipped
- Maximum Pressure: 300 psi
- Hose / Cable Length: 100 to 125 ft
- Hose Length: 100 to 125 ft
- Rewind Options: Electric
-
Supplier: Cosen Saws, USA
Description: system • Independent wire brush system Control & Automation • Last cut function • LED digital blade speed monitor • Automatic shutoff sensor for out of stock • Precision feed pressure control valve • Saw blade height selector Material Feeding & Clamping • 3 sets of full stroke
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: shaft Blade Guidance & Lubrication System • Carbide blade guides with roller bearings • Two additional bearings to support blade from the top • Rigid guide arms mounted on extra wide precision ground dovetail slide • Integral coolant system • Blade brush Control & Automation •
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: ISC Sales, Inc.
Description: point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor
- Air Flow Rate: 5,500 to 6,300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or ¾''
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or ¾''
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
Find Suppliers by Category Top
Featured Products Top
-
Four-Axis CNC Control System Diamond Wire Precision Cutting Technology Low Kerf and Reduced Chipping Performance Desktop Compact Structure DXF Graphic Programming Support Multi-Angle and Complex Shape Cutting Integrated Cooling and Lubrication (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
control • Integrated cooling and lubrication for stable operation For laboratories and engineers working on precision optics and advanced materials, this system (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Ultimate Strength in the Most Demanding Conditions: This hose assembly features a synthetic rubber tube and a rugged wrapped cover, reinforced by four high-tensile steel wire spirals for exceptional burst resistance and fatigue life. The wrapped cover provides superior traction (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
degrade when exposed to temperatures greater than their rated temperature. Degradation in wire insulation can lead to breakdowns, short circuits, and ultimately motor failure. Material Degradation: The material system of a stepper motor consists of different materials such (read more)
Browse Stepper Motor Drives Datasheets for Portescap -
fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
How To Clean, Lubricate And Inspect Your Wire Grips
To keep your wire grips in good working condition, it's important that you properly clean, lubricate and inspect your wire grips on a regular basis.
-
Sealing Gland Assembly Instructions (.pdf)
of the probe(s), wires or sealant. By re-lubricating the gland body threads and load bearing surface of the cap, proper load transfer (sealant compression) can be achieved.
More Information Top
-
:: New Materials Zone ::
NEVAMELT wire rope conditioner, when used with the Kirkpatrick Wire Rope Lubrication System , decreases safety concerns raised from hand application of grease and extends the life of wire rope, providing a tangible return on investment.
-
Pandur II in profile: Steyr's 8x8 digitised warfare platform is gathering speed
The baseline commercial engine is manufactured in the US and militarised thereafter through the incorporation of hardened wiring and lubrication systems at Cummins' plant in the UK.
-
Engineering Plastics Handbook > Thermoplastic Polyetherimide (PEI)
… used in a variety of applications such as electrical connectors, internal computer parts, printed-circuit boards, flexible circuits, optical fiber connectors, fire helmets, large appliances, aircraft interiors, trays, microwave cookware, reflectors, motor parts, gears, pumps, lubrication systems , wire coating, industrial applications, bearings …
-
British iron and steel AD1800-2000 and beyond
Fig. 28 Industrial trial of a high-pressure lubrication system for wire drawing.
-
A Reliability Prediction Method of WEDM Based on Fuzzy Comprehensive Evaluation
Furthermore, the mechanical part can be separated into five parts: machine tool bed; coordinates workbench; wire winding system ; lubrication system and working fluid system.
-
Encyclopedia of Lubricants and Lubrication
Commonly Used Wire Drawing Lubricants and Lubrication Systems .
-
Design for Innovative Value Towards a Sustainable Society
water is expected to promising for bio-lubrication of guide- wire , environmentally friendly lubrication system for rotating parts of wind turbine and tidal turbine.
Indicates content that may require registration and/or purchase.