-
Supplier: Eaton
Description: Eaton offers more than 4,000 different types of high-quality filter elements with highest dirt-holding capacities ensuring consistent filter efficiency, even at high pressure differences. Various filter materials, construction types and micron ratings are available guaranteeing
- Filtration Grade (Micron Rating): 25 to 80 µm
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
- Filter Medium Material: Metal / Porous Metal
-
Supplier: G. Bopp USA Inc.
Description: Duplex fabrics have a high flow rate and withstand increased mechanical loads. Duplex fabrics are popular for applications as pressure and vacuum filters as well as for filter cartridges.
- Additional Features: Reusable / Cleanable
- Type: Wire Mesh / Screen
-
Supplier: Hilliard Corporation (The)
Description: The Pleated Screen Cartridge is a cleanable element with outside in flow. It is a direct replacement for a PL718 cartridge when cartridge disposal is a problem. Available in 10, 25, 40, 60, 74 and 104 micron absolute screen meshes, this cartridge survives in fluids and
- Filtration Grade (Micron Rating): 25 to 104 µm
- Maximum Liquid Flow: 25 to 60 GPM
- Configuration: In-line
- Additional Features: Reusable / Cleanable
-
-
Supplier: Rosedale Products, Inc.
Description: Overcome temperature and compatibility limitations of other filters
- Filtration Grade (Micron Rating): 40 µm
- Maximum Pressure: 60 psi
- Maximum Temperature: 500 F
- Filtration Product: Chemicals, Lubricants, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and integrity. It is
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and integrity. It is
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee high strength and integrity. It is
- Applications: Industrial Safety
-
Supplier: Radwell International
Description: FILTER ELEMENT, WIRE MESH, HYDRAULIC OIL CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: SCREEN FILTER 0.5MM WIRE MESH. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Bosch Rexroth Corporation
Description: For all fields of applications Types: Fiber glass, filter paper, wire mesh, non-woven and metal fiber Achievable oil purity up to ISO 12/8/3 (ISO 4406) Filtration quotient ß x = 1000 Cleanable filter material Superior contamination retention due to two-layer glass fiber
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid, Lubricants
- Filter Medium Material: Paper, Polyester / Fiberglass, Synthetic Fiber
-
Supplier: Hosco Finishing System Components
Description: Stainless Steel Final Filter for All Spray Guns Easy installation Eliminates prefilter Small internal volume (reducing purge time and paint loss) Lightweight 70 - 500 mesh high capacity filter cartridge, replaceable Low cost
- Filtration Grade (Micron Rating): 74 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Inks / Dies / Paints
- Filter Medium Material: Metal / Porous Metal
-
Description: Application Filtration of hydraulic fluids, lubricants, industrial liquids and gases. Filter media for all applications. Elements for installation in EPE filter housings. ... others on request. Construction Special star pleated filter media that is mounted on a perforated
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Kaydon Filtration Corporation
Description: Kaymax® elements are designed for critical lubricating oil applications where high-efficiency particulate removal and long service life are essential. Constructed with bonded fixed-pore microfiberglass media, these elements maintain pleat integrity under high viscosity and flow
- Type: Cartridge, Wire Mesh / Screen
- Features: Filter Element / Cartridge, Other
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Filtration Product: Hydraulic Fluid, Lubricants
-
Supplier: Kaydon Filtration Corporation
Description: Our Diesel Particulate Elements provide critical protection in bulk diesel storage and transfer systems by removing abrasive solid contaminants that cause injector wear and fuel system damage. With high-efficiency micro glass media, these filters support cleaner combustion, reduced engine
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Gasoline / Diesel
- Filter Medium Material: Glass Fiber, Metal / Porous Metal
- Features: Other
-
Supplier: Titus Company (The)
Description: being a knitted wire mesh that captures the droplets of mist as the air passes through it. Mist eliminators may also use stacked, corrugated plates (vane mist eliminators) or a fiber bed. Fiber beds are effective for very fine mist droplets but can accommodate lower flow than kitted
Find Suppliers by Category Top
Featured Products Top
-
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
Camfil's Stat-Safe™ filter cartridges use a patented antistatic urethane to dissipate static charges and the buildup of static electricity within a dust collector. Unlike conventional grounding approaches that rely on clips, wires or fabric swatches, the Stat-Safe design uses antistatic (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements. Here's a step-by-step guide: Identify the Particle Size to be Removed (Micron Rating): Crucial First Step: Determine (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Minimizes potential for clogging and chance of fiber stapling over wire Allows a larger mesh than equivalent "top-down" filter No backwash cycle or bag changing Top Down Spray Sweeps debris/fibers across (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
Optimized for Power Filtering and High-Stress Applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
electronic systems that demand stable filtering, energy storage, and voltage regulation. Its metallized polypropylene film or mesh safety film structure provides (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Cartridge Filter Exporters, Cartridge Filter Selling Leads
Sell Wire Mesh Filter Cartridge .
-
Other Filter Supplies - China Other Filter Supplies Manufacturers, Suppliers, Buyers, Sellers, Products Directory
multi-layer wire mesh filter cartridge .
-
Gas Dryers, Filters, and Purifiers
Gas dryers, filters and purifiers may use bag filter elements, cartridge filter elements, or wire mesh .
-
Concrete decontamination by electro-hydraulic scabbling (EHS). Final report
A relatively small proportion (2 - 6%) of debris leaving the drum with the exhaust or return water may be captured by a secondary wire mesh , bag, cartridge or cyclone filters .
-
Next-Generation Sand Screen Enables Drill-In Sandface Completions
This design utilizes an inflow control-type screen, which has a single point of fluid entry into the screen basepipe after passing through the filtration media ( mesh or wire -wrapped cartridge ).
-
Enabling Technologies for Drill-In Sand Screen Liners
This design utilizes an inflow control-type screen, which has a single point of fluid entry into the screen basepipe after passing through the filtration media ( mesh or wire -wrapped cartridge ).
-
Import Wire Mesh - Import Wire Mesh Manufacturers, Suppliers
Johnson screens, wire mesh screen, vee slot screen, filter cartridge , filter element,centrifuge basket 2.material of stainless steel 304,316 3.high quality, anti-corrosiveness, high strength,min slot is 20 micro...
-
Knitted Mesh from Anping Haiteng Wire Mesh Technology and Manufacturing Factory, China
Anping Jinhaiteng Stainless Steel Wire Mesh Factory is a professional production of stainless steel wire, stainless steel crimped wire mesh , stainless steel filters , stainless steel cartridge , stainless steel metal mesh, stainless steel hexagonal wire mesh, stainless steel wide net, stainless steel conveyor belt, stainless steel diamond mesh , Stainless Steel Dutch Mesh, stainless steel mesh stainless steel wire meshes I type, stainless steel screens, stainless steel mesh, stainless steel mine screen mesh, stainless steel mesh and beam factory compound.
-
The Thermal Environmental Control (TEC) of the Fluid Science Laboratory (FSL): a combined (Water/Air) thermal design solution for a Columbus Active Rack
Filter and degassing device The Filter of cartridge type is made of a metal wire mesh with a nominal filtration rating of 250 [μm].
-
Materials and chemical products
The filter elements are ausgefiibrt more remote than wire gap filter, ring or disc gap filter , schliealich as replaceable cartridges or candles as screening basket, screening jacket, screening … of wire cloths or plastic screen cloths of wire mesh or fiber material with…
Indicates content that may require registration and/or purchase.