-
-
Supplier: Galco Industrial Electronics
Description: Wire Nut, 100/BX, Blue Nut
-
Supplier: Galco Industrial Electronics
Description: PUSH WIRE connector for junction
-
-
Supplier: Galco Industrial Electronics
Description: Wire Nut, 72B Blue, 100/BX
-
Supplier: bisco industries
Description: End Bells, Caps and Wire Nuts
-
Supplier: Galco Industrial Electronics
Description: Wiregard, Blue, Gb-2, BX/100
-
Supplier: Accuris
Description: Thrust Wire-Nut Union, Female (Steel)
-
Supplier: CableOrganizer.com, Inc.
Description: spread of fire Wire connectors are ideal for splicing multiple electrical wires together. They come in a wide variety of sizes and types. Simply strip the insulation off the ends of your wires, join them together, twist and screw your wire connectors over the wire
-
Supplier: Heilind Electronics, Inc.
Description: 22-14 AWG GRAY TWIST LOCK (TL G)SPM
-
Supplier: Newark, An Avnet Company
Description: Connector, SMA w/Coupling Safety Wire Nut
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, ELECTRICAL, WIRE NUT, 22-14 AWG, ORANGE
-
Supplier: Accuris
Description: Wire, Retaining for Retained Nut
-
Supplier: Accuris
Description: WIRE, RETAINER - TUBE COUPLING NUT
-
Supplier: Accuris
Description: Nut Union-Thrust Wire - Female (Steel)
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Weiler Abrasives
Description: Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.75 inch
- Width: 4.05 inch
- Length: 4 inch
-
Supplier: Weiler Abrasives
Description: Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large right angle grinders Featuring Weiler's individual knot hole construction, these radial
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.775 inch
- Width: 4.438 inch
- Length: 4.375 inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: G.L. Huyett
Description: Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during
- Type: Jam Nut, Locknut
- Features: Other Metal
- Thread Direction: Right Hand Thread
- Standards: SAE
-
Supplier: Newark, An Avnet Company
Description: LEVER-NUTS 2-WIRE 350CT JAR
-
Supplier: Newark, An Avnet Company
Description: LEVER-NUTS 3-WIRE 250CT JAR
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Allied Electronics, Inc.
Description: Cordset, PicoFast, 4-Wire, 3M, ThreadedCoupling Nut
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Transtector Systems, Inc.
Description: Data surge protector (also known as SPD or lightning protector) 1100-988-1 from Transtector is an indoor style SPD that utilizes state of the art SASD technology to protect critical equipment in CATV Repeaters/Amplifiers protocol data networks while remaining transparent to data throughput. This
- Maximum Surge Current: 67 amps
- Operating Temperature: -22 to 149 F
- Features: Computer Rooms, Lightning Arrestor, Network Applications, Other, SPD, Silicon Avalanche Diode, Telecom Applications
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 4 inch
- Length: 3.95 inch
-
Supplier: ASTM International
Description: Specification for Steel Wire, Carbon, Scrapless Nut Quality
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. . EN-1
- Maximum Load Capacity: 0.625 tons
- Inch: 3/8"
- Rating: Load Rated
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: connector,modular plug housing w/rj45 cat5e plug for stranded wire,flex nut,blk
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Red - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Red - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Black - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Brown - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: ASAP Semiconductor LLC
Description: CONN SPLICE STUB YELLOW 45.5MM Wire Nut 1 Solder 15000-30000 CMA Fully Insulated Heat Shrink Blue Yellow Stripe Bulk
Find Suppliers by Category Top
Featured Products Top
-
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
without sacrificing performance. CircuitSeal also supports customized mechanical interfaces, including radial O-ring, jam nut, and bulkhead housings, making it suitable for a wide range of environments, including vacuum, high-pressure, and extreme temperature conditions. This technology (read more)
Browse Wire to Board Connectors Datasheets for Douglas Electrical Components -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Slotted nuts: Slotted nuts are designed and constructed such that they can form a locking mechanism with a cotter pin or a safety wire. Square nuts: (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse (read more)
Browse Fuses Datasheets for Waytek, Inc. -
two important characteristics – those being anti-rotation torque transfer and higher load capabilities. Now… that’s a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Electromechanical Devices & Components Illustrated Sourcebook > CONNECTORS
Wire Nuts .
-
Tips for twisting wires? - Self Help Forums
Even a twist no wire nut if you will read the instructions of installation provided by the manuacturer tells you that solid wires are to be layed parallel to each other and the wire nut screwed on those wires without any prior…
-
Make aluminium wiring safe - Self Help Forums
-Where can i find purple nuts because i have bought all the needed devices and wire nuts at HD and they doesn't carry any purple ones, only dark brown (Marr) for al/al, al/cu or cu/cu.
-
Wirenut experiment - Page 2 - Self Help Forums
I've found it adds a good bit of holding power to allow the wire nut to get on without a problem and get all of the wires because they don't move much.
-
CR4 - Thread: VFD Motor Termination Failures
I just replaced the termination wire nuts with another brand.
-
INSTRUCTIONS
BOILERMATE™ HONEYWELL L8148 J WITH MILLIVOLT GAS VALVE BOILERMATE™ JUNCTION BOX (PLACE A WIRE NUT OVER EACH WIRE NOT USED) ORANGE ORANGE BLUE BLUE VIOLET VIOLET WHITE BLACK WHITE - RODGERS 8J48A WITH SELF-GENERATING GAS VALVE PRIORITY WIRING HONEYWELL L8148 J WITH…
-
Wrong connectors?? - Self Help Forums
There are two wire nuts in the fire box making the connections to the starter.
-
"Double tapping - Self Help Forums
If two wires are terminated in a lug, the corrective action is to wire nut the wires together, along with a pigtail wire which gets terminated on the breaker.
-
Grounds in Ganged Switch Box - Self Help Forums
All the various Romex cables come into the box and I can tie the grounds together using a green wire nut with just one wire protruding out the hole in the small end, so far so good.
-
On ward power from one 3way dimmer to another? - Self Help Forums
Wire nut three pigtails from the one hot wire one pigtail going to each device.
Indicates content that may require registration and/or purchase.